Mantle and Controller Heating Mantles

8 Results
Combo Mantle -- 100D RJ12512
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's combination mantles have always been the mantles of choice for repetitive extracting, refluxing, and... [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 343
  • Flask: 100 to 125
  • Power: 140
Five Gallon Can Mantle -- 100D DH110BCH
from Glas-Col, LLC

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450 ° internal operating temperature (650 ° for Series... [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 18927
  • Power: 1450
Large Capacity StirMantle - Schott -- 100D EMS116G
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar. [See More]

  • Configuration: Mantle and Controller
  • Power: 1350
  • Temperature Range: ? to 400
  • Diameter: 16.5
Mantle/Control Package -- 100D O394PL
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol power control as a... [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 50
  • Power: 60
Mantle/Control Package -- 100D TM94PL
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantle package for round bottom flasks with the PowerTrol power control. PowerTrol is a solid... [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 50
  • Power: 60
Paint Can Mantle -- 100D CH093PL
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes. [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 473
  • Power: 225
Premier Mantle -- 100M LS2106
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's Premier heating mantle offers many high-quality features that make laboratory heating much more... [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 500
  • Power: 270
StirMantle Complete System -- 100D EMS102
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. [See More]

  • Configuration: Mantle and Controller
  • Temperature Range: ? to 400
  • Flask: 250
  • Power: 180