Stirring Heating Mantles

3 Results
Large Capacity StirMantle - Schott -- 100D EMS116G
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar. [See More]

  • Configuration: Mantle and Controller
  • Power: 1350
  • Temperature Range: ? to 400
  • Diameter: 16.5
Large Capacity Stirmantle -- 100D AMS114
from Glas-Col, LLC

For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature: Rigid housing... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 5000
  • Power: 600
StirMantle -- 100D TEM102
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 250
  • Power: 180