Liquid Light Guides

4 Results
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA -- 76842
from Newport MKS

The 76842 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don ’t have to worry about fiber breakage. This 39.4 inch length DUV version has a 220 to 600 nm range and a 0.43 numerical aperture. It consists of a plastic tube covered by a protective... [See More]

  • Core Material: Liquid; Liquid
  • Length: 1000
  • Light Guide Type: Liquid; Fiber Optic
  • Diameter: 5.1
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs -- 76846
from Newport MKS

The 76846 Bifurcated Liquid Light Guide is for dual source applications. The single end does not meet into a common circular core, as the two cores are stacked in the common end. Each leg has an active core of 0.12 inch (3 mm) and a length of 39.4 inch (1 m). This version has a 300 to 650 nm range. [See More]

  • Core Material: Liquid; Liquid
  • Length: 1000
  • Light Guide Type: Liquid; Fiber Optic
  • Diameter: 3
UV Liquid Light Guide -- UV-LIGHTGUIDE
from Gradient Lens Corporation

The Lumatec UV Light Source allows Hawkeye borescopes to be used in aeronautics, aerospace and automotive industries for fluorescence inspection and non-destructive testing (NDT). A liquid light guide (sold separately) is required. [See More]

  • Core Material: Liquid
  • Angle: Straight; Flexible
  • Light Guide Type: Liquid
  • Length: 1800
Fiber Optic Liquid Light Guides -- FOI - 6
from Titan Tool Supply, Inc.

Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT GUIDES. These units are... [See More]

  • Core Material: Liquid
  • Angle: Flexible
  • Light Guide Type: Fiber Optic
  • Length: 1829