Glass Light Guides
from Newport MKS
The 77538 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument... [See More]
- Core Material: Glass; Glass
- Length: 914
- Light Guide Type: Fiber Optic
- Acceptance Angle: 68
from Newport MKS
The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and... [See More]
- Core Material: Glass; Borosilicate Glass
- Length: 914
- Light Guide Type: Fiber Optic
- Diameter: 4.5
from Newport MKS
The 77524 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters. [See More]
- Core Material: Glass; Glass
- Length: 610
- Light Guide Type: Fiber Optic
- Diameter: 3.2
from Newport MKS
The 77526 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 48 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters. [See More]
- Core Material: Glass; Glass
- Length: 1219
- Light Guide Type: Fiber Optic
- Diameter: 3.2
from Newport MKS
The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters. [See More]
- Core Material: Glass; Glass
- Length: 1829
- Light Guide Type: Fiber Optic
- Diameter: 3.2
from Qioptiq
Flexible light guides are an easy-to-use and flexible source of pinpoint illumination. Qioptiq offers flexible glass fiber light guides in metal tubing as standard products in single, dual and triple arm models. These light guides are equipped with the Light Source Connector LA and metal ferrules... [See More]
- Core Material: Glass
- Angle: Flexible
- Light Guide Type: Fiber Optic
- Light Guide Features: Multileg
from Fiberoptics Technology, Inc.
For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates an electric control. The overall process senses and reacts to a difference in light intensity to confirm the... [See More]
- Core Material: Glass
- Angle: Bent
- Light Guide Type: Fiber Optic
- Light Guide Features: Multileg
from Titan Tool Supply, Inc.
Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 5. A single strand 72" long light guide... [See More]
- Core Material: Glass
- Angle: Flexible
- Light Guide Type: Fiber Optic
- Length: 1829
from Edmund Optics Inc.
Homogenizes Non-Uniform Light Sources. Hexagonal Entrance Aperture. Ideal for OEM Illumination. Additional Light Pipe Homogenizing Rods Available. Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. [See More]
- Core Material: Glass
- Angle: Straight
- Light Guide Type: Fiber Optic
- Length: 125
from Gradient Lens Corporation
The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with... [See More]
- Core Material: Glass
- Angle: Flexible
- Light Guide Type: Fiber Optic
- Length: 2134
from Eaton Corporation - Sensors
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need. [See More]
- Core Material: Glass
- Angle: Straight
- Light Guide Type: Fiber Optic
- Light Guide Features: Multileg
from Baumer Ltd.
Light Guides for Photoelectric Sensors. Our distance-measuring photoelectric sensors work according to the triangulation or propagation time measurement principle, with a red light or laser. The highly compact sensors have wide measuring ranges and measure very accurately with short response times. [See More]
- Core Material: Glass
- Angle: Straight; Flexible
- Light Guide Type: Fiber Optic
- Length: 10 to 50