PVC / Monocoil Light Guides
from Qioptiq
Single arm light guide like LLG VIS for the transmission range of 300 to 650 nm. Can be used with all Qioptiq fiber light sources. Numerical aperture (2 α) of 72 ° is considerably higher than the conventional glass fiber light guide. Wavelength Range: 300 ‒ 650 nm. Max. Transmission... [See More]
- Sheathing: PVC / Monocoil
- Angle: Flexible
- Light Guide Type: Liquid
- Length: 1000 to 2000
from Fiberoptics Technology, Inc.
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and... [See More]
- Sheathing: PVC / Monocoil; Flexible PVC
- Angle: Flexible
- Light Guide Type: Fiber Optic
- Length: 12192
from Eaton Corporation - Sensors
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need. [See More]
- Sheathing: PVC / Monocoil
- Angle: Straight
- Light Guide Type: Fiber Optic
- Light Guide Features: Multileg
from Fiberoptics Technology, Inc.
Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules. • Intense white light output, typically 10,000 foot candles per leg, with almost no heat. • Combination goosenecks have black PVC covered metal tubing for the common sheath and... [See More]
- Sheathing: PVC / Monocoil; Flexible PVC
- Angle: Flexible
- Light Guide Type: Fiber Optic
- Length: 1016