Braking / Descent Mechanisms Fall Arrest Systems
from MSA Safety
The Anthron Descender is a manually operated, controlled descent device most commonly used for suspended work positioning, self-evacuation, or rescue operations. A cam assembly provides friction on the rope to hold a load or allow the load to descend at a controlled rate. The system consists of a... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: OSHA ANSI Z359.4, EN 341 Class A, EN 341
from MSA Safety
The Latchways Arc Flash Personal Fall Limiter is the most compact & lightweight self-retracting lifeline in its class. Using multiple spring radial energy-absorbing technology, this new design eliminates the need for an external energy-absorber outside of the housing. Suitable for use in work... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: OSHA, ANSI Z359.14 (Class B), CSA Z259.2.2, ASTM F887
from MSA Safety
Most advanced leading edge retractable lanyard available. The Latchways Leading Edge Retractable Lanyard range offers a dependable means of fall protection for leading & sharp edge and overhead use. Specifically designed for use in a number of different leading & sharp edge applications, the... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14 (LE), OSHA, EN 360:2002, EN Certificate, VG11 CNB/P/11.060 Edge Type A (0.5 mm Radius Edge), Declaration of Conformity
from MSA Safety
The Latchways PFL Retractable Lanyard is the most compact & lightweight self-retracting lanyard ever developed in its class using multiple spring radial energy-absorbing technology. This new design eliminates the need for an external energy-absorber outside of the housing making it the smallest... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: EN 360: 2002, ANSI Z359.14-2012, CSA Z259.2.2-98, OSHA 1910.26, OSHA 1926.502, EN Certificate 3.0 m Cable PFL, EN certificate 3.0 m Webbing SRL
from MSA Safety
Personal Rescue Device - significantly reduces rescue time. The MSA Latchways ® PRD is a lightweight, unobtrusive personal rescue device that is an integrated full body harness system for self-rescue. In the event of a fall the device lowers the person gently to the ground in a controlled... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14, ANSI Z359.4, CSA Z259.10, CSA Z259.2.3, OSHA, EN361:2002, EN341: 2011 Type 1, Class D
from MSA Safety
Sealed Retractable Lanyard. The Latchways Sealed Self-Retracting Lifeline range offers a dependable means of fall protection and has been specifically designed for use in harsh environments such as oil rigs, wind turbines and other offshore applications. Completely field serviceable. IP69K ingress... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14, CSA Z259.2.2, OSHA, EN360:2002
from MSA Safety
Retractable Lanyard designed for extremely rough environments. The V-SHOCK Mini Retractable Lanyard is designed to take a beating in the roughest environments and maintains consistent performance under extreme use from one project to the next. It is one of the most compact & lightweight Mini... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14 (Class B), CSA Z259.2.2, OSHA, EN 360:2002, EC TYPE-Examination Certificate: 8974
from MSA Safety
Confined Space Personnel & Material Hoist. The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for maximum 400-lb (182 kg) workload for personnel and 620-lb (282 kg) for... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.1-compliant & OSHA-compliant, EN ISO 12100-2010 Safety of Machinery, EN1496-Class B, TP TC 019/2011
from MSA Safety
The MSA Dyna-Lock ® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed. Three... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012, CSA Z259.2.2-98
from MSA Safety
Personal fall limiter built to last. Simplify product selection with The V-EDGE Personal Fall Limiter. The V-EDGE is engineered for use in overhead and foot-level tie off points, and where leading edge hazards are a concern. With a stainless steel housing built to last in the toughest environments,... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14 -2014 (LE) Leading Edge, OSHA, ANSI Z359.14-2012
from MSA Safety
Self retracting lifeline increases user comfort. Simplify product selection and reduce worker fatigue with this light weight personal fall limiter for leading edge. The V-EDGE Personal Fall Limiter is engineered for use in overhead and foot-level tie off points, and where leading edge hazards are a... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012
from MSA Safety
Self retracting lifeline offers reduced downtime. Specifically engineered and tested for foot-level tie off, the V-EDGE ™ Self Retracting Lifeline offers a dependable means for leading edge fall protection. The V-EDGE SRL can be used in a variety of applications, from over head to horizontal... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14 -2014 (LE) Leading Edge, OSHA
from MSA Safety
Retractable Lanyard you can see into, giving 100% confidence and peace of mind. The V-TEC Mini retractable lanyard is the most compact & lightweight self-retracting lanyard ever developed using multiple spring radial energy-absorbing technology. This new design eliminates the need for an... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14 (Class B), CSA Z59.2.2, OSHA, EN360:2002, EN certificate, INMETRO - 03383-012016, INMETRO - 03383-022016, INMETRO - 03517-022016
from MSA Safety
Incorporating user-inspired conveniences, the V-TEC series of personal fall limiters will provide your workforce the safety they need in a compact and lightweight design, getting the job done with the comfort and performance they demand. Optimized design utilizing lightweight materials to improve... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-21, OSHA 29 CFR Part 1910.140 & 1926.502
from MSA Safety
With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature controls cable retraction speeds preventing pre-mature and... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012, CSA Z59.2.2-98 (R2009), OSHA, EN360:2002, CE Certificate
from MSA Safety
MSA's premier option in Self Retractable Lanyards. The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights. The internal fast-acting pawl lock mechanism offers the most versatile, compact, self-retracting device... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
from MSA Safety
The Workman Personal Fall Limiter (PFL) and the Workman Twin Leg Personal Fall Limiter are two of the most versatile fall protection devices available on the market today. The Workman PFL has a fast acting brake mechanism and the Workman Twin Leg PFL offers a great alternative to twin leg... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
from MSA Safety
MSA ’s new Workman SRL provides the best value for your money! With lightweight design and durable, thermoplastic housing with impact-absorbing bumpers, the Workman SRL will not only be accepted by users, but also provides years of dependable service. RFID-enabled product simplifies product... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14-2012, CSA Z259.2.2-98, CE Certificate EN 360:2002
from MSA Safety
MSA ’s new Workman SRL provides the best value for your money! With lightweight design and durable, thermoplastic housing with impact-absorbing bumpers, the Workman SRL will not only be accepted by users, but also provides years of dependable service. Dual-locking cams offer redundancy of... [See More]
- Type: Braking / Descent Mechanisms
- Certifications: ANSI Z359.14, CSA Z259.2.2-Type 1, OSHA, EN360:2002, ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002