Deadweight Anchors Fall Arrest Systems

14 Results
Freestanding Constant Force® Post
from MSA Safety

MSA's Latchways ® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures. At the heart of the system is MSA ’s unique Constant Force Technology. The Constant Force Post is contained... [See More]

  • Type: Deadweight Anchors
  • Certifications: OSHA 1910.66 App C & 1926.502 Clause (d) (15), BS EN 795 Class E
MSA XTIRPA™
from MSA Safety

XTIRPA System for Confined Space Entry. MSA XTIRPA confined space entry systems allow for vertical or horizontal entry into many common confined space applications such tanks, vessels, transformers, sewers & manholes. These systems are lightweight, portable and easy to setup allowing for users... [See More]

  • Type: Deadweight Anchors
  • Certifications: AS/NZS 5532 and CE EN735 cl B, OSHA 1910.66
Kee Anchor® -- Weightanka
from Kee Safety Inc.

WEIGHTANKA is a mobile, deadweight anchor system for use on roofs up to 5 degree pitch. The quick-to-assemble system features a central attachment point which raises the height where the arrest force is applied. [See More]

  • Type: Deadweight Anchors
  • Certifications: EN ISO 1461
PSA INOX-STAR Fall Arrest Anchor Point
from RUD Chain, Inc.

PSA-INOX-STAR-Eyebolt M12. Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer ´s insurance association of the building industry). Penta-shaped- distinctive variety to DIN 580 eye bolt. Marking: acc. to DIN... [See More]

  • Type: Anchorage Connectors; Deadweight Anchors; Fall Protection
  • Certifications: OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
DBI/Sala 2100050 Concrete Anchor Strap (Each) -- 458035141
from Wiper Master, Inc.

Designed specifically for concrete construction, easy-to-use, lightweight and has 5,000-lb. minimum tensile strength. Loop end of anchor slips over rebar and concrete is then poured on top of loop and wear pad. Extruding forged-alloy steel D-ring provides compatible connection point for lanyard or... [See More]

  • Type: Deadweight Anchors; Lanyards / Straps
PSA Starpoint Metric Thread Fall Arrest Anchor Point
from RUD Chain, Inc.

PSA-Starpoint PSA-VRS-M12. Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer ´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow... [See More]

  • Type: Anchorage Connectors; Deadweight Anchors; Fall Protection
  • Certifications: OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam -- 458020161
from Wiper Master, Inc.

Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2 ™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating metal-to-metal contact. Stainless steel construction for corrosion resistance and 5,000-lb. [See More]

  • Type: Deadweight Anchors
PSA-VRS-M12 STARPOINT Anchor Point -- 7997100
from RUD Chain, Inc.

Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to... [See More]

  • Type: Anchorage Connectors; Deadweight Anchors; Fall Protection
  • Certifications: OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
DBI/Sala 2108406 Fixed Beam Anchor (Each) -- 458036011
from Wiper Master, Inc.

Specifically designed for fall arrest anchorage and can also be used as end point for some horizontal lifeline systems. Installs quickly to beam structure with final tightening using built-in adjustment handle. Attach to beam structure in any orientation or direction for added versatility. Fits... [See More]

  • Type: Deadweight Anchors
DBI/SALA AJ730A Reusable Hinged ROOF Anchors Anchor ROOF -- 458036151
from Wiper Master, Inc.

Zinc-coated steel construction with forged alloy D-ring and includes (20) 16D nails for single use. Anchorage point is 5,000 lb. rated. Total weight is 3 lbs. [See More]

  • Type: Deadweight Anchors
DBI/Sala AM201 Builder's Grip Anchor (Each) -- 458036161
from Wiper Master, Inc.

Drop-forged eye-bolt with 5,000-lb. rated anchor point. Easy, one-hand operation ideal for wide range of applications. Fits holes with 13/16 " to 7/8 " dia. and 1 3/8 " to 1 9/16 " wall thickness. Lightweight, 1 1/2 lbs. Meets OSHA 1926 and ANSI Z359 standards. [See More]

  • Type: Deadweight Anchors
Miller 8816-14 ShadowLite® Beam Anchor (Each) -- 341510151
from Wiper Master, Inc.

Fully adjustable, glides easily along any beam and can connect horizontally to wide range of I and H beam flanges from 3 " to 14 " wide and up to 2 1/2 " thick. Once attached, unit slides along beam with worker to provide increased safety, mobility and productivity. Integral... [See More]

  • Type: Deadweight Anchors
Miller by Sperian X10030 ROOF Anchor Membrane ROOF -- 34156654
from Wiper Master, Inc.

Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires... [See More]

  • Type: Deadweight Anchors
Miller RA40 Permanent Roof Anchors (Each) -- 341504461
from Wiper Master, Inc.

Designed to provide permanent anchorage points when securely installed on wood, roof or vertical walls. Constructed of stainless steel and intended to provide fall protection for single worker. Supplied with (8) 16 d nails. Single or double D-ring configurations. Meets all applicable OSHA, ANSI and... [See More]

  • Type: Deadweight Anchors