Body Harnesses Fall Arrest Systems
from Certex UK
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is well-designed and equipped with soft shoulder paddings. The harness is very quick and easy to put on using high-quality... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
PSS TITAN 1P HARNESS - N [See More]
- Type: Body Harnesses
from MSA Safety
Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension. The Gravity ® Coated Harness uses a special urethane web coating to resist stains and wear and tear that are common... [See More]
- Type: Body Harnesses
- Certifications: ANSI Z359.11-2014, ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013, CSA Z259.10-12, EN:358:1999 / EN361:2002 / EN813:2008
from Certex UK
The Powertex HW PLUS fall arrest harness is very comfortable and offers higher capacity than the standard with 140 kg user capacity. It is well-designed with a comfortable waist belt and equipped with soft shoulder/back and waist paddings. The harness is very quick and easy to put on using... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
PSS TITAN 2P HARNESS - W [See More]
- Type: Body Harnesses
from Certex UK
The Powertex HW PRO r-PET harness is an absolute powerhouse. It's a very versatile, modern, comfortable, and well-designed fall arrest harness with high-quality quick-release buckles for quick and safe use. The harness is type approved for fall arrest, work positioning, and rope access work. The... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
Fall Arrest Harness 2PTS DIELECTRIC XXL [See More]
- Type: Body Harnesses
from Certex UK
Fall arrest harness with integrated warning vest. Anchoring: Back and chest positioning. Hand washing: Up to 40 °C. [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
Fall Arrest Harness 4 PTS DIELECTRIC L [See More]
- Type: Body Harnesses
from Certex UK
P0902 is a basic fall arrest harness that is safe, light and easy to put on. Anchoring: Back and chest positioning. Hand-washing: Up to 40 °C. [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
Fall Arrest Harness 4PTS DIELECTRIC XXL [See More]
- Type: Body Harnesses
from Certex UK
The high-performance full-body harness ARG 30 is the allrounder for maintenance work and construction. It is light and uncomplicated and yet provides maximum safety. The adjustable buckles in the shoulder and leg areas mean that the ARG 30 can be quickly put on, taken off and adjusted. The harness... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
NEOFEU NUSL2ECO Safety Harness [See More]
- Type: Body Harnesses
from Certex UK
Area of application: Construction, Roofer, Carpenter, Metal, Construction, Power Supplies, Transmission, Telecommunications. Anchoring: Dorsal attachment, pole strap attachment [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
NEOFEU NUS77A..ML Safety Harness [See More]
- Type: Body Harnesses
from Certex UK
The CS 2 is the classic allrounder among work harnesses. One size fits all. The harness is light and easy to put on. Simple, good and safe. Areas of application contstruction, roofer, carpenter, fire brigade, rescue, special forces. Anchoring: Dorsal and Sternal attachment points. [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
KRATOS SAFETY FA1010100 Safety Harness [See More]
- Type: Body Harnesses
from Certex UK
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well as three different sizes: exceptional fit!. Even for users who rarely wear personal protective equipment... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
KRATOS SAFETY FA1010101 Safety Harness [See More]
- Type: Body Harnesses
from Certex UK
This completely equipped body harness for fall arrestingThis professional and completely equipped body harness for fall arresting, work positioning and climbing protection with a synthetic sliding plate was developed specially for the wind energy industry.It can be used in many other areas as well... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
KRATOS SAFETY FA1010102 Safety Harness [See More]
- Type: Body Harnesses
from Certex UK
The new high-performance full body harness for industry and trade is uncomplicated and very easy to buckle on. The harness scores with extremely flexible adjustments of belt straps that are passed through the thin but effective hip padding. Due to its asymmetric shape, the padding ensures that the... [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
AKROS 1 - Harnais antichute 2 points d'a [See More]
- Type: Body Harnesses
from Certex UK
Warning vest with integrated fall arrest harness. Anchoring: Back and chest positioning. Hand-washing: 40 °C. [See More]
- Type: Body Harnesses
- Certifications: CE Marked
from RS Components, Ltd.
AKROS 1 - Harnais antichute 2 points d'a [See More]
- Type: Body Harnesses
from RS Components, Ltd.
KRATOS SAFETY FA1011401A Safety Harness [See More]
- Type: Body Harnesses
from RS Components, Ltd.
KRATOS SAFETY FA1011700 Safety Harness [See More]
- Type: Body Harnesses
from RS Components, Ltd.
KRATOS SAFETY FA1011701 Safety Harness [See More]
- Type: Body Harnesses
from RS Components, Ltd.
KRATOS SAFETY FA1011702 Safety Harness [See More]
- Type: Body Harnesses
from RS Components, Ltd.
Harnais FLY'IN 2 (S-M) [See More]
- Type: Body Harnesses
from RS Components, Ltd.
Harnais FLY'IN 2 (M-L) [See More]
- Type: Body Harnesses
from RS Components, Ltd.
Harnais FLY'IN 2 (L-XXL) [See More]
- Type: Body Harnesses
from RS Components, Ltd.
SPEED'AIR 3 - Harnais antichute 2 points [See More]
- Type: Body Harnesses
from RS Components, Ltd.
SPEED'AIR 3 - Harnais antichute 2 points [See More]
- Type: Body Harnesses
from RS Components, Ltd.
SPEED'AIR 3 - Harnais antichute 2 points [See More]
- Type: Body Harnesses
from RS Components, Ltd.
REFLEX 1. Harnais Gilet haute visibilit é [See More]
- Type: Body Harnesses
from RS Components, Ltd.
REFLEX 2. Harnais Gilet haute visibilit é [See More]
- Type: Body Harnesses
from RS Components, Ltd.
Ceinture pour port auto-sauveteur en esp [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
LEATHER MATERIAL. BELT SUSPENDER [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester/polyurethane webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this item. The size for this product is 2XL. This part comes with the following:... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel ™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle or pass-through leg straps and incorporates a... [See More]
- Type: Body Harnesses
from Minerallac Company
BLACK COLOR. D RING. BELT TYPE D-RING BELTS. CLASP TYPE METAL SNAP HOOK [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
With this harness, designed specifically for concrete construction, users easily attach to Peri ® form, Symons ® form and other work-positioning applications. This harness features permanently-attached web loops utilized as a lightweight positioning device – eliminating the need for a... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
NYLON STRAP MATERIAL. BLACK COLOR. PADDED SUSPENDER. POWERLINE[TM], VELCRO[R] BRAND. STRAP WIDTH 1-1/2 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester/polyurethane webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is Universal. This product comes with the... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel ™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal D-ring for... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Specifically designed for use in construction. Features: Lightweight for greater comfort; non-stretch webbing. Unique combination back D-ring pad/shoulder pads that minimize discomfort/stress around the neck and shoulders when using a tool belt. Soft lumbar back pad for additional support and... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
LEATHER STRAP MATERIAL. BLUE COLOR. ADJUSTABLE BACK STRAP. STRAP WIDTH 2 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this item. The size for this product is 2XL. This SKU comes with the following: Lanyard Keepers,... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel ™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle or pass-through leg straps and incorporates a... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
The DuraFlex Python Harness features wraparound comfort and is uniquely constructed with three types of performance webbing. Features: Cushioned tubular webbing shoulder straps. DuraFlex webbing torso straps. Non-stretch webbing leg straps [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this SKU. The size for this product is Large/XL. This SKU comes with the following: Lanyard Keepers,... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel ™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle or pass-through leg straps and incorporates a... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Easy-to-wear, the Miller DuraFlex Python Ultra harnesses provide greater comfort and increased mobility, while improving safety and reducing worker fatigue. Featuring cushioned tubular webbing in the shoulder straps to minimize possible discomfort around the neck and shoulders when required to wear... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP. ULTRA-HYDE[TM] BRAND. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this item. The size for this product is 2XL. This item comes with the following: Lanyard Keepers,... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X " design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up " dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding and soft edging. [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Patented Miller DuraFlex Harnesses feature specially-formulated elastomer webbing that stretches to: Maximize Comfort. DuraFlex Harnesses conform to the shape of the worker, stretching with every movement, so there is no bunching, binding or kinking. Improve Safety. With comfort unsurpassed,... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING BELT. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is 2XL. This product comes with the following: Lanyard Keepers,... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Specifically designed for use in construction. Features non-stretch webbing and unique combination back D-ring/shoulder pad to minimize discomfort and stress around neck and shoulders. Soft lumbar back pad adds support and comfort. Belt loops and removable waist belt accommodate tool pouches. For... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
The Miller DuraFlex Harness is designed with patented DuraFlex stretchable webbing that provides greater comfort, increases productivity and improves safety. Features: 400 lbs. capacity. Self contained label pack. Quick connect buckles for chest and legs straps. Comfort touch back D-ring [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, RETRIEVAL APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, FRICTION STYLE BUCKLE WAIST STRAP, SHOULDER STRAP. ULTRA-HYDE[TM] BRAND. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is packaged 1 per case, comes in orange and meets OSHA 29 CFR 1910.66 and 1926.502; ANSI Z359.1-2007; CSA Z259.10-2012 standards. Proper sizing is important when buying this item. The size for this product is XXL. [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features blue, flame-retardant Nomex ® webbing to protect against weld splatter. Special inner Kevlar ® core adds strength and high-temperature resistance. Equipped with back D-ring, mating chest and leg straps, friction shoulder straps, sub-pelvic strap and belt loops. 400-lb. capacity... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Features: Designed with rugged black Kevlar ® webbing to withstand harsh welding environments. Meets ASTM F887 Arc Test requirements and are rated for arc exposure. All models feature quick-connect buckles on the chest strap for easy/fast donning [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. 2XL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, RETRIEVAL APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP. ULTRA-HYDE[TM] BRAND. WAIST SIZE RANGE 48 TO 56 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is packaged 1 each, comes in orange and meets OSHA 29 CFR 1910.66 and 1926.502; ANSI Z359.1-2007; CSA Z259.10-2012 standards. Proper sizing is important when buying this item. The size for this product is Small/Medium. [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Specially formulated webbing stretches to provide greater comfort, improved safety and increased productivity. Includes mating-buckle leg and chest straps, sub-pelvic straps, friction shoulder straps and back strap to prevent user from falling out of harness. Pull-free lanyard rings allow for... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Special features include belt loops and comfort-touch back D-ring pad with breathable material for cooler extended-wear comfort. Features: 400 lbs. capacity. Bright colors. Non-Stretch. Comfort touch back D-ring [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. POLYESTER, NYLON MATERIAL. UNIVERSAL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION APPLICATION. FALL-ARREST D-RING WITH ROLLER, SEAT STRAP, SHOULDER STRAP, LEG BUCKLE [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body harness is packaged 1 per case, comes in orange and meets OSHA 29 CFR 1910.66 and 1926.502; ANSI Z359.1-2007; CSA Z259.10-2012 standards. Proper sizing is important when buying this product. The size for this product is Universal. [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features sturdy, durable webbing, mating-buckle chest straps, tongue-buckle leg straps, cam buckles, stand-up D-ring, self-contained label pack, web finials and integrated back and shoulder pad. PivotLink ™ connection offers unique rotary action that provides convenient attachment point for... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
The most unique and innovative fall protection available, this lightweight full-body harness is designed with breathable, open-core padding technology that provides optimal air flow, while reducing heat and moisture entrapment, keeping a worker drier and cooler. The patented Miller DuraFlex ®... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. POLYESTER MATERIAL. UNIVERSAL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION APPLICATION. LEG STRAP, SEAT STRAP, SHOULDER STRAP [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 3 in width. The 3M body belt is packaged 1 per case and comes in black. Proper sizing is... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Includes semi-flexible back shield for protective impact resistance, PivotLink ™ connection design for bending mobility, quick-release cam buckles for one-hand adjustments, self-contained label pack and web finials. Stand-up, oversized back D-ring minimizes possibility of false connections. [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
New Miller ® Arc-Rated Products are designed to protect workers from falls caused by electric arc-flash and arc-blast exposure when working at heights or in confined space applications near energized electrical sources. Features: Kevlar ®/Nomex ® Miller DualTech ™ Webbing. [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. POLYESTER, NYLON MATERIAL. UNIVERSAL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, SEAT STRAP, CHEST STRAP, SHOULDER STRAP [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M body belt & harness strap is packaged 1 per case, comes in brown and is for use with 2110-WB-L Harness. [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
DualTech ™ webbing offers durability and fire-retardant properties of Kevlar ® on outer side, with softer fire-retardant Nomex ® on inside. PivotLink ™ design allows freedom of motion and comfort while unique cam buckles provide easy 2-finger adjustment. Leather insulators... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Designed to meet the durability, all-day comfort and safety requirements while working at heights on a construction site, the new Miller Revolution Construction Harnesses offer the same key features that have made the original Miller Revolution Harnesses the most comfortable and user-friendly... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. POLYESTER, NYLON MATERIAL. UNIVERSAL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, SHOULDER STRAP [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 1 3/4 in width. The 3M body belt is packaged 1 per case and comes in black. Proper sizing is... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features sliding back D-ring which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and dependability. Available in standard or stretch webbing. Universal (L/XL). Rated at 310 lbs. Meets all applicable OSHA, ANSI and CSA standards. [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
New Miller Derrick/Oil Rig Harnesses and Accessories, featuring the innovative Miller Revolution ™ Harness, are designed to meet the specific safety needs of workers in the oil industry. Specially-designed harness suspension loops provide greater mobility when climbing the rig, while the... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. POLYESTER MATERIAL. UNIVERSAL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, SHOULDER STRAP, LANYARD. INCLUDES 87140 FALL ARREST HARNESS, 87473 LANYARD [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7 1/4 in width. The 3M body belt is packaged 1 per case and comes in black. Proper sizing is... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features sliding back D-ring with attached lanyard which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and sub-pelvic strap helps reduce pressure on shoulders and legs. Equipped with mating-buckle leg straps. Permanently attached, 6 '... [See More]
- Type: Body Harnesses; Lanyards / Straps
from Miller Fall Protection / Honeywell
Introducing a totally-new concept in full-body harness design. The Miller Revolution Harness reinvents harness safety and functionality with features developed to meet key, user-identified needs. While exceeding worker expectations in comfort, fit, ease-of-use, style, durability, compliance,... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. XL SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH TONGUE BUCKLE AND PAD, EASY CONNECT HARDWARE. WAIST... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M 3-In-One body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, ANSI/ISEA 107-2004 Class 2, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is 2XL. This product... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Lightweight components and durable webbing provide comfortable protection. Vest-style harness fits wide range of body types and sizes. Color-contrasting thigh and torso straps simplify donning. Features Qwik-Fit ™ chest strap, abrasion-resistant, yellow polyester webbing for high visibility... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
New Miller Tower Climbing Harnesses and Accessories, featuring the innovative Miller Revolution ™ Harness, are designed to meet specific safety and functional needs for those required to climb towers. Specially-designed harness suspension loops provide greater mobility as well as aid in work... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. S SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE. [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M 3-In-One body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, ANSI/ISEA 107-2004 Class 2, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is Small/Medium. This... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Lightweight components and durable webbing provide comfortable protection. Vest-style harness fits wide range of body types and sizes. Color-contrasting thigh and torso straps simplify donning. Features Qwik-Fit ™ chest strap, abrasion-resistant, yellow polyester webbing for high visibility... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
A new line of Miller Revolution ™ Harnesses feature a special vinyl coating on the webbing to protect against a variety of liquids that could compromise overall performance. Miller Revolution Vinyl-Coated Harnesses are effective in a wide range of applications, including;Food Processing... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, NYLON CUSHION PAD. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is 2XL. This SKU comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Provides comfortable protection due to lightweight components and durable webbing. Vest-style harness, with back and hip D-rings for work positioning, fits wide range of body types and sizes. Color-contrasting thigh and torso straps simplify donning. Abrasion-resistant, durable yellow polyester... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
The Miller Oil Rig “Belly Buster ” Harness features a permanently-attached waist belt and an 8-inch (203 mm) abdomen pad designed for “hands-free ” positioning while working on oil rig platforms (monkey boards). Additionally, a riding harness (saddle seat) for raising and... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. M SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, RETRIEVAL APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, FRICTION STYLE BUCKLE WAIST STRAP, SHOULDER STRAP, EASY CONNECT HARDWARE. WAIST SIZE RANGE 36 TO 44 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. This part comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Available with Qwik-Fit ™, tongue buckle or quick-connect buckles for easy connection and adjustment. Design keeps leg straps in place. Dual-color (red/black) webbing has patent-pending management system for storing excess and NanoSphere ® coating repels dirt, grease and moisture. Finials... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
The Miller ® ProCraft Harness provides a specialized fall protection design tailored to comfortably fit the needs of craftsmen who must wear tool belts and/or fastener pouches weighing up to 60 lbs. (27.2 kg). Features: Harness available in stretchable DuraFlex ® webbing or non-stretch... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. S SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER,... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is 2XL. This SKU comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Ergonomically designed for better fit and function with integrated hip and shoulder pads for ultimate comfort. Polyester web has superior abrasion resistance and durability. Lightweight hardware and connecting components reduce weight. Includes built-in impact indicators for easy inspection,... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Miller offers a variety of traditional non-stretch full-body harnesses in lightweight, durable, yellow polyester webbing. Features: 400 lbs. Capacity. Self containted label pack [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. L SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER,... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is 2XL. This part comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features 5-point adjustment, optional side D-rings and pass-through or tongue-buckle straps. Corrosion-resistant hardware made of zinc-plated stamped steel. 1 3/4 " wide polyester web with supple back plaque. Minimum tensile strength greater than 5,000 lbs. Universal sizing. Meets or exceeds... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Lightweight, durable webbing for all day comfort and dependability. Features: Rated to 400 lbs. (181.4 kg) capacity. Fully adjustable designs. Sliding back D-ring. Trilingual labeling and instructions. Two pull-free lanyard rings. Contractor harnesses also feature a removable tool belt and back pad... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. 2XL SIZE. OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION. BACK STRAP LOOP, CHEST BUCKLE, LEG BUCKLE, TONGUE BUCKLE. WAIST SIZE RANGE 48 TO 56 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. This item comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features 5-point adjustment, optional side D-rings and pass-through or tongue-buckle straps. Corrosion-resistant hardware made of zinc-plated stamped steel. 1 3/4 " wide polyester web with supple back plaque. Minimum tensile strength greater than 5,000 lbs. Universal sizing. Meets or exceeds... [See More]
- Type: Body Harnesses
from Miller Fall Protection / Honeywell
Titan T-FLEX ™ Stretchable Harnesses have a durable, stretch webbing construction for improved comfort and greater mobility. Features: Competitively-priced harness with comfort-stretch webbing. Fully adjustable design for maximum comfort. Non-slip mating buckle chest strap promotes proper fit. [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. S SIZE. ANSI, CSA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING, WORK SUSPENDING, TREE TRIMMING APPLICATION. ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING BELT, SOFTEE[T] BLACK, SEAT... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is 2XL. This product comes with the following:... [See More]
- Type: Body Harnesses
from Wiper Master, Inc.
Features 5-point adjustment, optional side D-rings and pass-through or tongue-buckle straps. Corrosion-resistant hardware made of zinc-plated stamped steel. 1 3/4 " wide polyester web with supple back plaque. Minimum tensile strength greater than 5,000 lbs. Universal sizing. Meets or exceeds... [See More]
- Type: Body Harnesses
from Klein Tools, Inc.
FULL BODY TYPE. NYLON MATERIAL. S SIZE. ANSI, CSA, OSHA APPLICABLE STANDARD. FALL PROTECTION, POSITIONING, TOWER WORK APPLICATION. CHEST D-RING, LEG STRAP, CHEST STRAP, SEAT STRAP, SHOULDER STRAP, EASY CONNECT HARDWARE. WAIST SIZE RANGE 32 TO 40 INCH [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is Universal. This product comes with the following:... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is 2XL. This part comes with the following: Lanyard... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in orange and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this item. The size for this product is Universal. This product comes with the following:... [See More]
- Type: Body Harnesses
from R. S. Hughes Company, Inc.
The 3M Ameba body harness is made of polyester webbing, is packaged 1 per case, comes in yellow and meets ANSI Z359.1-2007, CSA, OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this part. The size for this product is Large. This SKU comes with the following: Belt,... [See More]
- Type: Body Harnesses