Lanyards / Straps Fall Arrest Systems
from MSA Safety
Intended to be used in a basket configuration only, the Cable Sling is approved for use by one person at a time with approved systems. Two strands of cable sling must be of equal length to ensure an even distribution of a load. Vinyl coated, 1/4" galvanized cable in standard lengths of 2, 4 and 6... [See More]
- Type: Lanyards / Straps
- Certifications: ANSI Z359.1-2007, EC-Type Test Certificate
from MSA Safety
With its solid design and fast-acting brake mechanism, you can be confident that the Aptura ™ LT 30 SRL will be there for you when you need it most. MSA has set a new standard in the mechanical fall protection market with the Aptura LT 30 Self-Retracting Lanyard (SRL). These features and more... [See More]
- Type: Lanyards / Straps
- Certifications: ANSI Z359.1-2007** and A10.32-2004; OSHA 29 CFR 1910.66 and 1926.502, CAN: CSA Z259.2.2, Europe: EN360:2002
from MSA Safety
MSA offers several web straps and slings for use in a variety of applications. [See More]
- Type: Lanyards / Straps
- Certifications: ANSI Z359.1-2007, EC-Type Test Certificate, TP TC 019/2011
from Klein Tools, Inc.
AIRCRAFT CABLE TYPE. VINYL COATED STEEL MATERIAL. 5 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 9/32 INCH ROPE/CABLE DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE. APPLICABLE STANDARD CSA, ANSI [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Utilizes stretching action rather than tearing to limit arresting forces to no more than 900 lbs. Single leg lanyard has self-locking snap hooks at both ends and is 6? in length. Gate compliancy is 3600 lbs. I-Safe ™ RFID technology enabled. Meets or exceeds all applicable OSHA requirements... [See More]
- Type: Lanyards / Straps
from Sterling Rope Co., Inc.
Kits and systems are bundled equipment groups assembled by Sterling. Quality components are the backbone of any kit or system, and Sterling has been making the best for over 20 years. However, simply having good pieces is not enough, they need to be thoughtfully integrated together to ensure that... [See More]
- Type: Fall Rescue; Lanyards / Straps
from IBT Industrial Solutions
IBT Industrial Solutions offers a full line of safety supplies. We have everything you need to provide world-class safety in your workplace. Our complete selection of products represents the latest in technology, performance and quality for every safety category. Industrial health and safety is one... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Meets Stringent ASTM F887-05 Arc-Flash Standards!. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces. Arc-rated Kevlar webbing in both single- and double-legged models. Integral bright red core makes visual inspection easier and more reliable. Unique... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 6 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 1/2 INCH ROPE/CABLE DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE. APPLICABLE STANDARD CSA, ANSI [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Incorporates unique inner core that immediately begins to extend and absorb energy during a fall, limiting arresting forces to no more than 900 lbs. Features abrasion-resistant tubular webbing for durability and longevity. Expands to 6 ' and contracts to 4 1/2 ' in reaction to movements... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Miller BackBiter offers the ultimate in tie-back safety! The webbing and snap hooks of regular lanyards are not designed to withstand the rigors of tying back. The innovative Miller BackBiter Tie-Back Lanyard with a Miller 5K ® Snap Hook was designed from top to bottom for tie-back use. [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
AIRCRAFT CABLE TYPE. VINYL COATED STEEL MATERIAL. 5 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 9/32 INCH ROPE/CABLE DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Incorporates unique inner core that immediately begins to extend and absorb energy during a fall, limiting arresting forces to no more than 900 lbs. Features abrasion-resistant tubular webbing for durability and longevity. Expands to 6 ' and contracts to 4 1/2 ' in reaction to movements... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
A collection of the most popular standard Miller brand lanyards w/SofStop ® Shock Absorbers. Features: SofStop Shock Absorber pack is designed with a specially-woven inner core that smoothly expands to reduce fall arrest forces. Includes heavy-duty back up safety strap [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 4 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 1/2 INCH ROPE/CABLE DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Incorporates unique inner core that immediately begins to extend and absorb energy during a fall, limiting arresting forces to no more than 900 lbs. Features abrasion-resistant tubular webbing for durability and longevity. Expands to 6 ' and contracts to 4 1/2 ' in reaction to movements... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
The versatile Miller SofStop Shock Absorber pack is an integral component of various Miller brand rope, wire rope and web shock-absorbing lanyards. Features: SofStop Shock Absorber pack is designed with a specially-woven inner core that smoothly expands to reduce fall arrest forces [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 5 FT OVERALL LENGTH. YES LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 1/2 INCH ROPE/CABLE DIAMETER. ADJUSTABLE RANGE 3.5 TO 5 FT. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1 " webbing and 3600-lb. snap hook both ends. Soft-cover shock absorber added for comfort. Length: 6?. Appropriate for up to 12? free fall and still limits... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
With 20 years of design refinement, the “original ” Manyard Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces. Unique warning flag provides visual proof that a lanyard has... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 6 FT OVERALL LENGTH. YES LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 5/8 INCH ROPE/CABLE DIAMETER. ADJUSTABLE RANGE 4 TO 6 FT. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Designed specifically for concrete construction, easy-to-use, lightweight and has 5,000-lb. minimum tensile strength. Loop end of anchor slips over rebar and concrete is then poured on top of loop and wear pad. Extruding forged-alloy steel D-ring provides compatible connection point for lanyard or... [See More]
- Type: Deadweight Anchors; Lanyards / Straps
from Miller Fall Protection / Honeywell
With 20 years of design refinement, the "Original" Miller Manyard HP ™ Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces. Unique warning flag provides visual proof that a... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 5 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. 1 INCH WEB WIDTH. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE. APPLICABLE STANDARD CSA, ANSI [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Shock-absorbing inner core smoothly expands to reduce fall forces. Heavy-duty outer jacket serves as backup web lanyard. After a fall occurs, warning flag is released to indicate that lanyard should be replaced. Single leg design is 6? and has snap hooks with 3/4 " throat openings or rebar... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Features: Contracts 6-ft. [1.8 m] to 4-ft. [1.2 m], Manyard ® II Lanyards greatly reduce the chances of tripping, snagging or dragging. Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces. A heavy-duty tubular outer jacket serves as a wear indicator and... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 10 FT OVERALL LENGTH. YES LENGTH ADJUSTABLE. 1 INCH WEB WIDTH. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. ADJUSTABLE RANGE 6-1/2 TO 10 FT. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Contracts from 6 ' to 4 ' to greatly reduce chance of tripping, snagging or dragging. Includes special woven shock-absorbing inner core that smoothly expands to reduce fall arrest forces. Outer heavy-duty tubular jacket serves as a backup web lanyard. Unique warning flag provides visual... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
The 195R is a non-shock-absorbing rope lanyard designed for positioning and restraint applications. The 195R is available in five unique models that utilize different rope diameters with either nylon or polyester rope. [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 4 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 5/8 INCH ROPE/CABLE DIAMETER. APPROVAL CSA. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Constructed of 2 " webbing and includes sliding D-ring for proper placement on booms. Adjustable buckle easily tightens belt into position. [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
The 205RLS is a non-shock-absorbing rope lanyard designed for attachment to a full body harness with shoulder D-rings for the purpose of raising and lowering workers from a confined space. The 205RLS is available in three unique models that utilize different rope diameters with either nylon or... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 6 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. 1 INCH WEB WIDTH. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. APPLICABLE STANDARD CSA, ANSI. WEB COLOR ORANGE. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Designed for utility and maintenance workers. Constructed with Kevlar ® webbing and SofStop ® pack for added safety. Available in single or twin-legged, 6 ' models. Meets ASTM F887-05 arc-flash standards and all applicable OSHA, ANSI A10.32 and CSA requirements. [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
The 213 non shock absorbing lanyards are to be used for positioning only, unless it is used in conjunction with a shock absorber. The standard web lanyards are economical, abrasion resistant and easy to clean. [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 12 FT OVERALL LENGTH. YES LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 9/32 INCH ROPE/CABLE DIAMETER. ADJUSTABLE RANGE 7 TO 12 FT. INCLUDES WIRE PIGTAIL. PIGTAIL LENGTH 24 INCH [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Increases worker mobility, reduce chance of tripping or snagging and contract from 6 ' to 4 '. Features SofStop shock absorber with back-up safety strap. Snap hooks have 3/4 " throat opening and rebar hooks with 2 1/2 " opening. Meets all applicable OSHA, ANSI A10.32 standard and... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Designed for limited-range applications, the Miller Retractable Web Lanyard is lightweight and dependable. [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 6 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. WEB COLOR ORANGE. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Increases worker mobility, reduce chance of tripping or snagging and contract from 6 ' to 4 '. Features SofStop shock absorber with back-up safety strap. Snap hooks have 3/4 " throat opening and rebar hooks with 2 1/2 " opening. Meets all applicable OSHA, ANSI A10.32 standard and... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Miller StretchStop Lanyards combine the integral SofStop Shock Absorber with a unique stretchable lanyard design. Features: Unique stretchable design (4-ft. [1.2 m] to 6-ft. [1.8 m] ), minimizes tripping, snagging and dragging. SofStop Shock Absorber pack is designed with a specially-woven inner... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
ROPE TYPE. NYLON MATERIAL. 36 INCH OVERALL LENGTH. NO LENGTH ADJUSTABLE. 1-3/4 INCH WEB WIDTH. LOCKING SNAP HOOK TYPE. 11/16 INCH HOOK THROAT OPENING. 3/8 INCH ROPE/CABLE DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Designed specifically for tie-back use. Includes SofStop ® shock-absorber pack, locking Miller 5K ® snap hook, locking snap hook with 3/4 " gate opening and heavy-duty CORDURA ® nylon webbing. Available in single or twin-leg configurations. Twin-leg models can be used for 100%... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
The Disposable Concrete Anchor Strap (8185CX) is uniquely designed to provide temporary anchorage on concrete forms. Constructed of 1-3/4-in. (44 mm) wide, abrasion-resistant webbing. Forged steel D-ring (8185C) is capable of withstanding 5,000 lbs. (22 kN). Standard lengths of 2-ft. (.6 m) and... [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 54 INCH OVERALL LENGTH. NO LENGTH ADJUSTABLE. 1-3/4 INCH WEB WIDTH [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Designed for utility and maintenance workers. Constructed with Kevlar ® webbing and SofStop ® pack for added safety. Available in single or twin-legged, 6 ' models. Meets ASTM F887-05 arc-flash standards and all applicable OSHA, ANSI A10.32 and CSA requirements. [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Designed for applications requiring up to 8-ft. (2.4 m) working length, the Titan Compact Retractable Web Lanyard is lightweight and dependable. [See More]
- Type: Lanyards / Straps
from Klein Tools, Inc.
WEB TYPE. NYLON MATERIAL. 3 FT OVERALL LENGTH. NO LENGTH ADJUSTABLE. 2 INCH WEB WIDTH. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Lanyards / Straps
from Wiper Master, Inc.
Increases worker mobility, reduce chance of tripping or snagging and contract from 6 ' to 4 '. Features SofStop shock absorber with back-up safety strap. Snap hooks have 3/4 " throat opening and rebar hooks with 2 1/2 " opening. Meets all applicable OSHA, ANSI A10.32 standard and... [See More]
- Type: Lanyards / Straps
from Miller Fall Protection / Honeywell
Pack-Type Shock-Absorbing Lanyards include the shock-absorber pack as an integral part of a standard lanyard. In the event of a fall, the pack smoothly expands to reduce fall forces while a back-up safety strap deploys for added fall protection. [See More]
- Type: Lanyards / Straps