Food Processing Venturi Vacuum Generators

18 Results
Multi-Stage Steam Jet Ejectors
from Schutte & Koerting

Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
  • Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
  • Ultimate Vacuum: 0.0 to 760
  • Stages: 5 Stages to 500 Microns
All Pneumatic, Pilot Controlled Venturi Vacuum Pumps -- VP50 Series
from IMI Norgren

The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when. needed, minimizing compressed air... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Single-Stage Steam Jet Ejectors
from Schutte & Koerting

Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
  • Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
  • Ultimate Vacuum: 0.0 to 710
  • Stages: Single Stage
Cylindrical Venturi Max J Series Pump -- JD-300
from IMI Norgren

The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 12.5
Cylindrical Venturi Mid J Series Pump -- JD-100
from IMI Norgren

The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250 ’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum... [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 1.8
Cylindrical Venturi Mini J Series Pump -- JD-60M
from IMI Norgren

The J Series “M ” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps... [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 0.5
Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series -- VP01BV
from IMI Norgren

VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum. pumps that generate vacuum only when needed, minimizing compressed air. consumption. The integral solenoid valve provides instantaneous response for. high speed assembly and pick & place applications. Lightweight and... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Optional Solenoid Valve - Max Series -- VP80-200/VP80BV-200
from IMI Norgren

The VP80-200 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for overcoming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg [948mbar],... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Optional Solenoid Valve - Max Series -- VP80-250/VP80BV-250
from IMI Norgren

The VP80-250 Max Series air-powered, venturi vacuum pumps provide high. vacuum flow rates for the rapid evacuation of large volumes of air or for. overcoming leakage in order to sustain high vacuum levels while handling. porous materials. Highly efficient, capable of reaching 28 ”Hg [948mbar],... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Optional Solenoid Valve - Mid Series -- VP20/VP20BV
from IMI Norgren

VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick & place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Max Series -- VP8X/VP8XBV
from IMI Norgren

VP8X & VP8X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Max Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Pneumatic Blow-Off - Mid Series -- VP2X/VP2XBV
from IMI Norgren

VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for. accurate part placement and rapid part release. The reliable Fastbreak. Mid Series provides both vacuum and blow-off in one pump, using only. one compressed air line. No electricity required. The integrated pneumatic high-speed... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Solenoid Operated Vacuum & Blow-off - Mid Series -- VP01QRBV
from IMI Norgren

VP01QRBV Min Series are solenoid-controlled miniature venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. The integral vacuum and blow-off circuit design provides instantaneous response for high speed assembly and pick & place applications. The... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Modular Venturi Vacuum Pumps w/ Solenoid Operated Vacuum & Blow-Off - Mid Series -- VP35
from IMI Norgren

VP35 Mid Series are solenoid-controlled venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. VP35 pumps generate vacuum only when needed, minimizing compressed air consumption. Lightweight and compact, VP35 pumps are placed at the point of use to... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Multi-port Venturi Vacuum Pumps - Max Series -- VP80-200/VP80BV-200-MP
from IMI Norgren

Vaccon ’s Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have four vacuum... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Multi-port Venturi Vacuum Pumps w/ Optional Solenoid Valve - Mid Series -- VP20/VP20BV-MP
from IMI Norgren

Vaccon ’s Multi-port venturi vacuum pumps combine a venturi with. a manifold to distribute vacuum to multiple locations. The result is a. compact vacuum generation and distribution system for End-of-Arm Tools. and applications where one pump powers multiple cups. VP20-MP pumps have four vacuum... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Valve Controlled Venturi Vacuum Pumps - Max Series -- VP92
from IMI Norgren

The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Venturi Vacuum Cartridges - Threaded -- C200/250-TH
from IMI Norgren

Vaccon developed the Mid and Max Series Threaded Vacuum Cartridges at the request of OEM customers that are often challenged with limited space to integrate components in machines and automation systems. Vaccon offers 23 models of the Threaded Vacuum Cartridges that can be installed within a very... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Individual Vacuum Pump
  • Stages: Single Stage