Single Stage Venturi Vacuum Generators
from Clippard
The R-731 is a combination venturi vacuum generator and an independent pilot actuated, spring return, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. [See More]
- Stages: Single Stage
- Ultimate Vacuum: -2415
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.6000
from EXAIR
A simple turn can increase or decrease vacuum and flow!. EXAIR ’s Adjustable E-Vac ® is a series of low cost, compressed air powered vacuum generators where the vacuum and flow rates can be easily adjusted to suit the application requirements. These vacuum pumps are ideal for a wide... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Air Consumption: 81.0
from Clippard
Modular Vacuum Generator [See More]
- Stages: Single Stage
- Ultimate Vacuum: -2415
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.6000
from EXAIR
The E-Vac in-line vacuums have been engineered for high efficiency to minimize air consumption. Mechanical vacuum generators frequently experience fluctuations in vacuum. EXAIR ’s in-line, single stage design eliminates the fluctuations, providing consistent, steady vacuum. Dust and small... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Air Consumption: 81.0
from IMI Norgren
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 635
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 1.3
from Schutte & Koerting
Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the... [See More]
- Stages: Single Stage
- Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
- Ultimate Vacuum: 0.0 to 710
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
from ANVER Corporation
Adjustable Transfer Tube -- TT03 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 608
- Configuration: Individual Vacuum Pump
- Pumping Speed: 15
from IMI Norgren
The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when. needed, minimizing compressed air... [See More]
- Stages: Single Stage
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Mounting: Benchtop
from ANVER Corporation
Adjustable Transfer Tube -- TT05 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 506
- Configuration: Individual Vacuum Pump
- Pumping Speed: 30
from IMI Norgren
The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow. [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 500
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 12.5
from ANVER Corporation
Adjustable Transfer Tube -- TT07 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 557
- Configuration: Individual Vacuum Pump
- Pumping Speed: 60
from IMI Norgren
The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250 ’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 500
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 1.8
from ANVER Corporation
Adjustable Transfer Tube -- TT10 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 608
- Configuration: Individual Vacuum Pump
- Pumping Speed: 95
from IMI Norgren
The J Series “M ” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 500
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 0.5
from ANVER Corporation
Air Mover Style Vacuum Pump -- FT020 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 633
- Configuration: Individual Vacuum Pump
- Pumping Speed: 18
from IMI Norgren
The HighVac Series of air-powered venturi vacuum pumps generate vacuum levels up to 29.5" Hg [999mbar] and offer a wide range of vacuum flow rates. The high vacuum level and compact size of the HVP pump allows you to incorporate smaller and more efficient components in your design. Often used to... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 750
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 4.9
from ANVER Corporation
Air Mover Style Vacuum Pump -- FT020-303SS [See More]
- Stages: Single Stage
- Ultimate Vacuum: 633
- Configuration: Individual Vacuum Pump
- Pumping Speed: 18
from IMI Norgren
Unlike standard venturi vacuum pumps where the vacuum port is 90 ° from the supply port, Vaccon ’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 1.8
from ANVER Corporation
Air Mover Style Vacuum Pump -- FT050 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 684
- Configuration: Individual Vacuum Pump
- Pumping Speed: 75
from IMI Norgren
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump ’s unique capability to create instantaneous vacuum flow and high air velocity,... [See More]
- Stages: Single Stage
- Air Consumption: 0.0 to 3.8
- Configuration: Individual Vacuum Pump
- Venturi Type: Air Jet
from ANVER Corporation
Air Mover Style Vacuum Pump -- FT075 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 722
- Configuration: Individual Vacuum Pump
- Pumping Speed: 110
from IMI Norgren
The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 22.0
from ANVER Corporation
Air Mover Style Vacuum Pump -- FT100 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 735
- Configuration: Individual Vacuum Pump
- Pumping Speed: 145
from IMI Norgren
VP1X & VP1X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP00-60H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic systems that minimizes compressed air usage by creating, monitoring and maintaining vacuum for safe energy efficient operations. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP10-60H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4 vacuum... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP1X-150H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 3.2
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 12.5
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP1X-60H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 7.8
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP20-100M [See More]
- Stages: Single Stage
- Ultimate Vacuum: 252
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2.1
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 22.0
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP20-60H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 7.8
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP2X-60H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 22.0
from ANVER Corporation
Modular Venturi Vacuum Pump -- Q-VP2X-90H [See More]
- Stages: Single Stage
- Ultimate Vacuum: 48.8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1.2
from IMI Norgren
The VP00 Fastvac Min Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], and dirt tolerant. The VP00s use minimal compressed air and include a silencer for quiet operation. Lightweight and compact, they easily mount close to the vacuum point for fast... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 0.8
from ANVER Corporation
Single Stage Vacuum Pump Basic Generator -- C-CV05HS [See More]
- Stages: Single Stage
- Ultimate Vacuum: 99.6
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.2100
from IMI Norgren
VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 508
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 0.5
from ANVER Corporation
Single Stage Vacuum Pump Basic Generator -- C-CV05HSCK [See More]
- Stages: Single Stage
- Ultimate Vacuum: 99.6
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.2100
from IMI Norgren
The VP10 Fastvac Mid Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], dirt tolerant, and include a silencer for quiet operation. Lightweight and compact, they can be easily mounted close to the vacuum point for fast response. All Mid Series pumps... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Single-Stage Vacuum Pumps JB12 (NPT Version) [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1.9
from IMI Norgren
VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the features... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Single-Stage Vacuum Pumps JB15 (NPT Version) [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2.65
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP10-MP pumps have 4 vacuum... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 0.0 to 711
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 2.8
from ANVER Corporation
Single-Stage Vacuum Pumps JB15-X ("G" BSP Version) [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2.65
from IMI Norgren
VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum. pumps that generate vacuum only when needed, minimizing compressed air. consumption. The integral solenoid valve provides instantaneous response for. high speed assembly and pick & place applications. Lightweight and... [See More]
- Stages: Single Stage
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Mounting: Benchtop
from ANVER Corporation
Single-Stage Vacuum Pumps JB20 (NPT Version) [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4.5
from IMI Norgren
The VP80-200 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for overcoming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg [948mbar],... [See More]
- Stages: Single Stage
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Mounting: Benchtop
from ANVER Corporation
Single-Stage Vacuum Pumps JB20-X ("G" BSP Version) [See More]
- Stages: Single Stage
- Ultimate Vacuum: 74.2
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4.5
from IMI Norgren
The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are... [See More]
- Stages: Single Stage
- Ultimate Vacuum: 255 to 686
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 0.5
from ANVER Corporation
Miniature Vacuum Pumps VR05 [See More]
- Stages: Single Stage
- Ultimate Vacuum: 99.6
- Configuration: Individual Vacuum Pump
- Pumping Speed: 0.5000