General Purpose / Industrial Venturi Vacuum Generators

61 Results
Venturi Vacuum Generator -- R-731
from Clippard

The R-731 is a combination venturi vacuum generator and an independent pilot actuated, spring return, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off. [See More]

  • Application: Industrial
  • Ultimate Vacuum: -2415
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.6000
Adjustable E-Vac® Vacuum Generator
from EXAIR

A simple turn can increase or decrease vacuum and flow!. EXAIR ’s Adjustable E-Vac ® is a series of low cost, compressed air powered vacuum generators where the vacuum and flow rates can be easily adjusted to suit the application requirements. These vacuum pumps are ideal for a wide... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 74.2
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 81.0
Venturi Vacuum Generator -- R-781
from Clippard

Modular Vacuum Generator [See More]

  • Application: Industrial
  • Ultimate Vacuum: -2415
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.6000
Adjustable Transfer Tube -- TT03
from ANVER Corporation

Adjustable Transfer Tube -- TT03 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 608
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 15
Vacuum Generators
from Gast Group

For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast multi-venturi design uses less compressed air, yet... [See More]

  • Application: Industrial
  • Air Consumption: 1.0 to 71.0
  • Configuration: Individual Vacuum Pump
Coupling Venturi -- NVR 05
from ASCO

The Numatics vacuum ejectors consist of basic, in-line, feed, multi-stage and compact units. Basic ejectors offer customers a reliable and cost effective solution for handling air-tight work pieces. The compact type intelligent ejectors include integrated valve technology, system monitoring, along... [See More]

  • Application: Industrial; Manufacturing; Use with Suction Cups
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.4
Multi-Nozzle Water Jet Exhausters
from Schutte & Koerting

Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically downward. Multi-Nozzle Water Jet Exhausters... [See More]

  • Application: Industrial; Medical / Laboratory
  • Venturi Type: Air Jet; Liquid Eductor
Vacuum Generator -- V-4417-10
from Air Logic

The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the air passing through the center port... [See More]

  • Application: Industrial
  • Venturi Type: Air Jet
  • Air Consumption: 0.1
  • Operating Temperature: 0 to 180
Adjustable, Dirt Tolerant Vacuum Pump -- VDF 100
from IMI Norgren

The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty... [See More]

  • Application: Industrial; Manufacturing; Packaging; Material Handling, Pick and Place
  • Ultimate Vacuum: 0.0 to 635
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 1.3
Adjustable Transfer Tube -- TT05
from ANVER Corporation

Adjustable Transfer Tube -- TT05 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 506
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 30
Multi-Stage Steam Jet Ejectors
from Schutte & Koerting

Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
  • Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
  • Ultimate Vacuum: 0.0 to 760
  • Stages: 5 Stages to 500 Microns
All Pneumatic, Pilot Controlled Venturi Vacuum Pumps -- VP50 Series
from IMI Norgren

The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when. needed, minimizing compressed air... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Adjustable Transfer Tube -- TT07
from ANVER Corporation

Adjustable Transfer Tube -- TT07 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 557
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 60
Single Nozzle Water Jet Exhausters
from Schutte & Koerting

Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the water jet. The water... [See More]

  • Application: Industrial; Medical / Laboratory
  • Venturi Type: Air Jet; Liquid Eductor
Cylindrical Venturi Max J Series Pump -- JD-300
from IMI Norgren

The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 12.5
Air Mover Style Vacuum Pump -- FT020
from ANVER Corporation

Air Mover Style Vacuum Pump -- FT020 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 633
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 18
Single-Stage Steam Jet Ejectors
from Schutte & Koerting

Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
  • Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
  • Ultimate Vacuum: 0.0 to 710
  • Stages: Single Stage
Cylindrical Venturi Mid J Series Pump -- JD-100
from IMI Norgren

The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250 ’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum... [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 1.8
Air Mover Style Vacuum Pump -- FT020-303SS
from ANVER Corporation

Air Mover Style Vacuum Pump -- FT020-303SS [See More]

  • Application: Industrial
  • Ultimate Vacuum: 633
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 18
Steam Jet Vacuum Pumps
from Schutte & Koerting

The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and entrains the suction gas. The mixture... [See More]

  • Application: Industrial
  • Venturi Type: Air Jet; Steam Ejector; Liquid Eductor
Cylindrical Venturi Mini J Series Pump -- JD-60M
from IMI Norgren

The J Series “M ” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps... [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary; High Temperature
  • Ultimate Vacuum: 0.0 to 500
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 0.5
Air Mover Style Vacuum Pump -- FT050
from ANVER Corporation

Air Mover Style Vacuum Pump -- FT050 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 684
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 75
HighVac Series Vacuum Pump -- HVP-100
from IMI Norgren

The HighVac Series of air-powered venturi vacuum pumps generate vacuum levels up to 29.5" Hg [999mbar] and offer a wide range of vacuum flow rates. The high vacuum level and compact size of the HVP pump allows you to incorporate smaller and more efficient components in your design. Often used to... [See More]

  • Application: Industrial; Manufacturing; HVAC, Process Control
  • Ultimate Vacuum: 0.0 to 750
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 4.9
Air Mover Style Vacuum Pump -- FT075
from ANVER Corporation

Air Mover Style Vacuum Pump -- FT075 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 722
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 110
Inline Venturi Vacuum Pump -- VPI-90H
from IMI Norgren

Unlike standard venturi vacuum pumps where the vacuum port is 90 ° from the supply port, Vaccon ’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create... [See More]

  • Application: Industrial; Manufacturing; Packaging; End-of-Arm Tooling/Robotics
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 1.8
Air Mover Style Vacuum Pump -- FT100
from ANVER Corporation

Air Mover Style Vacuum Pump -- FT100 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 735
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 145
Material Conveying Vacuum Pump -- DF 1-3
from IMI Norgren

The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump ’s unique capability to create instantaneous vacuum flow and high air velocity,... [See More]

  • Application: Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying
  • Air Consumption: 0.0 to 3.8
  • Configuration: Individual Vacuum Pump
  • Venturi Type: Air Jet
Air Powered Vacuum Station -- MTY-1-09
from ANVER Corporation

Air Powered Vacuum Station -- MTY-1-09 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
Modular Venturi Max-Size Vacuum Pump -- VP90
from IMI Norgren

The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg... [See More]

  • Application: Industrial; Manufacturing; Packaging; Large/Heavy/Porous Objects
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 22.0
Air Powered Vacuum Station -- MTY-1-09-FB
from ANVER Corporation

Air Powered Vacuum Station -- MTY-1-09-FB [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
Modular Venturi Mid Series Vacuum Pump -- VP1X
from IMI Norgren

VP1X & VP1X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]

  • Application: Industrial; Manufacturing; Labeling, Sheet Feeders
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Air Powered Vacuum Station -- VPF-57/20-AIR
from ANVER Corporation

Air Powered Vacuum Station -- VPF-57/20-AIR [See More]

  • Application: Industrial
  • Ultimate Vacuum: 150
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.3
Modular Venturi Pump Air Saver -- VP20-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic systems that minimizes compressed air usage by creating, monitoring and maintaining vacuum for safe energy efficient operations. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Mini-Vacuum Station -- AL101
from ANVER Corporation

Mini-Vacuum Station -- AL101 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 74.2
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
Modular Venturi Pump Air Saver -- VP20-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4 vacuum... [See More]

  • Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Modular Venturi Vacuum Pump -- Q-VP00-60H
from ANVER Corporation

Modular Venturi Vacuum Pump -- Q-VP00-60H [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Pump Air Saver -- VP80--AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 12.5
Modular Venturi Vacuum Pump -- Q-VP10-60H
from ANVER Corporation

Modular Venturi Vacuum Pump -- Q-VP10-60H [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Pump Air Saver -- VP80-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 7.8
Modular Venturi Vacuum Pump -- Q-VP1X-60H
from ANVER Corporation

Modular Venturi Vacuum Pump -- Q-VP1X-60H [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Pump Air Saver -- VP90-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 22.0
Modular Venturi Vacuum Pump -- Q-VP20-60H
from ANVER Corporation

Modular Venturi Vacuum Pump -- Q-VP20-60H [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Pump Multi-port -- VP80-200/VP80BV-200-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]

  • Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 7.8
Modular Venturi Vacuum Pump -- Q-VP2X-60H
from ANVER Corporation

Modular Venturi Vacuum Pump -- Q-VP2X-60H [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Pump Multi-port -- VP90-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]

  • Application: Industrial; Manufacturing; Packaging; Manifold with Six Vacuum Locations
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 22.0
Multi-Stage Air Powered Vacuum Pump -- MSP-AM10
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP-AM10 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 74.2
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3.88
Modular Venturi Vacuum Pump -- VP00
from IMI Norgren

The VP00 Fastvac Min Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], and dirt tolerant. The VP00s use minimal compressed air and include a silencer for quiet operation. Lightweight and compact, they easily mount close to the vacuum point for fast... [See More]

  • Application: Industrial; Manufacturing
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 0.8
Multi-Stage Air Powered Vacuum Pump -- MSP005
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP005 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.9900
Modular Venturi Vacuum Pump -- VP0X
from IMI Norgren

VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]

  • Application: Industrial; Manufacturing; Packaging; Labeling, Sheet Feeders
  • Ultimate Vacuum: 0.0 to 508
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 0.5
Multi-Stage Air Powered Vacuum Pump -- MSP025X
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP025X [See More]

  • Application: Industrial
  • Ultimate Vacuum: 74.2
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.25
Modular Venturi Vacuum Pump -- VP10
from IMI Norgren

The VP10 Fastvac Mid Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], dirt tolerant, and include a silencer for quiet operation. Lightweight and compact, they can be easily mounted close to the vacuum point for fast response. All Mid Series pumps... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Single Stage Vacuum Pump Basic Generator -- C-CV05HS
from ANVER Corporation

Single Stage Vacuum Pump Basic Generator -- C-CV05HS [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.2100
Modular Venturi Vacuum Pump -- VP20
from IMI Norgren

VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the features... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Single Stage Vacuum Pump Basic Generator -- C-CV05HSCK
from ANVER Corporation

Single Stage Vacuum Pump Basic Generator -- C-CV05HSCK [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.2100
Modular Venturi Vacuum Pump Multi-port -- VP10-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP10-MP pumps have 4 vacuum... [See More]

  • Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
  • Ultimate Vacuum: 0.0 to 711
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 2.8
Single-Stage Vacuum Pump -- JB12
from ANVER Corporation

Single-Stage Vacuum Pumps JB12 (NPT Version) [See More]

  • Application: Industrial
  • Ultimate Vacuum: 74.2
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.9
Modular Venturi Vacuum Pumps w/ Integral Solenoid Valve - Mid Series -- VP01BV
from IMI Norgren

VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum. pumps that generate vacuum only when needed, minimizing compressed air. consumption. The integral solenoid valve provides instantaneous response for. high speed assembly and pick & place applications. Lightweight and... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Small Compressed Air Venturi Vacuum Pump -- JV07
from ANVER Corporation

Small Compressed Air Venturi Vacuum Pumps JV07 Plastic Bodied Mini Vacuum Pump [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Modular Venturi Vacuum Pumps w/ Optional Solenoid Valve - Max Series -- VP80-200/VP80BV-200
from IMI Norgren

The VP80-200 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for overcoming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg [948mbar],... [See More]

  • Application: Industrial; Food; Medical / Laboratory
  • Venturi Type: Air Jet
  • Configuration: Vacuum Pump System or Station
  • Stages: Single Stage
Small Compressed Air Venturi Vacuum Pump -- VR05
from ANVER Corporation

Miniature Vacuum Pumps VR05 [See More]

  • Application: Industrial
  • Ultimate Vacuum: 99.6
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5000
Ultra-Mini Cylindrical Venturi Pump -- JS-40UM Series
from IMI Norgren

The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are... [See More]

  • Application: Industrial; Scientific; Chemical (optional feature); Food (optional feature); Manufacturing; Medical / Laboratory (optional feature); Pharm/Sanitary (optional feature); High Temperature
  • Ultimate Vacuum: 255 to 686
  • Configuration: Individual Vacuum Pump
  • Air Consumption: 0.0 to 0.5