Medical / Laboratory Venturi Vacuum Generators
from Schutte & Koerting
Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically downward. Multi-Nozzle Water Jet Exhausters... [See More]
- Application: Industrial; Medical / Laboratory
- Venturi Type: Air Jet; Liquid Eductor
from IMI Norgren
The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when. needed, minimizing compressed air... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from Schutte & Koerting
Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
- Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
- Ultimate Vacuum: 0.0 to 760
- Stages: 5 Stages to 500 Microns
from IMI Norgren
The J Series “M ” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary; High Temperature
- Ultimate Vacuum: 0.0 to 500
- Configuration: Individual Vacuum Pump
- Air Consumption: 0.0 to 0.5
from Schutte & Koerting
Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the water jet. The water... [See More]
- Application: Industrial; Medical / Laboratory
- Venturi Type: Air Jet; Liquid Eductor
from IMI Norgren
VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum. pumps that generate vacuum only when needed, minimizing compressed air. consumption. The integral solenoid valve provides instantaneous response for. high speed assembly and pick & place applications. Lightweight and... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from Schutte & Koerting
Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Power; Pharm/Sanitary; Semiconductor; Refining / Specialty Chemical, Custom
- Venturi Type: Air Jet; Steam Ejector; Liquid Eductor; Gas Jet
- Ultimate Vacuum: 0.0 to 710
- Stages: Single Stage
from IMI Norgren
The VP80-200 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for overcoming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg [948mbar],... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
The VP80-250 Max Series air-powered, venturi vacuum pumps provide high. vacuum flow rates for the rapid evacuation of large volumes of air or for. overcoming leakage in order to sustain high vacuum levels while handling. porous materials. Highly efficient, capable of reaching 28 ”Hg [948mbar],... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick & place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
VP8X & VP8X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Max Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for. accurate part placement and rapid part release. The reliable Fastbreak. Mid Series provides both vacuum and blow-off in one pump, using only. one compressed air line. No electricity required. The integrated pneumatic high-speed... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
VP01QRBV Min Series are solenoid-controlled miniature venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. The integral vacuum and blow-off circuit design provides instantaneous response for high speed assembly and pick & place applications. The... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
VP35 Mid Series are solenoid-controlled venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. VP35 pumps generate vacuum only when needed, minimizing compressed air consumption. Lightweight and compact, VP35 pumps are placed at the point of use to... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
Vaccon ’s Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have four vacuum... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
Vaccon ’s Multi-port venturi vacuum pumps combine a venturi with. a manifold to distribute vacuum to multiple locations. The result is a. compact vacuum generation and distribution system for End-of-Arm Tools. and applications where one pump powers multiple cups. VP20-MP pumps have four vacuum... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional vacuum... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Vacuum Pump System or Station
- Stages: Single Stage
from IMI Norgren
Vaccon developed the Mid and Max Series Threaded Vacuum Cartridges at the request of OEM customers that are often challenged with limited space to integrate components in machines and automation systems. Vaccon offers 23 models of the Threaded Vacuum Cartridges that can be installed within a very... [See More]
- Application: Industrial; Food; Medical / Laboratory
- Venturi Type: Air Jet
- Configuration: Individual Vacuum Pump
- Stages: Single Stage