Externally Polarized Measurement Microphones
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; external-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB. CRY335 is a 1/2" pressure-field type external-polarization 200 V measurement microphone that measures the undistorted true sound pressure of the microphone before it is... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 20000
- Sound Field: Free-Field
- Dynamic Range: 15
from Hangzhou Crysound Electronics Co., Ltd.
Pressure field type; external-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB. CRY336 Microphone is a 1/2'' external-polarization 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 10000
- Sound Field: Pressure Field
- Dynamic Range: 15
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; external-polarization; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB. CRY345 is a 1/4'' free-field external-polarization 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 90000
- Sound Field: Free-Field
- Dynamic Range: 30
from Hangzhou Crysound Electronics Co., Ltd.
Pressure field type; external-polarization; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB. CRY346 is a 1/4'' free-field external-polarization 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 70000
- Sound Field: Pressure Field
- Dynamic Range: 30
from Hangzhou Crysound Electronics Co., Ltd.
CRY375 is a 1/2'' external-polarization 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 40000
- Sound Field: Free-Field
- Dynamic Range: 20
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; external-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB. CRY376 Microphone is a 1/2'' 200 V external-polarization pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone... [See More]
- Polarization: Externally Polarized; Prepolarized Electret
- Frequency Response: 20000
- Sound Field: Pressure Field; Free-Field
- Dynamic Range: 20