Outdoor Rated Measurement Microphones
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; frequency range: 4 Hz - 8 kHz; sensitivity: 100 mV/Pa; dynamic range: 10-146 dB. CRY311 is a 1'' free-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but... [See More]
- Features: Outdoor
- Frequency Response: 12000
- Sound Field: Free-Field
- Dynamic Range: 5
from PCB Piezotronics, Inc.
Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included). For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm2103-ff [See More]
- Features: Integral Pre-amplifier; Outdoor
from NTi Audio AG
The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The microphone bodies... [See More]
- Features: Outdoor
- Frequency Response: 5 to 20000
- Sound Field: Free-Field
- Dynamic Range: 29 to 144
from Hangzhou Crysound Electronics Co., Ltd.
Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB. CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness,... [See More]
- Features: Outdoor
- Frequency Response: 8000
- Sound Field: Pressure Field; Free-Field
- Dynamic Range: 10
from PCB Piezotronics, Inc.
PRM831 with 377B02 microphone. For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831 [See More]
- Features: Outdoor
from NTi Audio AG
The M2230-WP is a weather-protected microphone solution for the XL2 Sound Level Meter allowing acquisition of environmental noise data in outdoor applications. The corrosion-free polymer housing, wind screen, water-repellent membrane and bird spike provide excellent protection from rain, wind, dust... [See More]
- Features: Outdoor
- Frequency Response: 5 to 20000
- Sound Field: Free-Field
- Dynamic Range: 16 to 139
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB. CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion... [See More]
- Features: Outdoor
- Frequency Response: 16000
- Sound Field: Free-Field
- Dynamic Range: 16
from Hangzhou Crysound Electronics Co., Ltd.
Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB. CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion... [See More]
- Features: Outdoor
- Frequency Response: 16000
- Sound Field: Free-Field
- Dynamic Range: 16
from Hangzhou Crysound Electronics Co., Ltd.
Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB. CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm... [See More]
- Features: Outdoor
- Frequency Response: 16000
- Sound Field: Pressure Field; Free-Field
- Dynamic Range: 16