Pressure Field Measurement Microphones

50 Results
1" 200V Mic FF, 3 - 18k Hz -- -4145---
from Hottinger Brüel & Kjær A/S

Free-field microphone for low-level, laboratory, and sound pressure measurements (IEC 61672 Class 1) over a frequency range of 2.6 Hz To 18 kHz. Dyn. range : 10.2 – 146 dB. Freq. range : – Hz. Polarization : Ext polarized. Sensitivity : mV/Pa. Standards : [See More]

  • Sound Field: Pressure Field; Free-Field
  • Nominal Size: 1"
  • Dynamic Range: 10 to 146
  • Actual Size: 1
1" 200V Mic PF, 3 -10k Hz -- -4144---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone exceptionally suited for coupler and other laboratory type measurements over a frequency range of 2.6 Hz To 8 kHz. Dyn. range : 11 – 146 dB. Freq. range : 2.6 – 8000 Hz. Polarization : Ext polarized. Sensitivity : mV/Pa [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 11 to 146
  • Frequency Response: 2.6 to 8000
  • Nominal Size: 1"
1" Condenser Microphone (200V Pol) -- -4160---
from Hottinger Brüel & Kjær A/S

Laboratory Standard Microphone Type 4160 is specifically built for extreme stability over a frequency range of 2 Hz To 8 kHz. The standard microphone is perfectly suited as laboratory reference microphone. [See More]

  • Sound Field: Pressure Field
  • Actual Size: 1
  • Nominal Size: 1"
  • Operating Temperature: ? to 122
1/2" 0V Mic PF, 3-10k Hz, 50 mV/Pa -- -4953---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for coupler measurements and in-cabin measurements (complying to ANSI standards) over a frequency range of 3 Hz to 10 kHz. Dyn. range : 16 – 146 dB. Freq. range : 3 – 10000 Hz. Polarization : Prepolarized. Sensitivity : 50 mV/Pa. Standards : ANSI S1.4 [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 16 to 146
  • Frequency Response: 3 to 10000
  • Nominal Size: 1/2"
1/2" 0V Mic PF, 3.5-20k Hz -- -4971---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone for precision coupler measurements, random incidence, and free-field measurements with 90 °C incidence over a frequency range of 5 Hz to 20 kHz. Dyn. range : 19 – 162 dB. Freq. range : 5 – 20000 Hz. Polarization : Prepolarized. Sensitivity : 12.5 mV/Pa. [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 19 to 162
  • Frequency Response: 5 to 20000
  • Nominal Size: 1/2"
1/2" 0V Mic PF, 8-10k Hz,12.5mV/Pa -- -4947---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for coupler measurements in connection with telephone and hearing aid testing over a frequency range of 8 Hz To 10 kHz. Dyn. range : 17.5 – 160 dB. Freq. range : 8 – 10000 Hz. Polarization : Prepolarized. Sensitivity : 12.5 mV/Pa [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 18 to 160
  • Frequency Response: 8 to 10000
  • Nominal Size: 1/2"
1/2" 0V Mic, Automotive Surface -- -4949---
from Hottinger Brüel & Kjær A/S

Automotive surface microphone designed for measurement of the true surface pressure. Ideal for mounting directly on the car surface during wind-tunnel tests and for measuring in confined spaces. Dyn. range : 30 – 140 dB. Freq. range : 5 – 20000 Hz. Polarization voltages : V. Sensitivity... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 30 to 140
  • Frequency Response: 5 to 20000
  • Sensitivity: 11.2
1/2" 200V Mic PF, 3-20k Hz -- -4192---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for high-precision coupler measurements or ANSI noise measurement over a frequency range of 3.15 Hz to 20 kHz. Dyn. range : 19 – 162 dB. Freq. range : 3.15 – 20000 Hz. Polarization : Ext polarized. Sensitivity : 12.5 mV/Pa. Standards : IEC 61094-4 WS2P [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 19 to 162
  • Frequency Response: 3.15 to 20000
  • Nominal Size: 1/2"
1/2" 200V Mic PF, Low Frequency, Adaptor -- -4193---
from Hottinger Brüel & Kjær A/S

Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with a classical preamplifier. Dyn. range : 19 – 162 dB. Freq. range : 0.07 – 20000 Hz. Polarization : Ext... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 19 to 162
  • Frequency Response: 0.0700 to 20000
  • Nominal Size: 1/2"
1/2" Calibration Condenser Microphone -- -4180---
from Hottinger Brüel & Kjær A/S

Laboratory Standard Microphone designed for use as a reference microphone, delivering extreme stability over a frequency range of 1Hz to 20 kHz. [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5000
  • Nominal Size: 1/2"
  • Operating Temperature: ? to 122
1/2" CCLD MicSet PF w. HT PA 1706 -- -4971-H-041-
from Hottinger Brüel & Kjær A/S

CCLD Pressure-field microphone for coupler, random-incidence and free-field measurements with 90 ° incidence and a frequency range of 10 Hz to 20 kHz. Dyn. range : 20 – 146 dB. Freq. range : 10 – 20000 Hz. Polarization voltages : 0 V. Sensitivity : 12 mV/Pa. Temperature range : -20... [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 20 to 146
  • Frequency Response: 10 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet FF w. PA 2669L -- -4966-L-001-
from Hottinger Brüel & Kjær A/S

Free-field microphone with LEMO Connector for high sound pressure level (SPL) measurements or for checking the integrity of the microphone measurement channel. Dyn. range : 15.2 – 144 dB. Freq. range : 6.3 – 20000 Hz. Polarization voltages : 0 V. Sensitivity : 48.4 mV/Pa. Temperature... [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 15 to 144
  • Frequency Response: 6.3 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet PF w. PA 2669-W-004 -- -4192-W-005-
from Hottinger Brüel & Kjær A/S

1/2" pressure-field Microphone, 3 Hz to 20 kHz, 200V Polarization, incl. Preamplifier -2669-W-004- supporting CIC/VIC/TEDS [See More]

  • Sound Field: Pressure Field
  • Nominal Size: 1/2"
  • Frequency Response: 3.15 to 20000
  • Actual Size: 0.5000
1/2" classic MicSet PF w. Preamp 2669C -- -4192-C-001-
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for high-precision coupler measurements or ANSI noise measurements with a frequency response of 3.15 Hz to 20 kHz. Dyn. range : 20.7 – 162 dB. Freq. range : 3.15 – 20000 Hz. Polarization voltages : 200 V. Sensitivity : 12.5 mV/Pa. Temperature range :... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 21 to 162
  • Frequency Response: 3.15 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet PF w. Preamp 2669L -- -4192-L-001-
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for high-precision coupler measurements or ANSI noise measurements with a frequency response of 3.15 Hz to 20 kHz. Dyn. range : 20.7 – 162 dB. Freq. range : 3.15 – 20000 Hz. Polarization voltages : 200 V. Sensitivity : 12.5 mV/Pa. Temperature range :... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 21 to 162
  • Frequency Response: 3.15 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet PF, LF, w. PA 2669B -- -4193-B-004-
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for infrasound measurement with a frequency response of 0.1 Hz to 20 kHz. Dyn. range : 29 – 148 dB. Freq. range : 0.1 – 20000 Hz. Polarization voltages : 200 V. Sensitivity : 2 mV/Pa. Temperature range : -20 – 80 ℃ [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 29 to 148
  • Frequency Response: 0.1000 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet PF, LF, w. PA 2669C -- -4193-C-004-
from Hottinger Brüel & Kjær A/S

Pressure-field microphone designed for infrasound measurement with a frequency response of 0.1 Hz to 20 kHz. Dyn. range : 29 – 148 dB. Freq. range : 0.1 – 20000 Hz. Polarization voltages : 200 V. Sensitivity : 2 mV/Pa. Temperature range : -20 – 80 ℃ [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 29 to 148
  • Frequency Response: 0.1000 to 20000
  • Nominal Size: 1/2"
1/2" classic MicSet PF, LF, w. PA 2669L -- -4193-L-004-
from Hottinger Brüel & Kjær A/S

Externally polarized, pressure-field microphone designed for infrasound measurement with a frequency response of 0.1 Hz to 20 kHz. Dyn. range : 0.1 – 148 dB. Freq. range : 0.07 – 20000 Hz. Polarization voltages : 200 V. Sensitivity : 2 mV/Pa. Temperature range : -20 – 80 ℃ [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 0 to 148
  • Frequency Response: 0.0700 to 20000
  • Nominal Size: 1/2"
Measurement microphone -- CRY312
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB. CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness,... [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 10
  • Frequency Response: 8000
  • Actual Size: 0.9358
ICP MICROPHONE SYSTEM -- 376C10
from PCB Piezotronics, Inc.

377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.2800
  • Dynamic Range: 173
  • Sensitivity: 1
High Intensity Acoustic Sensor (Microphone) -- 567M7
from Columbia Research Labs, Inc.

567M7. High Intensity Acoustic Sensor (Microphone). High Sensitivity (1100 pC/psi ). High Temperature To +500 Deg F. Electrically Isolated. The Model 567M7 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in industrial applications. The sensor was... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 191
  • Frequency Response: 5.2 to 5000
  • Nominal Size: Other; 1.375" Hex
Measurement microphone -- CRY332
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB. CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 16
  • Frequency Response: 10000
  • Actual Size: 0.5197
ICP MICROPHONE SYSTEM -- 378A12
from PCB Piezotronics, Inc.

1/4-inch pressure prepolarized 377A12 microphone, with 1/4-inch preamplifier 426B03 and TEDS programmed [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.2800
  • Dynamic Range: 182
  • Sensitivity: 0.2500
High Intensity Acoustic Sensor -- 765M20
from Columbia Research Labs, Inc.

The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: ? to 191
  • Frequency Response: 2 to 8000
  • Nominal Size: Other; 1.50" Hex
Measurement microphone -- CRY334
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB. CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm... [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 16
  • Frequency Response: 16000
  • Actual Size: 0.5197
ICP Microphone System -- 378B11
from PCB Piezotronics, Inc.

1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed. This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B11. 426E01 [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5200
  • Dynamic Range: 137
  • Sensitivity: 50
High Intensity Acoustic Sensor -- 765M22
from Columbia Research Labs, Inc.

The Models 765M20 and 765M22 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 8000
  • Nominal Size: Other; 1.5" Hex
Measurement microphone -- CRY336
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; external-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB. CRY336 Microphone is a 1/2'' external-polarization 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 15
  • Frequency Response: 10000
  • Actual Size: 0.5197
ICP Microphone System -- 378C13
from PCB Piezotronics, Inc.

TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB) [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5200
  • Dynamic Range: 150
  • Sensitivity: 12.6
High Intensity Acoustic Sensor -- 765M25
from Columbia Research Labs, Inc.

The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 8000
  • Nominal Size: Other; 1 3/8" Hex
Measurement microphone -- CRY342
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB. CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 30
  • Frequency Response: 70000
  • Actual Size: 0.2756
ICP MICROPHONE SYSTEM -- HT378C13
from PCB Piezotronics, Inc.

377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5200
  • Dynamic Range: 150
  • Sensitivity: 12.6
High Intensity Acoustic Sensor -- 765M27
from Columbia Research Labs, Inc.

The Models 765M25 and 765M27 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The two... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 8000
  • Nominal Size: Other; 1 3/8" Hex
Measurement microphone -- CRY346
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; external-polarization; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB. CRY346 is a 1/4'' free-field external-polarization 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 30
  • Frequency Response: 70000
  • Actual Size: 0.2756
ICP® ELECTRET SURFACE MICROPHONE -- 130B40
from PCB Piezotronics, Inc.

Low-profile surface pressure microphone and preamp, prepolarized [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 142
  • Frequency Response: 100 to 3000
  • Actual Size: 1.62
High Intensity Acoustic Sensor -- 765M30
from Columbia Research Labs, Inc.

The Models 765M30 and 765M35 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 8000
  • Nominal Size: Other; 1 3/8" Hex
Measurement microphone -- CRY352
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB. CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 20
  • Frequency Response: 20000
  • Actual Size: 0.2756
Precision Condenser Microphone -- 377A12
from PCB Piezotronics, Inc.

1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB). High amplitude prepolarized microphone [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.2800
  • Dynamic Range: 182
  • Sensitivity: 0.2500
High Intensity Acoustic Sensor -- 938
from Columbia Research Labs, Inc.

The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive environments which... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 15000
  • Nominal Size: Other; 1.06" Hex
Measurement microphone -- CRY372
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB. CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 20
  • Frequency Response: 20000
  • Actual Size: 0.5197
Precision Condenser Microphone -- 377A14
from PCB Piezotronics, Inc.

1/4 inch Pressure Mic Prepolarized, side vent [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.2800
  • Dynamic Range: 174
  • Sensitivity: 1
High Intensity Acoustic Sensor -- 939M10
from Columbia Research Labs, Inc.

The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 80 to 191
  • Frequency Response: 2 to 15000
  • Nominal Size: Other; 1 3/8" Hex
Measurement microphone -- CRY372S
from Hangzhou Crysound Electronics Co., Ltd.

Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB. CRY372S is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision... [See More]

  • Sound Field: Pressure Field
  • Polarization: Prepolarized Electret
Precision Condenser Microphone -- 377A15
from PCB Piezotronics, Inc.

1 in prepolarized pressure microphone [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.9360
  • Dynamic Range: 150
  • Sensitivity: 50
High Intensity Acoustic Sensor -- 939M12
from Columbia Research Labs, Inc.

The Columbia Series 939 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. These units are constructed for use in corrosive environments... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: ? to 191
  • Frequency Response: 2 to 15000
  • Nominal Size: Other; 1 3/8" Hex
Measurement microphone -- CRY376
from Hangzhou Crysound Electronics Co., Ltd.

Free field type; external-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB. CRY376 Microphone is a 1/2'' 200 V external-polarization pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone... [See More]

  • Sound Field: Pressure Field; Free-Field
  • Dynamic Range: 20
  • Frequency Response: 20000
  • Actual Size: 0.5197
Precision Condenser Microphone -- 377B11
from PCB Piezotronics, Inc.

1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB). [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5200
  • Dynamic Range: 146
  • Sensitivity: 50
Piezoelectric Microphone -- P-308-C
from Columbia Research Labs, Inc.

The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration environments. This... [See More]

  • Sound Field: Pressure Field
  • Dynamic Range: 100 to 190
  • Frequency Response: 5 to 10000
  • Nominal Size: Other; 0.740"
Precision Condenser Microphone -- 377C10
from PCB Piezotronics, Inc.

1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB). [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.2800
  • Dynamic Range: 174
  • Sensitivity: 1
Precision Condenser Microphone -- 377C13
from PCB Piezotronics, Inc.

1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB) [See More]

  • Sound Field: Pressure Field
  • Actual Size: 0.5200
  • Dynamic Range: 162
  • Sensitivity: 12.6