1" Measurement Microphones

3 Results
1" 200V Mic FF, 3 - 18k Hz -- -4145---
from Hottinger Brüel & Kjær A/S

Free-field microphone for low-level, laboratory, and sound pressure measurements (IEC 61672 Class 1) over a frequency range of 2.6 Hz To 18 kHz. Dyn. range : 10.2 – 146 dB. Freq. range : – Hz. Polarization : Ext polarized. Sensitivity : mV/Pa. Standards : [See More]

  • Nominal Size: 1"
  • Dynamic Range: 10 to 146
  • Sound Field: Pressure Field; Free-Field
  • Actual Size: 1
1" 200V Mic PF, 3 -10k Hz -- -4144---
from Hottinger Brüel & Kjær A/S

Pressure-field microphone exceptionally suited for coupler and other laboratory type measurements over a frequency range of 2.6 Hz To 8 kHz. Dyn. range : 11 – 146 dB. Freq. range : 2.6 – 8000 Hz. Polarization : Ext polarized. Sensitivity : mV/Pa [See More]

  • Nominal Size: 1"
  • Frequency Response: 2.6 to 8000
  • Sound Field: Pressure Field
  • Dynamic Range: 11 to 146
1" Condenser Microphone (200V Pol) -- -4160---
from Hottinger Brüel & Kjær A/S

Laboratory Standard Microphone Type 4160 is specifically built for extreme stability over a frequency range of 2 Hz To 8 kHz. The standard microphone is perfectly suited as laboratory reference microphone. [See More]

  • Nominal Size: 1"
  • Actual Size: 1
  • Sound Field: Pressure Field
  • Operating Temperature: ? to 122