Automotive Pilot Lights and Indicator Lights
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Applications: Automotive Applications; Mechanical and system engineering, Electrical engineering
- Width: 24.95
- Lamp Type: LED Lamps
- Height: 26.35
from Littelfuse, Inc.
Pilot light indicators are used for remote monitoring or indication of system status. Frequently used as signal indicators for accessories or aftermarket add-ons. Solid-state light-emitting diodes (LEDs) ensures long hours of service. never needing bulb replacement. Quick connect 0.250 ”... [See More]
- Applications: Automotive Applications
- Terminal Type: Two Square (0.25in / 6.35mm) Terminals each with 0.079in (2.01mm) Apertures
- Lamp Type: LED Lamps
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Applications: Automotive Applications; Mechanical and system engineering, Measurement-control-regulation
- Width: 29.8
- Lamp Type: LED Lamps
- Height: 23
from Littelfuse, Inc.
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads, 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem,... [See More]
- Applications: Automotive Applications
- Terminal Type: Wire Leads; Single Stripped Black Wire Lead 16 GA 8 (203.2mm)
- Lamp Type: Incandescent Lamps
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Applications: Automotive Applications; Mechanical and system engineering
- Width: 29.8
- Lamp Type: LED Lamps
- Height: 37
from Littelfuse, Inc.
Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. [See More]
- Applications: Automotive Applications
- Terminal Type: Wire Leads; Two Stripped Black Wire Lead 16 GA 8in (203.2mm)
- Lamp Type: Incandescent Lamps
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Applications: Automotive Applications; Mechanical and system engineering, Measurement-control-regulation
- Width: 34.5
- Lamp Type: LED Lamps
- Height: 5.25
from RAFI GmbH & Co. KG
The RF series from RAFI offers you a milestone in key switch development. Today it ’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility,... [See More]
- Applications: Automotive Applications; Mechanical and system engineering, Measurement-control-regulation, Electro-medical
- Width: 15
- Lamp Type: LED Lamps
- Height: 9.15
from RAFI GmbH & Co. KG
At RAFI you ’ll find signal lamps with integrated LEDs for front panel mounting in various versions. Included here are several bezel shapes, terminal types, mounting holes from 5 mm to 30.5 mm, and a choice of up to five colors. MODELS. ➔ Collar shape – round or triangular. [See More]
- Applications: Automotive Applications; Mechanical engineering, Signaling systems, Measurement-control-regulation
- Width: 36
- Lamp Type: LED Lamps
- Height: 38