Flashing Lamp Pilot Lights and Indicator Lights
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc and 90-240 Vac. 1/2-inch NPT pipe, surface or panel mount. Four flash patterns. Five lamp/lens colors: Amber, Blue, Clear, Green and Red. Self-extinguishing polycarbonate housing. Type 4X, IP66 Enclosure. CE and UKCA compliant. UL and cUL Listed. Features. Model LP22LED is... [See More]
- Lamp Type: LED Lamps
- Width: 75.95
- Flash Lamp: Flash Lamp
- Height: 86.11
from RS Components, Ltd.
Red Flashing LED , 8mm, 3.5-13V DC [See More]
- Flash Lamp: Flash Lamp
- Terminal Type: Wire
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc. Choice of M12 Cable Gland or M12 Quick Connect. 100,000-hour LED. Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White). Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue,... [See More]
- Lamp Type: LED Lamps
- Height: 55.88
- Flash Lamp: Flash Lamp
- Depth: 70.1
from RS Components, Ltd.
Red Flashing LED , 8mm, 24V DC [See More]
- Flash Lamp: Flash Lamp
- Terminal Type: Wire
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. Five lens colors: Amber, Blue, Clear, Green and Red. Surface mount and integrated 3/4-inch NPT pipe mount. Indoor use only. Type 1 enclosure. Optional sounders available. CSA Certified. UL and cUL Listed. Features. Federal Signal ’s Litestak ® status... [See More]
- Lamp Type: Incandescent Lamps
- Width: 99.82
- Flash Lamp: Flash Lamp
- Height: 82.55
from RS Components, Ltd.
RS PRO Q8P1BKKR24 Panel Mount Indicator [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. 50,000 hour, vibration-resistant LED lamp. Surface mount and integrated 3/4-inch NPT pipe mount. Five lens colors: Amber, Blue, Clear, Green and Red. Indoor use only. Type 1 enclosure. CSA Certified. UL and cUL Listed. Features. Federal Signal ’s Litestak... [See More]
- Lamp Type: LED Lamps
- Width: 99.82
- Flash Lamp: Flash Lamp
- Height: 82.55
from RS Components, Ltd.
Yel flash LED satin chr recessed,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Yellow; Yellow
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc or 120 Vac. Factory assembled. Small footprint – only 2.2 in diameter (55.9 mm). Surface mount and integrated 3/4-inch NPT pipe mount. Five lens colors: Amber, Blue, Clear, Green and Red. Optional 20,000-hour LED lamp. Optional sound module (MSS), pipe mount base and... [See More]
- Flash Lamp: Flash Lamp
- Height: 198
- Width: 55.88
- Rated Current: 0.2000
from RS Components, Ltd.
8MM YEL FLASHLED BLK CHR PROMINENT,24VDC [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Yellow; Yellow
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc. Seven flash/tone combinations: steady light. continuous tone. steady light + tone. strobe + intermittent tone synched. double flash (60 FPM) and intermittent tone synched. triple flash (40 FPM) and intermittent tone synched. random light + random tone. Choice of M12 cable... [See More]
- Lamp Type: LED Lamps
- Width: 50.04
- Flash Lamp: Flash Lamp
- Height: 87.38
from RS Components, Ltd.
8mm red flashing LED prominent,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc. Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random. 360-degree light-diffusing design. Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections. 50,000-hour LED. Type 4X, IP66 enclosure. [See More]
- Lamp Type: LED Lamps
- Width: 50.04
- Flash Lamp: Flash Lamp
- Height: 86.61
from RS Components, Ltd.
8mm redflashLED recessed,12Vdc 50mm lead [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc. Multicolor LED produces Blue, Clear, Cyan, Green, Magenta, Red and Yellow. Steady light effect. Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections. 50,000-hour LED. Opaque, polycarbonate lens. Type 4X, IP66 enclosure. IP69K compliant. CE and... [See More]
- Lamp Type: LED Lamps
- Width: 50.04
- Flash Lamp: Flash Lamp
- Height: 86.61
from RS Components, Ltd.
Red flash LED satin chr recessed,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc or 48-240 Vac. Three channels included: flashing light. flashing light & intermittent sound. steady light & continuous sound. 50,000-hour LED. Transparent polycarbonate lens. Type 3R, IP65 enclosure. IP69K Compliant. CE and UKCA compliant. UL and cUL Listed. [See More]
- Lamp Type: LED Lamps
- Width: 40.89
- Flash Lamp: Flash Lamp
- Height: 69.6
from RS Components, Ltd.
Red flash LED satin chr prominent,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m). Indoor use only. Type 4X, IP66 enclosure. CSA Certified. UL Listed. Features. Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or... [See More]
- Lamp Type: LED Lamps
- Width: 40.89
- Flash Lamp: Flash Lamp
- Height: 82.8
from RS Components, Ltd.
8mm red flash LED blk chr recessed,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from Federal Signal Corporation - Industrial Signaling and Systems
Modular design allows up to (7) modules: (6) light modules + (1) sound module (one channel) or 5 light modules + 1 sound module (two channels). Steady effect for models WML or WMH. Four flash patterns available in models WMLM or WMHM. Available in 12-24 Vac/dc or 120-240 Vac. Available in gray or... [See More]
- Flash Lamp: Flash Lamp
- Rated Voltage: 120 to 240
- Voltage type AC: AC
from RS Components, Ltd.
14mm yel flashing LED black chrome,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Yellow; Yellow
from RS Components, Ltd.
Red flash LED satin chr prominent,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
Grn flash LED satin chr prominent,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Green; Green
from RS Components, Ltd.
12mm redflashing LEDpanelindicator,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
14mm redflashing LED black plastic,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
RS PRO Q14P1BKKR12 Panel Mount Indicator [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
14mm grn flashing LED satin chrome,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Green; Green
from RS Components, Ltd.
14mm yel flashing LED satin chrome,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Yellow; Yellow
from RS Components, Ltd.
14mm red flashing LED black chrome,24Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
Red flash LED satin chr recessed,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
Yel flash LED satin chr prominent,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Yellow; Yellow
from RS Components, Ltd.
8mm red flashLED blk chr prominent,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
8mm red flash LED blk chr recessed,12Vdc [See More]
- Lamp Type: LED Lamps
- Voltage type DC: DC
- Flash Lamp: Flash Lamp
- LED Color: Red; Red
from RS Components, Ltd.
Panel Mount Indicator, 14mm, Flashing Re [See More]
- Flash Lamp: Flash Lamp
- Terminal Type: Solder Terminals; Tab
- LED Color: Red; Red
from RS Components, Ltd.
Panel Mount Indicator, 8mm, Red Flashing [See More]
- Flash Lamp: Flash Lamp
- Terminal Type: Wire
- LED Color: Red; Red
from Eaton Corporation
STANDARD TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL. NEMA 1/2/3/3R/3S/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. FLASHING INCANDESCENT LAMP TYPE. 240 VAC TRANSFORMER LAMP INPUT TYPE. LENS NOT INCLUDED LENS COLOR. ENVIRONMENTAL CONDITIONS OIL TIGHT,... [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp
from Eaton Corporation
STANDARD TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL. NEMA 1/2/3/3R/3S/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. FLASHING INCANDESCENT LAMP TYPE. 480 VAC TRANSFORMER LAMP INPUT TYPE. LENS NOT INCLUDED LENS COLOR. ENVIRONMENTAL CONDITIONS OIL TIGHT,... [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp
from Eaton Corporation
PRESS TO TEST TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. FLASHING INCANDESCENT LAMP TYPE. 120 VAC TRANSFORMER LAMP INPUT TYPE. LENS NOT INCLUDED LENS COLOR. ENVIRONMENTAL CONDITIONS OIL TIGHT,... [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp
from Eaton Corporation
STANDARD TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. FLASHING INCANDESCENT LAMP TYPE. 120 VAC TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. PLASTIC LENS MATERIAL. AMBER LENS COLOR. ENVIRONMENTAL... [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp
from Eaton Corporation
PRESS TO TEST TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. FLASHING INCANDESCENT LAMP TYPE. 120 VAC TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. PLASTIC LENS MATERIAL. AMBER LENS COLOR. ROUND LENS... [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp
from Eaton Corporation
STANDARD TYPE. 17 MM SIZE. UL, CSA APPROVAL. NEMA 3/3R/3S/4/12/13 ENCLOSURE. T 3-1/4 BAYONET BASE FLASHING INCANDESCENT LAMP TYPE. 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LENS NOT INCLUDED LENS COLOR. ROUND LENS STYLE/SIZE. ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT. [See More]
- Lamp Type: Incandescent Lamps
- Flash Lamp: Flash Lamp