Red Pilot Lights and Indicator Lights
Description
Red pilot lights and indicator lights are devices used to provide visual signals indicating the status of a system or component. They typically emit a red light to alert users to specific conditions, such as power status or system faults, allowing for quick and easy identification of the system's operational state.
Working Principle
Red pilot lights and indicator lights operate by using a light source, commonly a light-emitting diode (LED) or an incandescent bulb, to produce visible light. LEDs are particularly favored due to their energy efficiency, long lifespan, and low heat output. The light source is activated when an electrical current passes through it, causing it to emit light. These lights are useful because they provide immediate visual feedback, which is crucial for monitoring and troubleshooting systems efficiently.
Applications
Red pilot lights and indicator lights are used in a variety of applications. They serve as malfunction indicators in automatic equipment, alerting operators to issues that need attention. In telecommunications, they are used as voice mail lights on telephones. They are also found on condition panels and dashboards in vehicles, providing status updates on various systems. Additionally, they can be integrated into switches to indicate whether a circuit is active.
Advantages over other Pilot Lights and Indicator Lights
Red pilot lights and indicator lights, particularly those using LEDs, offer several advantages over other types. LEDs have a virtually unlimited service life of about 100,000 hours, compared to incandescent bulbs, which have a shorter lifespan of approximately 7,000 hours. LEDs also provide unmatched brightness and are more energy-efficient, making them a cost-effective choice for long-term use.
Limitations
One limitation of red pilot lights and indicator lights, especially those using incandescent bulbs, is their shorter lifespan compared to LEDs. Incandescent bulbs operate in a self-destructive mode to produce light, which can lead to more frequent replacements and higher maintenance costs. Additionally, the brightness and visibility of the light can be affected by the viewing angle, which may limit their effectiveness in certain applications.
Considerations
When selecting red pilot lights and indicator lights, several factors should be considered. Initial costs can vary depending on the type of light source used, with LEDs generally being more expensive upfront but offering lower operating expenses due to their energy efficiency and long lifespan. Durability is another important consideration, as LEDs are extremely robust and compatible with integrated circuits. Accuracy in indicating system status is crucial, and the luminous intensity, rated in candelas, should be appropriate for the intended application. Replacement and maintenance costs should also be evaluated, with LEDs typically requiring less frequent replacements compared to incandescent bulbs.
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from SCHURTER Inc
Description. Indicator elements in identical design as MSM II push buttons. With torsion protection for easier positioning. Equipped with quick connect terminals to permit fast connection. Unique Selling Proposition. High quality materials. Long life span. Color marking and variety of design options... [See More]
- LED Color: Red; Green; Blue
- Rated Voltage: 5 to 24
- Lamp Type: LED Lamps
from Altech Corp.
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb... [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Pinhead Led, Red RoHS comp. RA1692008 [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc and 90-240 Vac. Surface, panel, or 1/2-inch NPT pipe mount. Steady light effect. Seven color options in one unit: Amber, Blue, Green, Magenta, Red, White and Yellow. Self-extinguishing polycarbonate housing. Type 4X, IP65 enclosure. CE Certified. UL and cUL Listed. [See More]
- LED Color: Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
- Width: 75.95
- Lamp Type: LED Lamps
- Height: 86.11
from Allen-Bradley / Rockwell Automation
Indicator, 1/2in NPT Conduit Pilot Light-Red Lens Bayonet Style Insert. Use LED Bulb (Sold Separately) [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Waytek, Inc.
4 Stop-Tail-Turn Light 47768. Category: Stop-Tail-Turn Lights. 10 super flux LED diodes. Sonically sealed lens and housing. Complies to FMVSS 108 standards. 2" deep. 12.8VDC. .210/.090A. SAE ST T2 [See More]
- LED Color: Red
- Width: 102
- Lamp Type: LED Lamps
from NKK Switches
Complement to A Switches. Low Profile. PC Terminal Options. LED color choices [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.7
from RS Components, Ltd.
RS PRO CWB063 Indicator Light [See More]
- LED Color: Red; Red
- Width: 5
- Lamp Type: Incandescent Lamps
- Mean Lumens: 7
from DigiKey
HOLDER LED 5MM RED RA [See More]
- LED Color: Red; Red
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Altech Corp.
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb... [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Pinhead Led, Red RoHS comp. [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc and 90-240 Vac. 1/2-inch NPT pipe, surface or panel mount. Four flash patterns. Five lamp/lens colors: Amber, Blue, Clear, Green and Red. Self-extinguishing polycarbonate housing. Type 4X, IP66 Enclosure. CE and UKCA compliant. UL and cUL Listed. Features. Model LP22LED is... [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 75.95
from Allen-Bradley / Rockwell Automation
Indicator Light, 12 mm, LED, 120V AC 50/60 Hz, Red, Wire Lead [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Waytek, Inc.
6.5 Sealed Mid-Trailer Turn Signal 47773. Category: Stop-Tail-Turn Lights. 10 super flux LED diodes. Sonically sealed lens and housing. Complies to FMVSS 108 standards. 1.93" deep. .210/.090A @ 14VDC. SAE ST QB. Also available in amber lens [See More]
- LED Color: Red
- Width: 165
- Lamp Type: LED Lamps
from NKK Switches
Complement to A Switches. Low Profile. PC Terminal Options. LED color choices [See More]
- LED Color: Red
- Rated Current: 0.0500
- Rated Voltage: 1.7
from RS Components, Ltd.
RS PRO NTL5201 LED Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 25000
- Width: 5
from DigiKey
LED CBI RED RA [See More]
- LED Color: Red; Red
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Altech Corp.
Features: 22 mm Plastic Pilot Lights. UL Recognized [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Rectangular Led, Red RoHS comp [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL). Five lamp/lens colors: Amber, Blue, Clear, Green, and Red. 50,000-hour LED. Screw-on lens. Indoor/outdoor use. Optional wire lens guard. Type 4X, IP66... [See More]
- LED Color: Red; Red
- Width: 79.5
- Lamp Type: LED Lamps
- Height: 147
from Allen-Bradley / Rockwell Automation
Indicator Light, 12 mm, LED, 24V DC , Red, Wire Lead [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Waytek, Inc.
OptiFuse R9-100L-01-RED LED Snap-In Flush Panel Mount Indicator Light. Category: Indicator Lights. Manufacturer: OptiFuse. Temp Rating: -4 °F (-20 °C) to 176 °F (80 °C). Flush lens. Mounting hole: 5/8". UL 94V-2. 1/4" Quick Connect [See More]
- LED Color: Red
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 12
from NKK Switches
Complement to A Switches. Low Profile. PC Terminal Options. LED color choices [See More]
- LED Color: Red
- Rated Current: 0.0500
from RS Components, Ltd.
T6.8 telephone slide neon lamp, 220/250V [See More]
- LED Color: Red; Red
- Rated Average Light: 25000
from DigiKey
HOLDER LED 3MM BI-LVL RED RA [See More]
- LED Color: Red; Red (x 2)
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Rated Current: 2.00E-5
from Altech Corp.
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with... [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Led Red For 1E/1F/1Q/1R Caps [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc. Choice of M12 Cable Gland or M12 Quick Connect. 100,000-hour LED. Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White). Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue,... [See More]
- LED Color: Red; Red
- Height: 55.88
- Lamp Type: LED Lamps
- Depth: 70.1
from Waytek, Inc.
OptiFuse R9-133L-11-RED, LED Panel Mount Indicator Light. Category: Indicator Lights. Manufacturer: OptiFuse. Includes 5" long, 22 Ga. UL 1015 wire leads. Temp Rating: -4 °F (-20 °C) to 176 °F (80 °C). Dome lens. Mounting Hole: 5/16" [See More]
- LED Color: Red
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 12
from NKK Switches
Complement to G Switches. Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 2
from RS Components, Ltd.
RS PRO MES0206 Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 50000
- Width: 10
from DigiKey
HOLDER LED 3MM BI-LVL RED/YLW RA [See More]
- LED Color: Red; Yellow; Red (x 1), Yellow (x 1)
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Altech Corp.
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Led Red For 1K RoHS comp [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. Five lens colors: Amber, Blue, Clear, Green and Red. Surface mount and integrated 3/4-inch NPT pipe mount. Indoor use only. Type 1 enclosure. Optional sounders available. CSA Certified. UL and cUL Listed. Features. Federal Signal ’s Litestak ® status... [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: Incandescent Lamps
- Width: 99.82
from Waytek, Inc.
OptiFuse R9-87L-01-RED LED Recessed Panel Mount Indicator Light. Category: Indicator Lights. Manufacturer: OptiFuse. Temp Rating: -4 °F (-20 °C) to 176 °F (80 °C). Recessed lens. Mounting hole: 7/16". 1/4" Quick Connect [See More]
- LED Color: Red
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 12
from NKK Switches
Complement to G Switches. Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 2
from RS Components, Ltd.
RS PRO MES0207 Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 50000
- Width: 10
from DigiKey
LED LGT BAR RED HI EFF 2LED SIP [See More]
- LED Color: Red; Red
- Rated Current: 0.0900
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Altech Corp.
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb... [See More]
- LED Color: Red
- Width: 22
- Lamp Type: LED Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Led Red 2b Bezel RoHS comp (RA2BXXX8) [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. 50,000 hour, vibration-resistant LED lamp. Surface mount and integrated 3/4-inch NPT pipe mount. Five lens colors: Amber, Blue, Clear, Green and Red. Indoor use only. Type 1 enclosure. CSA Certified. UL and cUL Listed. Features. Federal Signal ’s Litestak... [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 99.82
from NKK Switches
HB-Series Subminiature Illuminated Pushbutton Switches. Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354"... [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.95
from RS Components, Ltd.
RS PRO MES0208 Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 50000
- Width: 10
from DigiKey
LED LGT BAR RED HI EFF 8LED DIP [See More]
- LED Color: Red; Red
- Rated Current: 0.0900
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Altech Corp.
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated. Momentary. [See More]
- LED Color: Red
- Width: 30
- Lamp Type: Incandescent Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Led Bend Red Multimec RoHS Com [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc or 120 Vac. Factory assembled. Small footprint – only 2.2 in diameter (55.9 mm). Surface mount and integrated 3/4-inch NPT pipe mount. Five lens colors: Amber, Blue, Clear, Green and Red. Optional 20,000-hour LED lamp. Optional sound module (MSS), pipe mount base and... [See More]
- LED Color: Red; Red
- Width: 55.88
- Flash Lamp: Flash Lamp
- Height: 198
from NKK Switches
HB-Series Subminiature Illuminated Pushbutton Switches. Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354"... [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.95
from RS Components, Ltd.
RS PRO MES0213 Indicator Lamp [See More]
- LED Color: Red; Red
- Voltage type AC: AC
- Width: 10
- Voltage type DC: DC
from DigiKey
LED CBI 5MM RED DIFF RA [See More]
- LED Color: Red; Red
- Rated Current: 0.0200
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Rated Current: 2.00E-5
from Altech Corp.
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights. Metal. UL... [See More]
- LED Color: Red
- Width: 30
- Lamp Type: Incandescent Lamps
- Voltage type AC: AC
from Powell Electronics, Inc.
Led Red For 1K Button RoHS Com [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc. Seven flash/tone combinations: steady light. continuous tone. steady light + tone. strobe + intermittent tone synched. double flash (60 FPM) and intermittent tone synched. triple flash (40 FPM) and intermittent tone synched. random light + random tone. Choice of M12 cable... [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 50.04
from NKK Switches
HB-Series Subminiature Illuminated Pushbutton Switches. Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354"... [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.95
from RS Components, Ltd.
RS PRO NTL5200 Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 25000
from DigiKey
LED CBI 5.08X1.78MM 10SEG R VERT [See More]
- LED Color: Red; Red (x 10)
- Rated Current: 0.0300
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
16mm Ind Control 12V Red Led SP versions [See More]
- LED Color: Red
- Width: 16
- Lamp Type: LED Lamps
- Rated Voltage: 12
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc. Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random. 360-degree light-diffusing design. Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections. 50,000-hour LED. Type 4X, IP66 enclosure. [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 50.04
from NKK Switches
HB-Series Subminiature Illuminated Pushbutton Switches. Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354"... [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.95
from RS Components, Ltd.
RS PRO MES0205 Indicator Lamp [See More]
- LED Color: Red; Red
- Rated Average Light: 50000
- Width: 10
from DigiKey
LED CBI 2.9MM RED DIFF RA [See More]
- LED Color: Red; Red
- Rated Current: 0.0200
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
16mm Ind Control 24V Red Led [See More]
- LED Color: Red
- Width: 16
- Lamp Type: LED Lamps
- Rated Voltage: 24
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 12-24 Vac/dc or 48-240 Vac. Three channels included: flashing light. flashing light & intermittent sound. steady light & continuous sound. 50,000-hour LED. Transparent polycarbonate lens. Type 3R, IP65 enclosure. IP69K Compliant. CE and UKCA compliant. UL and cUL Listed. [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 40.89
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 5
from RS Components, Ltd.
EAO 10-2601.3172S Visible LED [See More]
- LED Color: Red; Red
- Voltage type DC: DC
from DigiKey
BARGRAPH 1-CELL RED [See More]
- LED Color: Red; Red
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
16mm Ind Control 48V Red Led [See More]
- LED Color: Red
- Width: 16
- Lamp Type: LED Lamps
- Rated Voltage: 48
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m). Indoor use only. Type 4X, IP66 enclosure. CSA Certified. UL Listed. Features. Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or... [See More]
- LED Color: Red; Red
- Flash Lamp: Flash Lamp
- Lamp Type: LED Lamps
- Width: 40.89
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 5
- Voltage type DC: DC
- Rated Current: 0.0520
from RS Components, Ltd.
Siemens 3RV1903-5E Indicator Lamp [See More]
- LED Color: Red; Green; Clear, Green, Red
from DigiKey
LED CBI 5MM RED DIFF RA [See More]
- LED Color: Red; Red
- Rated Current: 0.0100
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G,... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Rated Current: 2.00E-5
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 2VDC IP [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 2
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 24
- Voltage type DC: DC
- Rated Current: 0.0130
from RS Components, Ltd.
JKL Components LE-0509-02R [See More]
- LED Color: Red; Red
- Width: 10
from DigiKey
LED CBI 5.08X1.78MM 10SEG R VERT [See More]
- LED Color: Red; Red (x 10)
- Rated Current: 0.0300
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 10VAC I [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 10
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Current: 0.0015
- Rated Voltage: 110
from RS Components, Ltd.
JKL Components LE-0509-01R [See More]
- LED Color: Red; Red
- Width: 4.5
from DigiKey
BARGRAPH 5-SEGMENT RED [See More]
- LED Color: Red; Red (x 5)
- Rated Current: 0.0300
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 2VDC IP [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 2
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Current: 0.0300
- Rated Voltage: 1.9
from RS Components, Ltd.
EAO 10-2112.1062 Indicator Lamp [See More]
- LED Color: Red; Red
- Voltage type DC: DC
- Voltage type AC: AC
from DigiKey
LED CBI 5.08X1.78MM 10SEG G/R TH [See More]
- LED Color: Red; Green; Green, Red (x 10)
- Rated Current: 0.0250 to 0.0300
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 220VAC [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 220
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 5
- Voltage type DC: DC
- Rated Current: 0.0520
from RS Components, Ltd.
EAO 10-2J12.1062 Indicator Lamp [See More]
- LED Color: Red; Red
- Voltage type DC: DC
- Voltage type AC: AC
from DigiKey
LED CBI 5.08X1.78MM 10SEG R VERT [See More]
- LED Color: Red; Red (x 10)
- Rated Current: 0.0300
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G,... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 10
- Lamp Type: LED Lamps
- Rated Current: 2.00E-5
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 24VAC/D [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 24
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 5
- Voltage type AC: AC
- Rated Current: 0.0520
from RS Components, Ltd.
EAO 10-2512.1142 Indicator Lamp [See More]
- LED Color: Red; Red
- Voltage type DC: DC
- Voltage type AC: AC
from DigiKey
LED CBI 3MM GRN/RED RA [See More]
- LED Color: Red; Green; Green, Red
- Rated Current: 0.0200
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 24VDC I [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 24
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 12
- Voltage type AC: AC
- Rated Current: 0.0260
from RS Components, Ltd.
RS PRO MGR24A Indicator Lamp [See More]
- LED Color: Red; Red
- Width: 6
from DigiKey
LED CBI 5.08X1.78MM 20SEG R VERT [See More]
- LED Color: Red; Red (x 20)
- Rated Current: 0.0100
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 28VDC I [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 28
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 12
- Voltage type AC: AC
- Rated Current: 0.0260
from RS Components, Ltd.
RS PRO SR24E10A Indicator Lamp [See More]
- LED Color: Red; Red
- Width: 10
from DigiKey
LED LT BAR 6.15X3.65MM RED VERT [See More]
- LED Color: Red; Red
- Rated Current: 0.0200
from New Yorker Electronics Co., Inc.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature:... [See More]
- LED Color: Red; Green; Blue; RGBA
- Width: 12
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Powell Electronics, Inc.
LED Indicator 12mm Prominent Red 2VDC IP [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Rated Voltage: 2
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125/250V AC. 3A @ 30V DC. Panel seal. Illumination in several options. 22mm diameter threaded bushing. Solder lug/quick connect terminals. Operating temperature –25 °C ~ +50 °C [See More]
- LED Color: Red
- Rated Voltage: 24
- Voltage type DC: DC
- Rated Current: 0.0130
from RS Components, Ltd.
RS PRO MGR28A Indicator Lamp [See More]
- LED Color: Red; Red
- Width: 6
from DigiKey
LED CBI 5.08X1.78MM 10SEG G/R TH [See More]
- LED Color: Red; Green; Green, Red
- Rated Current: 0.0100
from Ideal Industries, Inc.
1/2 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. 1.2 W INCANDESCENT LAMP TYPE. STAINLESS STEEL BEZEL MATERIAL. 14 VAC/VDC LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. RAISED, TRANSPARENT LENS STYLE/SIZE. TERMINATION STYLE 6 INCH WIRE LEAD. TEMPERATURE RATING 140 DEG C (NYLON... [See More]
- LED Color: Red
- Voltage type AC: AC
- Lamp Type: Incandescent Lamps
- Voltage type DC: DC
from Waldom Electronics
RECTANGULAR TYPE. NYLON BODY MATERIAL. NEON LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE. 125 V LAMP VOLTAGE. RED LENS COLOR. RECTANGULAR LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: NEON
- Terminal Type: Wire Leads
from Hubbell Incorporated
SNAP IN TYPE. 1/2 INCH SIZE. 125 V LAMP INPUT TYPE. RED LENS COLOR. ROUND LENS STYLE/SIZE. TERMINAL TYPE 6 INCH LEAD [See More]
- LED Color: Red
- Terminal Type: Snap In
- Rated Voltage: 125
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- LED Color: Red; Yellow; Green; Blue; Transparent colorless
- Width: 24.95
- Lamp Type: LED Lamps
- Height: 26.35
from Thomas & Betts Corporation
RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL [See More]
- LED Color: Red
- Voltage type AC: AC
- Lamp Type: Neon Lamp
- Rated Voltage: 120 to 277
from NSI Industries LLC
RECTANGULAR, SNAP-IN TYPE. 0.375 INCH X 1.28 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. NEON LAMP TYPE. 125 V LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. DIAMOND LENS STYLE/SIZE. BEZEL COLOR STAINLESS. TERMINAL TYPE 0.25 INCH QUICK CONNECT. 795 MODEL [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: Neon
- Terminal Type: Quick Connect / Blade
from Appleton Electric
PIGTAIL TYPE. SHOT BLAST CAST COPPER FREE ALUMINUM (BODY/COVER) ENCLOSURE MATERIAL. UL 1203, CSA C22.2 APPROVAL. HAZARDOUS LOCATION APPLICATION. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7BCD/9EFG ENCLOSURE. EXPLOSIONPROOF, SHORT BARREL. 120 V LAMP INPUT... [See More]
- LED Color: Red
- Applications: Hazardous
- Rated Voltage: 120
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choices of combinations with a minimum number of items. customized products to meet the most specific needs [See More]
- LED Color: Red
- Lamp Type: Fluorescent Lamps (optional feature); Incandescent Lamps (optional feature); Neon
from Data Display Products
Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50 ″ Dia. Models include cathode, pin and lead... [See More]
- LED Color: Red; Green; Blue; White; Red/Green Bi-Color, Cool White
- Width: 4.83
- Lamp Type: LED Lamps
- Height: 18.3
from Radwell International
DISPLAY 0.56" SGL 660NM RED SMD . FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
from Banner Engineering Corp.
Overview. These 18 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight. One-color dc-operated LED indicators with: M12 Euro connector models available for plug and play indication. Wide 9 to 30 V dc... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 9 to 30
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Screws CUL Approved: No Size: 12 x 23 mm Weight: 7.9 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 23
from Ideal Industries, Inc.
1/2 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. 1/3 W NEON LAMP TYPE. STAINLESS STEEL BEZEL MATERIAL. 125 VAC/VDC LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. RAISED, TRANSPARENT LENS STYLE/SIZE. TERMINATION STYLE 0.187 INCH SPADE. TEMPERATURE RATING 140 DEG C (NYLON BODY),... [See More]
- LED Color: Red
- Voltage type AC: AC
- Lamp Type: Neon
- Voltage type DC: DC
from Waldom Electronics
SQUARE TYPE. NYLON BODY MATERIAL. INCANDESCENT LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 1 INCH X 1.125 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. AMBER LENS COLOR. SQUARE LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: Incandescent Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Width: 29.8
- Lamp Type: LED Lamps
- Height: 23
from NSI Industries LLC
ROUND TYPE. 0.312 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. NEON LAMP TYPE. 125 V LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. DIAMOND, FLUSH LENS STYLE/SIZE. BEZEL COLOR WHITE. TERMINAL TYPE 6 INCH WIRE LEAD. 797 MODEL [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: Neon
- Terminal Type: Wire Leads
from Appleton Electric
PIGTAIL TYPE. HAZARDOUS LOCATION APPLICATION. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE. EXPLOSION PROOF. 120 V LAMP INPUT TYPE. RED LENS COLOR. 1.25 INCH DIA LENS STYLE/SIZE. APPLETON. BRAND. BARREL TYPE LONG [See More]
- LED Color: Red
- Applications: Hazardous
- Rated Voltage: 120
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choices of combinations with a minimum number of items. customized products to meet the most specific needs [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Data Display Products
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP... [See More]
- LED Color: Red; Green; Blue; White; Red/Green Bi-Color, Red/Amber/Green Tri-Color, Warm or Cool White, Clear, also Diffused Blue, Red, Amber, and Green
- Width: 6.35
- Lamp Type: LED Lamps
- Height: 20.86
from Radwell International
79724 - K50 SERIES EZ-LIGHT DAYLIGHT VISIBLE 3-COLOR INDICATOR; VOLTAGE: 15-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: NPN; COLORS: GREEN RED YELLOW; EURO 4-PIN QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Yellow; Green
from Banner Engineering Corp.
Overview. These 22 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight. One-color dc-operated LED indicators with: M12 Euro connector models available for plug and play indication. Wide 9 to 30 V dc... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 9 to 30
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-6.3mm CUL Approved: No Size: 12 x 49.3 mm Weight: 13.5 g Options: For other options contact factory Min... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 49.3
from Ideal Industries, Inc.
1/2 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. 1/3 W NEON LAMP TYPE. STAINLESS STEEL BEZEL MATERIAL. 125 VAC/VDC LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. FLUSH, TRANSPARENT LENS STYLE/SIZE. IDEAL[R] BRAND. TERMINATION STYLE 6 INCH WIRE LEAD. OPERATING TEMPERATURE 140 DEG... [See More]
- LED Color: Red
- Voltage type AC: AC
- Lamp Type: Neon
- Voltage type DC: DC
from Waldom Electronics
RECTANGULAR TYPE. NYLON BODY MATERIAL. NEON LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.375 INCH X 1.28 INCH MOUNTING HOLE SIZE. 125 V LAMP VOLTAGE. AMBER LENS COLOR. RECTANGULAR LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: NEON
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Width: 31.3
- Lamp Type: LED Lamps
- Height: 12.2
from NSI Industries LLC
ROUND TYPE. 0.5 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. NEON LAMP TYPE. 125 V LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. CYLINDRICAL, DIAMOND LENS STYLE/SIZE. BEZEL COLOR CHROME. TERMINAL TYPE 6 INCH WIRE LEAD. 797 MODEL [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: Neon
- Terminal Type: Wire Leads
from Appleton Electric
GUARDED, PIGTAIL TYPE. HAZARDOUS LOCATION APPLICATION. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. EXPLOSION PROOF. 120 VAC/VDC LAMP INPUT TYPE. RED LENS COLOR. APPLETON. BRAND. BARREL TYPE SHORT [See More]
- LED Color: Red
- Applications: Hazardous
- Rated Voltage: 120
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from BACO Controls, Inc.
PILOT LIGHTS - SEPARATE UNITS [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Data Display Products
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP... [See More]
- LED Color: Red; Green; Blue; White; Red/Green Bi-Color, Red/Amber/Green Tri-Color, Warm or Cool White, Clear, also Diffused Blue, Red, Amber, and Green
- Width: 8.5
- Lamp Type: LED Lamps
- Height: 21.4
from Radwell International
LAMP, INDICATOR, NEON, RED, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:RED; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:SQUARE; . FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
from Banner Engineering Corp.
Illuminated dome provides easy-to-see call-for-assistance indication. Powered by 2 9V alkaline batteries: lasts up to 100 hours with continuous operation. Flashes ON/OFF. Switch activated. No assembly required. Rugged, cost-effective and easy-to-install [See More]
- LED Color: Red
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 18
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 12 x 40.2 mm Weight: 14.6 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 40.2
from Ideal Industries, Inc.
5/16 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. 1/3 W NEON LAMP TYPE. 125 VAC/VDC LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. FLUSH, TRANSPARENT LENS STYLE/SIZE. CURRENT RATING 2 MILLIAMPERE. TERMINATION STYLE 6 INCH WIRE LEAD. AVERAGE LIFE 25000 HR [See More]
- LED Color: Red
- Voltage type AC: AC
- Lamp Type: Neon
- Voltage type DC: DC
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. INCANDESCENT LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.312 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. RED LENS COLOR. FLUSH LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: Incandescent Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- LED Color: Red; Yellow; Green; Blue; Transparent colorless
- Width: 29.8
- Lamp Type: LED Lamps
- Height: 37
from NSI Industries LLC
ROUND TYPE. 0.5 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. NEON LAMP TYPE. 125 V LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. CYLINDRICAL, DIAMOND LENS STYLE/SIZE. BEZEL COLOR STAINLESS. TERMINAL TYPE 6 INCH WIRE LEAD. 797 MODEL [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: Neon
- Terminal Type: Wire Leads
from Appleton Electric
GUARDED, PIGTAIL TYPE. HAZARDOUS LOCATION APPLICATION. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. EXPLOSION PROOF. 120 VAC/VDC LAMP INPUT TYPE. RED LENS COLOR. APPLETON. BRAND. BARREL TYPE LONG [See More]
- LED Color: Red
- Applications: Hazardous
- Rated Voltage: 120
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choices of combinations with a minimum number of items. customized products to meet the most specific needs [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Data Display Products
Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and panel... [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 8.4
- Lamp Type: LED Lamps
- Height: 22.6
from Radwell International
INDICATOR LIGHT, 1/2 WATT, 125 VAC, RED. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Rated Voltage: 125
from Banner Engineering Corp.
Overview. Compact, 30 mm diameter, illuminated dome provides easy-to-see operator guidance in hazardous areas. Available in intrinsically safe (Ex ia), encapsulated (Ex mb/Ex ta), and non-sparking (Ex nA/Ex tc) enclosure models. Extensive approvals for use in every classified zone or area, including... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 10 to 30
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 12 x 38.1 mm Weight: 15 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 38.1
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. INCANDESCENT LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.312 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. RED LENS COLOR. HIGH FLAT LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: Incandescent Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Width: 34.5
- Lamp Type: LED Lamps
- Height: 5.25
from NSI Industries LLC
ROUND, SNAP-IN TYPE. 0.5 INCH SIZE. UL, CSA APPROVAL. NYLON BODY MATERIAL. NEON LAMP TYPE. 125 V LAMP INPUT TYPE. POLYCARBONATE LENS MATERIAL. RED LENS COLOR. RING, SEMI DOME LENS STYLE/SIZE. TERMINAL TYPE 6 INCH WIRE LEAD. 798 MODEL [See More]
- LED Color: Red
- Rated Voltage: 125
- Lamp Type: Neon
- Terminal Type: Wire Leads
from Appleton Electric
ROUND EXTENDED TYPE. UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE. FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL. CLUSTER LED LAMP TYPE. 120/240 VAC LAMP INPUT TYPE. GLASS LENS... [See More]
- LED Color: Red
- Rated Voltage: 120 to 240
- Lamp Type: LED Lamps
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choices of combinations with a minimum number of items. customized products to meet the most specific needs [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Data Display Products
Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50 ″ Dia. Models include cathode, pin and lead... [See More]
- LED Color: Red; Green; Blue; White; Red/Green Bi-Color, Warm or Cool White, Clear
- Width: 7.24
- Lamp Type: LED Lamps
- Height: 22.35
from Radwell International
PANEL MOUNT INDICATOR LAMP, RED, DIFFUSED, 1/2 INCH MOUNITNG HOLE, NEON LAMP TYPE, WIRE TERMINAL, 1.9MA, 208-250 VAC, LIFE: 25000 HOURS, T-2 LAMP TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Rated Voltage: 250
from Banner Engineering Corp.
Illuminated tower light segments provide easy-to-see operator guidance and indication of equipment status. Displays up to 5 colors. Durable flat metal housing is easily mounted on horizontal or vertical surfaces of work centers or automation machinery. Energy efficient LED light sources ensure long... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Voltage type AC: AC
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-6.3mm CUL Approved: No Size: 12 x 50 mm Weight: 13.5 g Options: For other options contact factory Min Volt:... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 50
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. INCANDESCENT LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.5 INCH MOUNTING HOLE SIZE. 6.3 V LAMP VOLTAGE. RED LENS COLOR. HIGH FLAT LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 6.3
- Lamp Type: Incandescent Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
The RF series from RAFI offers you a milestone in key switch development. Today it ’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility,... [See More]
- LED Color: Red; Yellow; Orange; Green; Blue
- Width: 15
- Lamp Type: LED Lamps
- Height: 9.15
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Color: Red; Yellow (optional feature); Green (optional feature); Bi-Color
- Terminal Type: Straight PC Pins
- Lamp Type: LED Lamps
- Applications: Computer Applications
from Data Display Products
Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13. Includes bayonet-based LED lamp and Lexan ™ lens. Mounts in 16mm (5/8 ”) hole. Self-lifting captive wire clamps · 48V and 120V. Choice of 6 LED colors with matching lenses [See More]
- LED Color: Red; Green; Blue; White; Amber
- Width: 25.4
- Lamp Type: LED Lamps
- Height: 96.52
from Radwell International
DISCONTINUED BY MANUFACTURER, LYNX INDICATOR, LIGHT TREE, RED/AMBER/GREEN, 2 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Green
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 12 x 41.2 mm Weight: 13.6 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 12
- Lamp Type: LED Lamps
- Height: 41.2
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. INCANDESCENT LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.5 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. RED LENS COLOR. LARGE DOME LENS STYLE. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: Incandescent Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a... [See More]
- LED Color: Red; Yellow; Green; Blue; White
- Width: 57
- Lamp Type: LED Lamps
- Height: 65.6
from Data Display Products
Features: LED solutions to backlight almost any annunciator panel. Multiple voltage options. White or colored LEDs to match lenses. Up to 100,000 hour life. LED lamps operate at cooler temperatures compared to incandescents. 2 LED Style Options [See More]
- LED Color: Red; Green; Blue; White; Amber
- Voltage type AC: AC (optional feature)
- Lamp Type: LED Lamps
- Voltage type DC: DC
from Radwell International
DISCONTINUED BY MANUFACTURER, SINGLE DIGIT NUMERIC DISPLAY, 57MM (2.3IN) DIGIT HEIGHT, SUPER BRIGHT RED LED EMITTING COLOR, WHITE DIFFUSED LENS. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; White
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 10.8 to 13.2 DC Rated Voltage: 12.0 Max Current (mA): 15 mA LED Color: Red Termination: PC Pins CUL Approved: No Size: 6 x 28.7 mm Weight: 3.6 g Options: For other options contact factory Min Volt: 10.8 Max... [See More]
- LED Color: Red
- Width: 6
- Lamp Type: LED Lamps
- Height: 28.7
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. 5 MM LED LAMP TYPE. 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.25 INCH MOUNTING HOLE SIZE. 12 V LAMP VOLTAGE. RED LENS COLOR. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- LED Color: Red; Yellow; Green; Blue; Transparent colorless
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 0.0200 to 35
from Data Display Products
Features: Candelabra screw base. Double-Contact bayonet base. Bi-Polar operation. High intensity LED cluster with Fresnel Lens for improved visibility. Low current draw. Optional shunt resistor [See More]
- LED Color: Red; Orange; Green; Blue; White; Amber
- Width: 9.8
- Lamp Type: LED Lamps
- Height: 28.4
from Radwell International
POSITION IDICATOR, DIGITAL, TYPE DA02, MODEL 06, CYLINDRIC TORQUE PIN, REDUCING SLEEVE RH6, ORANGE RAL 2004. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Orange
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 10.4 mm Weight: 4.3 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 6
- Lamp Type: LED Lamps
- Height: 10.4
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. 5 MM LED LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.312 INCH MOUNTING HOLE SIZE. 5/6 V LAMP VOLTAGE. RED LENS COLOR. FLUSH LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 5 to 6
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- LED Color: Red; Yellow; Green; Transparent colorless
- Width: 18
- Lamp Type: LED Lamps
- Height: 41
from Data Display Products
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need. [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 15.9
- Lamp Type: LED Lamps
- Height: 46
from Radwell International
DISCONTINUED BY MANUFACTURER, DIGITAL DISPLAY, 87 SERIES, 8 INCH DISCRETE LED, 2-DIGIT, RED, 100000 HOURS TYPICAL RATED LED LIFE, 0 TO 55 C (32 TO 122 F) OPERATING TEMPERATURE RANGE, 90-230 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Rated Voltage: 230
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 30.6 mm Weight: 5.1 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 6
- Lamp Type: LED Lamps
- Height: 30.6
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. 5 MM LED LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.312 INCH MOUNTING HOLE SIZE. 5/6 V LAMP VOLTAGE. RED LENS COLOR. HIGH FLAT LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 5 to 6
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and you ’re done! The terminal is reverse-polarity secure using a male quick... [See More]
- LED Color: Red; Yellow; Green; Blue; Transparent colorless
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Rated Voltage: 0.0200 to 24
from Data Display Products
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need. [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 5.1
- Lamp Type: LED Lamps
- Height: 42.93
from Radwell International
DIGITAL PANEL INDICATOR, 1/8 DIN, WITH ALARM FUNCTION, THERMOCOUPLE INPUT, SLOT 1 DC 4-20MA, SLOT 2 RELAY, SLOT 3 NOT FITTED, 100-240 VAC POWER SUPPLY, RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Rated Voltage: 240
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 32.5 mm Weight: 5.1 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 6
- Lamp Type: LED Lamps
- Height: 32.5
from Waldom Electronics
ROUND TYPE. NYLON BODY MATERIAL. 5 MM LED LAMP TYPE. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. 0.312 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. RED LENS COLOR. DOME LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
At RAFI you ’ll find signal lamps with integrated LEDs for front panel mounting in various versions. Included here are several bezel shapes, terminal types, mounting holes from 5 mm to 30.5 mm, and a choice of up to five colors. MODELS. ➔ Collar shape – round or triangular. [See More]
- LED Color: Red; Yellow; Green; Blue; White; Transparent colorless
- Width: 36
- Lamp Type: LED Lamps
- Height: 38
from Data Display Products
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need. [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 15
- Lamp Type: LED Lamps
- Height: 42.2
from Radwell International
ALARM ANNUNCIATOR, 1/8 DIN 4-INPUT, INPUTS (FOUR) SWITCH, DISPLAY ALARMED CHANNELS RED LED, DIN SIZE 1/8 DIN (VERTICAL), POWER 85-265 VAC / 90-265 VDC, OUTPUTS 2 RELAYS, TRANSMITTER POWER 24 VDC @ 200 MA, DIGITAL INPUTS EXTERNAL SILENCE. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Rated Voltage: 265
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt:... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 42.2
from Waldom Electronics
3 MM LED LAMP TYPE. 26 AWG WIRE LEAD TERMINAL TYPE. 0.24 INCH MOUNTING HOLE SIZE. 12/14 V LAMP VOLTAGE. RED LENS COLOR. RECESS CHROME LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 12 to 14
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from RAFI GmbH & Co. KG
RAFI signal lamps with integrated neon lamp are available with mounting hole diameters from 7 mm to 14 mm. Neon lamps can be operated up to 230 V. They also have low heat loss, long service life, and are relatively shock-resistant. MODELS. ➔ Collar shape – round, square, or... [See More]
- LED Color: Red; Yellow; Green; Colorless
- Width: 18
- Lamp Type: Neon Lamp
- Height: 5
from Data Display Products
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need. [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 6.22
- Lamp Type: LED Lamps
- Height: 16.5
from Radwell International
ELECTRICAL CURRENT INDICATOR, WIRE-MOUNTED , RED LED LIGHT, CURRENT INDICATOR, INCLUDES PLASTIC WIRE TIE. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: PC Pins CUL Approved: No Size: 8 x 26.5 mm Weight: 4.3 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 26.5
from Waldom Electronics
3 MM LED LAMP TYPE. 26 AWG WIRE LEAD TERMINAL TYPE. 0.24 INCH MOUNTING HOLE SIZE. 5/6 V LAMP VOLTAGE. RED LENS COLOR. RECESS BLACK LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 5 to 6
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from Data Display Products
Features: Miniature Bayonet Base. Bi-Polar operation. Optional shunt resistor. High Intensity LED with Fresnel lens for improved visibility. Low current draw [See More]
- LED Color: Red; Green; Blue; White; Amber
- Width: 9.8
- Lamp Type: LED Lamps
- Height: 28.4
from Radwell International
7 SEG NUMERIC LED DISPLAY, 1-CHARACTER, ORANGE RED, 10X6MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Orange
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 8 x 20.2 mm Weight: 7.2 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 20.2
from Waldom Electronics
3 MM LED LAMP TYPE. 26 AWG WIRE LEAD TERMINAL TYPE. 0.24 INCH MOUNTING HOLE SIZE. 5/6 V LAMP VOLTAGE. RED LENS COLOR. DOME CHROME LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 5 to 6
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from Data Display Products
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need. [See More]
- LED Color: Red; Green; Blue; White; Amber, Warm or Cool White
- Width: 10.7
- Lamp Type: LED Lamps
- Height: 28.4
from Radwell International
TRANSFORMER, W/ LED, CURRENT SENSING, LOW FIXED TRIP POINT, FREE HANGING, BI-POLAR LED, RED/GREEN LED INDICATION, PHASE LOSS INDICATION, 50/400 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Green
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: PC Pins CUL Approved: Yes Size: 8 x 23 mm Weight: 4.3 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 23
from Waldom Electronics
3 MM LED LAMP TYPE. 26 AWG WIRE LEAD TERMINAL TYPE. 0.24 INCH MOUNTING HOLE SIZE. 5/6 V LAMP VOLTAGE. RED LENS COLOR. DOME BLACK LENS STYLE. 1 RESISTOR INCLUDED. GC[T] BRAND [See More]
- LED Color: Red
- Rated Voltage: 5 to 6
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
from Radwell International
LED DISPLAY, 7 SEGMENTS, RED ILLUMINATION, COMMON CATHODE, THROUGH HOLE, 643NM, 10 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: Yes Size: 8 x 36.2 mm Weight: 7.8 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 36.2
from Radwell International
DOOR STATUS INDICATOR, HI-INTENSITY LED INDICATOR, 1 INCH DIAMETER, 1 GREEN LED INDICATOR, 1 RED LED INDICATOR, WATERPROOF, STAINLESS STEEL, SINGLE GANG MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red; Green
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt:... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 42.2
from Radwell International
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: PC Pins CUL Approved: No Size: 8 x 26.1 mm Weight: 4.3 g Options: For other options contact factory Min Volt: 99.0 Max... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 26.1
from Radwell International
LIGHT UNIT, LED RED, 85-264VAC, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
- Lamp Type: LED Lamps
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 8 x 35.8 mm Weight: 7.8 g Options: For other options contact factory Min Volt: 99.0... [See More]
- LED Color: Red
- Width: 8
- Lamp Type: LED Lamps
- Height: 35.8
from Radwell International
DISCONTINUED BY MANUFACTURER, LAMP INDICATOR, RED, PANEL MOUNT, ROUND WITH FLAT TOP LENS, QUICK CONNECT, 105-125 V, 4.7 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Color: Red
from Mallory Sonalert Products, Inc.
Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-6.3mm CUL Approved: No Size: 10 x 58.3 mm Weight: 5.2 g Options: For other options contact factory Min... [See More]
- LED Color: Red
- Width: 10
- Lamp Type: LED Lamps
- Height: 58.3