Halogen Lamps Pilot Lights and Indicator Lights

5 Results
Panel Mount Indicators -- 2370193 [C0276AANAD from Bulgin Limited]
from RS Components, Ltd.

Arcolectric (Bulgin) Ltd C0276AANAD [See More]

  • Lamp Type: Halogen Lamps
  • LED Color: Amber
  • Voltage type AC: AC
  • Terminal Type: Tab
Panel Mount Indicators -- 2370288 [C287000NAR from Bulgin Limited]
from RS Components, Ltd.

Arcolectric (Bulgin) Ltd C287000NAR [See More]

  • Lamp Type: Halogen Lamps
  • Terminal Type: Tab
  • Voltage type AC: AC
Panel Mount Indicators -- 2370323 [C287000NAQ from Bulgin Limited]
from RS Components, Ltd.

Arcolectric (Bulgin) Ltd C287000NAQ [See More]

  • Lamp Type: Halogen Lamps
  • Terminal Type: Tab
  • Voltage type AC: AC
Indicating Light -- 10250T226N
from Eaton Corporation

STANDARD TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. NEMA 1/2/3/3R/3S/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. NEON LAMP TYPE. 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. NE51H-R22 LAMP NUMBER. LENS NOT INCLUDED LENS COLOR. ENVIRONMENTAL CONDITIONS... [See More]

  • Lamp Type: Halogen Lamps
Indicating Light -- E34NB240
from Eaton Corporation

STANDARD TYPE. 30.5 MM SIZE. UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL. NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE. BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL. NEON LAMP TYPE. 240 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. NE51H-R-22 LAMP NUMBER. LENS NOT INCLUDED LENS COLOR. APPLICABLE STANDARD FDA... [See More]

  • Lamp Type: Halogen Lamps