Apple Mac® KVM Switches
from Black Box
The DT Pro II Desktop KVM supports up to 2 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1920 x 1440
- Features: Visual Indicator; USB Port
- Operating Temperature: 32 to 104
from SFCable.com
The LDV-DM204AUSK Dual Monitor DVI KVM Switch is designed specifically for sharing two DVI monitors/Flat Panel Displays between four multimedia computers with Dual Head display [DVI + DVI]. The LDV-DM204AUSK features the latest True Transparent USB (TTU) Emulation Technology for advanced types of... [See More]
- Platform: PC; Mac
- Features: Integrated Monitor
from TRENDnet Inc.
16-port (1U height) KVM switch with VGA and USB connection to servers. Supports both USB and PS/2 connections to console port. Device monitoring with adjustable Auto-Scan and audible feedback. Supports most operating systems and advance mouse designs [See More]
- Platform: PC; Mac; Unix/Linux
- Features: AutoScan; Hot Key Switching
- Number of Computers: 16
from Black Box
The DT Pro II Desktop KVM supports up to 2 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1920 x 1440
- Features: Visual Indicator; USB Port
- Operating Temperature: 32 to 104
from SFCable.com
8-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central console in corporate, factory as well as in campus computing environment. It provides the OSD Menu for intuitive... [See More]
- Platform: Mac
- Features: USB Port
from TRENDnet Inc.
Control two computers with one set of console controls. Works with displays with an HDMI port. Full HD 1080p resolution. HDMI and 3.5 mm analog audio. Fully integrated cabling. Ergonomic computer toggle switch. No CD installation. USB Powered - No external power adapter [See More]
- Platform: PC; Mac
- Features: Hot Key Switching
- Number of Computers: 2
- Monitor Resolution: 1920 x 1080 @ 60 Hz
from Black Box
The DT Series Desktop KVM Switch supports up to 2 DVI-D and USB Computers with Dual Monitors and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]
- Platform: PC; Mac
- Monitor Resolution: HDTV: 1080p; DVI-D: 1920 x 1200; Bandwidth: 1.5 Gbps
- Features: USB Port
from SFCable.com
16-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central console in corporate, factory as well as in campus computing environment. It provides the OSD Menu for intuitive... [See More]
- Platform: Mac
- Features: USB Port
from TRENDnet Inc.
8-port KVM switch with VGA and USB connection to computers. Supports both USB and PS/2 connections to console port. Device monitoring with adjustable Auto-Scan and audible feedback. Supports most operating systems and advance mouse designs [See More]
- Platform: PC; Mac; Unix/Linux
- Features: AutoScan; Hot Key Switching
- Number of Computers: 8
from Black Box
The DT Series Desktop KVM Switch supports up to 2 DVI-D and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]
- Platform: PC; Mac
- Monitor Resolution: HDTV: 1080p; DVI-D: 1920 x 1200; Bandwidth: 1.5 Gbps
- Features: USB Port
from SFCable.com
4-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central console in corporate, factory as well as in campus computing environment. It provides the OSD Menu for intuitive... [See More]
- Platform: Mac
- Features: USB Port
from TRENDnet Inc.
8-port stackable KVM switch with VGA and USB connection to computers. On Screen Display (OSD) interface for easy management. Device monitoring with adjustable Auto-Scan, audible feedback and cascade up to 128 computers. Supports most operating systems and advanced mouse designs. 8-port stackable USB... [See More]
- Platform: PC; Mac; Unix/Linux
- Number of Computers: 8
from Black Box
Switch enables single operator to control two computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2 for 4K60Hz video resolution up to 3840x2160@60Hz. [See More]
- Platform: PC; Mac; Sun; Unix/Linux
- Operating Temperature: -4 to 140
- Features: USB Port
from SFCable.com
Cross-over sharing switch is the ideal solution for sharing 4 USB devices such as printer, scanner, external memorry, etc.. with up to 2 PCs. Either USB device can be accessed from either PC. It works with Windows, Mac, or Linux. [See More]
- Platform: PC; Mac; Unix/Linux
- Features: USB Port
from Black Box
Switch enables single operator to control 2 computer systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz. [See More]
- Platform: PC; Mac; Sun; Unix/Linux
- Operating Temperature: -4 to 140
- Features: USB Port
from SFCable.com
This 4way switch electronically switches VGA port with a press of button. You can share a VGA monitor with up to 4 PC or Mac. No mechanical contact is involved. That means reliable switching and long life. You can connect up to 330ft (100m) VGA cable. Switch monitor with just a press of button. Max... [See More]
- Platform: PC; Mac
- Features: Integrated Monitor
from Black Box
The DT Series Desktop KVM Switch supports up to 4 DVI-D and USB Computers with Dual Monitors and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]
- Platform: PC; Mac
- Monitor Resolution: HDTV: 1080p; DVI-I: 1920 x 1200; Bandwidth: 1.5 Gbps
- Features: USB Port
from Black Box
The DT Series Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1900 x 1200 @ 60 Hz
- Features: USB Port
from Black Box
The DT Series Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200 and includes the CPU cables. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1900 x 1200 @ 60 Hz
- Features: USB Port
from Black Box
The DT Pro II Desktop KVM supports up to 4 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1920 x 1440
- Features: Visual Indicator; USB Port
- Operating Temperature: 32 to 104
from Black Box
The DT Pro II Desktop KVM supports up to 4 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]
- Platform: PC; Mac; Unix/Linux
- Monitor Resolution: 1920 x 1440
- Features: Visual Indicator; USB Port
- Operating Temperature: 32 to 104
from Black Box
The DT Series Desktop KVM Switch supports up to 4 DVI-D and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]
- Platform: PC; Mac
- Monitor Resolution: HDTV: 1080p; DVI-D: 1920 x 1200; Bandwidth: 1.5 Gbps
- Features: USB Port
from Black Box
Supports USB keyboards, mice, and USB peripherals. Four computers share up to four different USB peripherals (2 HID, 2 USB 2.0). True USB 2.0 emulation technology. Front-panel push buttons and hotkey functions for easy computer selection. [See More]
- Platform: PC; Mac
- Features: USB Port
from Black Box
Switch enables single operator to control 4 systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz. [See More]
- Platform: PC; Mac; Sun; Unix/Linux
- Operating Temperature: -4 to 140
- Features: USB Port
from Black Box
Switch enables single operator to control four computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2. Get 4K60 video resolution up to 3840x2160@60Hz. [See More]
- Platform: PC; Mac; Sun; Unix/Linux
- Operating Temperature: -4 to 140
- Features: USB Port
from Black Box
A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 8 CATx I/O ports in 19" 1U space High-quality, full-frame DVI-D video. Engineered for Mission Critical 24/7 oppreations [See More]
- Platform: PC; Mac; Sun; Unix/Linux
- Operating Temperature: 41 to 113
- Features: Visual Indicator