Unix / Linux KVM Switches

18 Results
USB2.0 Cross-Over 2 to 4 Sharing Switch -- 1504-SF-61
from SFCable.com

Cross-over sharing switch is the ideal solution for sharing 4 USB devices such as printer, scanner, external memorry, etc.. with up to 2 PCs. Either USB device can be accessed from either PC. It works with Windows, Mac, or Linux. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Features: USB Port
KVM Switches -- OriginKVM 3125
from Thinklogical

KVM Switch- 1 User controls up to 3 CPUs. The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity, from the simplest to the most complex... [See More]

  • Platform: PC; Unix/Linux; Open VMS
  • Number of Users: 1
  • Number of Computers: 3
  • Features: SerialPort; USB Port
16-Port Rack Mount USB KVM Switch -- TK-1603R (Version v1.1R)
from TRENDnet Inc.

16-port (1U height) KVM switch with VGA and USB connection to servers. Supports both USB and PS/2 connections to console port. Device monitoring with adjustable Auto-Scan and audible feedback. Supports most operating systems and advance mouse designs [See More]

  • Platform: PC; Mac; Unix/Linux
  • Features: AutoScan; Hot Key Switching
  • Number of Computers: 16
2-Port DT Pro II Desktop KVM Switch VGA USB or PS/2 Audio -- KV7020A-K
from Black Box

The DT Pro II Desktop KVM supports up to 2 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1920 x 1440
  • Features: Visual Indicator; USB Port
  • Operating Temperature: 32 to 104
KVM Switches -- OriginKVM 41
from Thinklogical

The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to 480 mbps. In addition, it allows the user to switch the 3.5mm line in and line out audio along with USB 2.0 and DVI/HDMI. Video... [See More]

  • Platform: PC; Unix/Linux; Open VMS
  • Number of Users: 1
  • Number of Computers: 4
  • Features: SerialPort; Visual Indicator; USB Port
4-Port PS/2 KVM Switch Kit with Audio -- TK-408K (Version v1.3R)
from TRENDnet Inc.

4-Port KVM switch with VGA and PS/2 connections to computers and audio devices. Listen to music from one computer while working on the other. High quality 2048 x 1536 resolution for a crisp display. All required cabling included [See More]

  • Platform: PC; Unix/Linux
  • Features: AutoScan
  • Number of Computers: 4
2-Port DT Pro II Desktop KVM Switch, VGA, USB or PS/2, Audio -- KV7020A
from Black Box

The DT Pro II Desktop KVM supports up to 2 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1920 x 1440
  • Features: Visual Indicator; USB Port
  • Operating Temperature: 32 to 104
4-Port USB KVM Switch Kit w/ Audio -- TK-409K (Version v1.3R)
from TRENDnet Inc.

4-port KVM switch with VGA and USB connections to computers and audio devices. Listen to music from one computer while working on the other. High quality 2048 x 1536 resolution for a crisp display. Supports most operating systems and advance mouse designs. All required cabling included [See More]

  • Platform: PC; Unix/Linux
  • Features: AutoScan
  • Number of Computers: 4
2PT 4K 60Hz KVM Switch DisplayPort 1.2 USB Audio Single-Head -- KV6202A
from Black Box

Switch enables single operator to control two computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2 for 4K60Hz video resolution up to 3840x2160@60Hz. [See More]

  • Platform: PC; Mac; Sun; Unix/Linux
  • Operating Temperature: -4 to 140
  • Features: USB Port
8-Port Rack Mount KVM Switch -- TK-803R (Version v1.2R)
from TRENDnet Inc.

8-port KVM switch with VGA and USB connection to computers. Supports both USB and PS/2 connections to console port. Device monitoring with adjustable Auto-Scan and audible feedback. Supports most operating systems and advance mouse designs [See More]

  • Platform: PC; Mac; Unix/Linux
  • Features: AutoScan; Hot Key Switching
  • Number of Computers: 8
2PT 4K KVM Switch DisplayPort 1.2 USB Audio Dual-Head -- KV6222A
from Black Box

Switch enables single operator to control 2 computer systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz. [See More]

  • Platform: PC; Mac; Sun; Unix/Linux
  • Operating Temperature: -4 to 140
  • Features: USB Port
8-Port Stackable Rack Mount KVM Switch with OSD -- TK-802R (Version v1.2R)
from TRENDnet Inc.

8-port stackable KVM switch with VGA and PS/2 connection to computers. On Screen Display (OSD) interface for easy management. Device monitoring with adjustable auto-scan and audible feedback. Supports most operating systems [See More]

  • Platform: PC; Unix/Linux
  • Features: AutoScan; Hot Key Switching
  • Number of Computers: 8
4-Port Desktop KVM Switch DVI-D with Emulated USB Keyboard/Mouse -- KV9614A
from Black Box

The DT Series Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1900 x 1200 @ 60 Hz
  • Features: USB Port
8-Port Stackable Rack Mount KVM Switch with OSD -- TK-804R (Version v2.1R)
from TRENDnet Inc.

8-port stackable KVM switch with VGA and USB connection to computers. On Screen Display (OSD) interface for easy management. Device monitoring with adjustable Auto-Scan, audible feedback and cascade up to 128 computers. Supports most operating systems and advanced mouse designs. 8-port stackable USB... [See More]

  • Platform: PC; Mac; Unix/Linux
  • Number of Computers: 8
4-Port Desktop KVM Switch DVI-D with Emulated USB KM W/Cables -- KV9614A-K
from Black Box

The DT Series Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The DT Series KVM supports resolutions up to 1920x1200 and includes the CPU cables. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1900 x 1200 @ 60 Hz
  • Features: USB Port
4-Port DT PRO II Desktop KVM Switch VGA USB or PS/2 Audio -- KV7021A
from Black Box

The DT Pro II Desktop KVM supports up to 4 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1920 x 1440
  • Features: Visual Indicator; USB Port
  • Operating Temperature: 32 to 104
4-Port DT Pro II Desktop KVM Switch VGA USB or PS/2 Audio -- KV7021A-K
from Black Box

The DT Pro II Desktop KVM supports up to 4 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The DT Pro II KVM supports VGA Video, USB or PS/2 keyboard and mouse, and audio. [See More]

  • Platform: PC; Mac; Unix/Linux
  • Monitor Resolution: 1920 x 1440
  • Features: Visual Indicator; USB Port
  • Operating Temperature: 32 to 104
4PT 4K 60Hz KVM Switch DisplayPort 1.2 USB Audio Dual-Head -- KV6224A
from Black Box

Switch enables single operator to control 4 systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz. [See More]

  • Platform: PC; Mac; Sun; Unix/Linux
  • Operating Temperature: -4 to 140
  • Features: USB Port