Triaxial Vibration Transmitters

3 Results
Inertial Measurement Unit -- MS-IMU3020
from Memsense, LLC

The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest... [See More]

  • Measurement Axes: Triaxial
  • Accuracy: 0.30
  • Acceleration: -15 to 15
  • Sensor Mounting: Stud/Bolt
3-Axis Shock & Vibration Data Logger -- RECOVIB TINY
from Micromega Dynamics

Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 250
  • Acceleration: 2 to 200
  • Accuracy: 0.30 to 0.50
3-Axis Shock & Vibration Smart Probe -- RECOVIB FEEL
from Micromega Dynamics

RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 250
  • Acceleration: 2 to 15
  • Accuracy: 0.30 to 0.50