Acceleration Vibration Transmitters
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Sensor Outputs: Acceleration
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Mounting: Panel Mounted
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Sensor Outputs: Acceleration
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Features: Filters; IEPE
from Columbia Research Labs, Inc.
972 A10 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 10
- Accuracy: 5.00
from Wilcoxon Sensing Technologies
4-20 mA vibration sensors with dual temperature output, 85 °C; 5g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/ °K, ±5 °K tolerance, 223-358 °K ( –50-85 °C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 4 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 250
- Acceleration: 2 to 200
- Accuracy: 0.30 to 0.50
from Columbia Research Labs, Inc.
972 A20 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 20
- Accuracy: 5.00
from Wilcoxon Sensing Technologies
Compact vibration transmitter, 4-20 mA vibration sensor, 105 °C; 5 g full scale, proportional to acceleration, peak; top exit 4-pin M12 connector, 1/4-28 mounting hole (stud included) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 250
- Acceleration: 2 to 15
- Accuracy: 0.30 to 0.50
from Wilcoxon Sensing Technologies
Compact vibration transmitter, 4-20 mA vibration sensor, 105 °C; 5 g full scale, proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Wilcoxon Sensing Technologies
Compact vibration transmitter, 4-20 mA vibration sensor, 105 °C; 5g full scale, proportional to acceleration, peak; low profile, side exit 4-pin M12 connector, M6 captive mounting bolt [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Wilcoxon Sensing Technologies
Compact vibration transmitter, 4-20 mA vibration sensor, 105 °C; 5g full scale, proportional to acceleration, peak; low profile, side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Wilcoxon Sensing Technologies
Integral cable vibration transmitter, low profile 4-20 mA vibration sensor, 105 °C extended temp range; 5 g full scale, proportional to acceleration, peak; 16' J10 integral cable, blunt cut, 1/4-28 captive screw [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant
from Wilcoxon Sensing Technologies
Integral cable vibration transmitter, low profile 4-20 mA vibration sensor, 105 °C extended temp range; 5 g full scale, proportional to acceleration, peak; 16 ’ J9T2A integral cable, blunt cut, 1/4-28 captive mounting bolt [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: 5
- Features: Corrosion Resistant