Single Axis Vibration Transmitters
from ifm efector inc.
Reliable permanent monitoring of the overall vibration to DIN ISO 10816. Two-wire technology. Precise linearized analog output. Wide operating temperature range and high protection rating. Compact and robust housing for the requirements of harsh industrial environments. Learn more. From May 1st... [See More]
- Measurement Axes: Single
- Frequency Range: 10 to 1000
- Linear Velocity: 0.0 to 1.97
- Accuracy: 0.25
from ifm efector inc.
Reliable permanent monitoring of the overall vibration to DIN ISO 10816. Two-wire technology. Precise linearized analog output. Wide operating temperature range and high protection rating. For applications in hazardous areas. Learn more. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Measurement Axes: Single
- Frequency Range: 10 to 1000
- Linear Velocity: 0.0 to 0.9843
- Accuracy: 0.25
from Sitron
The VDX500 Vibration Transmitter and Switch is able to monitor the amount of vibration for all types of rotating machinery such fans, pumps, motors and other industrial machines. It measures the vibration to which it is exposed and offers two independent SPDT relay outputs (each with independent... [See More]
- Measurement Axes: Single
- Accuracy: 0.50
- Frequency Range: 40 to 1000
- Features: Explosion Proof
from Automation24, Inc.
The vibration transmitter VSA001 from ifm electronic guarantees a reliable vibration monitoring of equipment and operates in a frequency range of 1-6,000 Hz. The measuring range is -25- 25 (G) and is indicated via a precise linearized 0-10 mA analog output . The operating voltage is 7.2-10.8 V DC. [See More]
- Measurement Axes: Single
- Operating Temperature: -22 to 257
- Sensor Mounting: Threaded male M8 x 1.25
from Columbia Research Labs, Inc.
972 A10 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]
- Measurement Axes: Single
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 10
- Accuracy: 5.00
from Automation24, Inc.
The vibration transmitter VTV121 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816 and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-50 RMS mm/s and is indicated via a precise linearized 4-20 mA analog output . [See More]
- Measurement Axes: Single
- Frequency Range: 10 to 1000
- Linear Velocity: 0.0 to 1.97
- Sensor Mounting: Threaded male M8 x 1.25 and 1/4 "-28 UNF
from Columbia Research Labs, Inc.
972 A20 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]
- Measurement Axes: Single
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 20
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]
- Measurement Axes: Single
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 10
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]
- Measurement Axes: Single
- Frequency Range: 5 to 2000
- Acceleration: 0.0 to 20
- Accuracy: 5.00