Temperature Vibration Transmitters

8 Results
Solid State Loop-Powered Vibration and Temperature Sensors -- 972 A10 H1
from Columbia Research Labs, Inc.

972 A10 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]

  • Sensor Outputs: Acceleration; Temperature
  • Frequency Range: 5 to 2000
  • Acceleration: 0.0 to 10
  • Accuracy: 5.00
PC425AP-05-DA Vibration transmitter and temp sensor with raw acceleration output -- PC425AP-05-DA
from Wilcoxon Sensing Technologies

4-20 mA vibration sensors with temperature and dynamic vibration output, 85 °C; loop vibration: 5g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/ °K, ±5 °K tolerance, 223-358 °K ( –50-85 °C); dynamic vibration: 100... [See More]

  • Sensor Outputs: Acceleration; Temperature
  • Frequency Range: 2.5 to 10000
  • Acceleration: 5
  • Features: Corrosion Resistant
Solid State Loop-Powered Vibration and Temperature Sensors -- 972 A20 H1
from Columbia Research Labs, Inc.

972 A20 H1. Solid State Loop-Powered Vibration and Temperature Sensors. Monitor & Trend Machinery Performance. Two 4-20mA Signal Outputs, Vibration Level and Temperature. Six Standard Ranges. Electrically Isolated. Reverse Polarity Protection. Choice of Two Case Designs & Mounting Configurations. [See More]

  • Sensor Outputs: Acceleration; Temperature
  • Frequency Range: 5 to 2000
  • Acceleration: 0.0 to 20
  • Accuracy: 5.00
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V1-H2
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Sensor Outputs: Velocity; Temperature
  • Frequency Range: 5 to 2000
  • Linear Velocity: 0.0 to 5
  • Accuracy: 5.00
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V2-H1
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Sensor Outputs: Velocity; Temperature
  • Frequency Range: 5 to 2000
  • Linear Velocity: 0.0 to 1
  • Accuracy: 5.00
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V2-H2
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Sensor Outputs: Velocity; Temperature
  • Frequency Range: 5 to 2000
  • Linear Velocity: 0.0 to 1
  • Accuracy: 5.00
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V5-H1
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Sensor Outputs: Velocity; Temperature
  • Frequency Range: 5 to 2000
  • Linear Velocity: 0.0 to 2
  • Accuracy: 5.00
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V5-H2
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Sensor Outputs: Velocity; Temperature
  • Frequency Range: 5 to 2000
  • Linear Velocity: 0.0 to 2
  • Accuracy: 5.00