Built-in or Self-calibration Oil in Water Monitors
from Arjay Engineering
The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]
- Oil in Water Monitor: 0 to 500
- User Controls: Manual Operation; Digital Front Panel
- Display Type: Analog (optional feature); Digital; Video
- Interface Options: Parallel
from Turner Designs Hydrocarbon Instruments
The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption... [See More]
- Oil in Water Monitor: 6000
- Display Type: Digital
- Process Temp: 32 to 122
- User Controls: Digital Front Panel
from Hach
The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will assist in identifying potential problems that... [See More]
- Display Type: Digital
- Features and Functionality: Built-in or Self Calibration
- User Controls: Digital Front Panel
from TOC Systems, Inc.
Star Instruments, Inc. uniquely offers all methods of hydrocarbon and oil in water analyses. Traditional methods include UV (Ultra-Violet) Absorbance, NDIR (Non-Dispersive Infrared) Absorbance and Oxidation/NDIR CO2 Detection. Recently, the addition of ASTM Method D7066-04, using... [See More]
- Display Type: Video
- Software Support: PC
- User Controls: Computer Interface
- Features and Functionality: Built-in or Self Calibration
from Analytical Systems Int’l. Keco
The principle of operation requires a consistent free flowing liquid sample into a Sample Transfer Stripper unit that separates the liquids from the VOCs in the oil. A hydrocarbon free, consistently flowing air carrier then sweeps the VOC components from the oil in a gaseous form into the solid... [See More]
- Process Temp: 41 to 122
- User Controls: Manual Operation
- Display Type: Digital
- Electrical Output: Analog Current; Switch / Alarm