Double Seal Needle Roller Bearings
from SKF/Global
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used... [See More]
- Seals: Double Seal
- Design Units: Metric
- Type: Drawn Cup Caged Needle
- Bore: 0.3150
from Boca Bearings Company
Needle Bearings Common Sizes [See More]
- Seals: Double Seal
- Design Units: Metric
- Description: Needle Bearings Common Sizes
- Bore: 0.3150
from SKF/North America
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer... [See More]
- Seals: Double Seal
- Design Units: Metric
- Type: Needle Roller Without Inner
- Bore: 0.5512
from Boca Bearings Company
Needle Bearings Common Sizes [See More]
- Seals: Double Seal
- Design Units: Metric
- Description: Needle Bearings Common Sizes
- Bore: 0.7874
from Boca Bearings Company
Needle Bearings Common Sizes [See More]
- Seals: Double Seal
- Design Units: Metric
- Description: Needle Bearings Common Sizes
- Bore: 0.7874