Combined Needle Roller Needle Roller Bearings
from MOUETTE PLASTIC MOLD CO., LTD
Combined needle roller / angular contact ball bearing for axial loads in both directions. These bearings consist of a radial needle roller bearing combined with an angular contact ball bearing. Together they can accommodate both heavy radial loads and light axial loads in both directions. In... [See More]
- Type: Combination Needle Roller
- Bore: 0.8661
- Design Units: Metric
- Outside Diameter: 1.5354
from MOUETTE PLASTIC MOLD CO., LTD
Combined needle roller / thrust ball bearing (full complement thrust part) with a cover. These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate both moderate radial loads and lighter axial loads in one direction. [See More]
- Type: Full Complement Drawn Cup Needle Combination Needle Roller
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7480
from MOUETTE PLASTIC MOLD CO., LTD
Combined Needle Roller and Angular Contact Ball Bearing For Axial Loads. Combined needle roller / angular contact ball bearing for axial loads in one direction, NKIA Series. These bearings consist of a radial needle roller bearing combined with an angular contact ball bearing. Together they can... [See More]
- Type: Combination Needle Roller
- Bore: 0.8661
- Design Units: Metric
- Outside Diameter: 1.5354
from MOUETTE PLASTIC MOLD CO., LTD
Combined needle roller / thrust ball bearing. These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and axial loads in one direction. In addition, they can operate at relatively high speeds. Their low... [See More]
- Type: Combination Needle Roller
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7480
from National Precision Bearing, Inc.
When the application requires high static, dynamic or shock loads heavy duty needle rollers are ideal. Machined or Heavy Duty Type needle rollers are bearings with a relatively low sectional height and a solid machined outer ring. The solid outer ring provides high rigidity and allows this bearing... [See More]
- Type: Combination Needle Roller
- Bore: 0.6250 to 4.0000
- Design Units: Inch
- Outside Diameter: 1.1250 to 5.0000
from Schaeffler Technologies AG & Co. KG
Combined needle roller bearings are units comprising radial needle roller bearings with a rolling bearing component capable of supporting axial loads. X-life. Combined needle roller bearings are X-life bearings. In these bearings, the roughness and geometrical accuracy of the raceways have been... [See More]
- Type: Combination Needle Roller
from National Precision Bearing, Inc.
Manufactured similarly to the drawn cup bearings, roller clutches utilize the same low profile sectional height. The units are compact, light weight and operate directly on a hardened shaft. Proper mounting is easily accomplished with a simple press fit in the housing. Each unit consists of a... [See More]
- Type: Combination Needle Roller
- Bore: 0.1180 to 1.6540
- Design Units: Inch
- Outside Diameter: 0.2560 to 1.6540
from Schaeffler Technologies AG & Co. KG
Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two axial cylindrical roller and cage assemblies. The bearings are available in versions that are suitable or... [See More]
- Type: Combination Needle Roller