Needle Roller Without Inner Needle Roller Bearings

19 Results
Full Complement Needle Roller Bearing With Inner Ring -- NAV190 × 245× 42
from MOUETTE PLASTIC MOLD CO., LTD

Full Complement Needle Roller Bearing with Inner Ring. As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle roller bearing... [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner Full Complement Drawn Cup Needle
  • Bore: 7.4803
  • Design Units: Metric
  • Outside Diameter: 9.6457
Heavy Duty Needle Roller Bearings, Full Complement -- RNAV4011
from MOUETTE PLASTIC MOLD CO., LTD

Full Complement Needle Roller Bearings, Single Row, without Inner Ring. As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle... [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner Full Complement Drawn Cup Needle
  • Bore: 2.7480
  • Design Units: Metric
  • Outside Diameter: 3.5433
Machined Needle Roller Bearing, without Ribs and Inner Ring -- RNAO100X120X30
from MOUETTE PLASTIC MOLD CO., LTD

Machined Needle Roller Bearing without Ribs and Inner Ring. Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 3.9370
  • Design Units: Metric
  • Outside Diameter: 4.7244
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring -- RNA4900RS
from MOUETTE PLASTIC MOLD CO., LTD

Needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw >10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 0.5512
  • Design Units: Metric
  • Outside Diameter: 0.8661
Needle Roller Bearings With Machined Rings, Without An Inner Ring -- NAS32
from MOUETTE PLASTIC MOLD CO., LTD

Machined Needle Roller Bearings. Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 1.2598
  • Design Units: Metric
  • Outside Diameter: 1.8504
Needle Roller Bearings With Machined Rings, Without An Inner Ring -- NK100/30
from MOUETTE PLASTIC MOLD CO., LTD

Machined Needle Roller Bearings. Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 3.9370
  • Design Units: Metric
  • Outside Diameter: 4.7244
Press-Fit-Needle-Roller-Self-Align -- PSN-125
from Spyraflo, Inc.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]

  • Type: Needle Roller Without Inner Drawn Cup Caged Needle Full Complement Drawn Cup Needle (optional feature) Self-aligning
  • Design Units: Inch
  • Application: Agriculture; Sporting and Consumer Goods; Computer Peripherals
  • Bore: 0.1247 to 0.1250
DTJ 75166
from RBC Bearings

High load capacity, long life, caged roller bearings in standard configurations and custom designs. [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner (optional feature)
  • Bore: 8.0000
  • Design Units: Inch
  • Outside Diameter: 10.1250
Alignment Needle Roller Bearings, without an Inner Ring - RPNA 15/28 -- 146139010
from SKF/Global

Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself. Alignment needle roller bearings... [See More]

  • Type: Needle Roller Without Inner Self-aligning
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.1024
Heavy Duty Needle Roller Bearings Without Inner Ring -- 644907
from WD Bearing Group

Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D ≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are extremely suitable for bearing... [See More]

  • Type: Needle Roller Without Inner
Cylindrical Roller Bearing -- C081716
from Berliss

Berliss offers a variety of roller bearings designed to carry varying dynamic and static loads. At Berliss, roller bearings are available: In approximately 4,000 different sizes. In high, low carbon, stainless steel and nylon. With precision ground solid inner and outer races. With split outer... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.0625
Needle Roller Bearing Pressbearings - Inch -- BDNRSS-SAS125
from Quality Bearings & Components

Needle Roller Bearing. PRESSBEARINGS – INCH. • Drawn Cup Needle Roller Bearing. • Carbon Steel Retainer, Black Oxide Finish. Features: • Simple quick press-fit installation. • Self-aligning to ±5 °. • High-speed, high-load. • No precision holes... [See More]

  • Type: Needle Roller Without Inner Drawn Cup Caged Needle
  • Bore: 0.1247 to 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.5000
Self-Clinching-Needle-Roller-Non-Align -- FSNN-125
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Type: Needle Roller Without Inner Drawn Cup Caged Needle Full Complement Drawn Cup Needle (optional feature)
  • Design Units: Inch
  • Application: Agriculture; Sporting and Consumer Goods; Computer Peripherals
  • Bore: 0.1247 to 0.1250
SJ 7113
from RBC Bearings

This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed. [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner (optional feature)
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.0000
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - NK 10/12 TN -- 146131010
from SKF/Global

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer... [See More]

  • Type: Needle Roller Without Inner
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.6693
Needle Roller Bearings-Open End - Inch -- BNDSCE-1010
from Quality Bearings & Components

Shell-Type. NEEDLE ROLLER BEARINGS-OPEN END – INCH. • 52100 Hardened Chrome Steel Needle Bearing. • Low Carbon Steel Bearing Cage. • Cage Guided. • Case-Hardened Steel Roller Cup. • Drawn Cup. Features: •Extremely high speed. • High load capacity. •Low... [See More]

  • Type: Needle Roller Without Inner Drawn Cup Caged Needle
  • Bore: 0.8120 to 0.8130
  • Design Units: Inch
  • Outside Diameter: 0.8125
SJ 7134 with Seals
from RBC Bearings

This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is sealed (seal facing out) on one side. [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner (optional feature)
  • Bore: 0.6250
  • Design Units: Inch
  • Outside Diameter: 1.1250
Needle Roller Clutch Pressbearings - Inch -- BDCRSS-NAK250
from Quality Bearings & Components

Needle Roller Clutch. PRESSBEARINGS – INCH. • Drawn Cup Needle Roller Bearing. • Carbon Steel Housing, Black Oxide Finish. Features: • Self-clinching. • Nonaligning. • Knurling ensures secure self-clinching. • Simple quick installation. • Major assembly and... [See More]

  • Type: Needle Roller Without Inner Drawn Cup Caged Needle
  • Bore: 0.2495 to 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.6250
TJ 75317
from RBC Bearings

The RBC TJ TandemRoller® heavy duty needle roller bearing can increase the capacity of the standard Pitchlign SJ series bearing while maintaining the same SJ dimensions by utilizing 2 rollers per cage pocket. [See More]

  • Type: Needle Roller Without Inner Needle Roller With Inner (optional feature)
  • Bore: 0.8750
  • Design Units: Inch
  • Outside Diameter: 1.5000