Self-aligning Needle Roller Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.1250
- Design Units: Inch
- Static Radial: 69
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.1875
- Design Units: Inch
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.2500
- Design Units: Inch
- Static Radial: 600
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.5000
- Design Units: Inch
- Static Radial: 950
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.3937
- Design Units: Metric
- Static Radial: 573
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.1969
- Design Units: Metric
- Static Radial: 122
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Self-aligning
- Bore: 0.3937
- Design Units: Metric
- Static Radial: 573
from Schaeffler Technologies AG & Co. KG
Aligning needle roller bearings are units comprising drawn outer cups, plastic support rings with a concave inner profile, outer rings with a spherical outside surface, needle roller and cage assemblies and removable inner rings. The bearings can compensate static shaft misalignments and can thus... [See More]
- Type: Self-aligning
from SKF/Global
Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself. Alignment needle roller bearings... [See More]
- Type: Needle Roller With Inner Self-aligning
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.1024
from Spyraflo, Inc.
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]
- Type: Needle Roller Without Inner Drawn Cup Caged Needle Full Complement Drawn Cup Needle (optional feature) Self-aligning
- Design Units: Inch
- Application: Agriculture; Sporting and Consumer Goods; Computer Peripherals
- Bore: 0.1247 to 0.1250
from Spyraflo, Inc.
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]
- Type: Needle Roller Without Inner Drawn Cup Caged Needle Full Complement Drawn Cup Needle (optional feature) Self-aligning
- Design Units: Inch
- Application: Agriculture; Sporting and Consumer Goods; Computer Peripherals
- Bore: 0.1247 to 0.1250