Small PCI PCI Products
from AAEON Electronics, Inc.
Mini-PCI Dual CAN Module. Main Feature. Mini-PCI Type 3 A Interface Card. Dual CAN Channel With SJA 1000 CAN Controller. Dual CAN Channels CAN 2.0B [See More]
- Form Factor: Small
- Technology: PCI
- Standard Type: Networking Module
from Data Device Corporation (DDC)
Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end interface to the host... [See More]
- Form Factor: Small
- Standard Type: PCI Bridge
- Adapter / Interface: PCI-Express to MIL-STD-1553 BGA Package
- Technology: PCI-X
from Moxa Inc.
The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and Linux. The CP-102EL's... [See More]
- Form Factor: Small
- Standard Type: Networking Module; Serial Communication Module
- Adapter / Interface: PCI Express x1
- Technology: PCI-X
from AAEON Electronics, Inc.
Mini-PCI Module With 2 SATA 1 Ports. Main Feature. Mini-PCI Type 3 Interface. Silicon Image ™ Sil 3512 2-Port Serial ATA Host Controller. RAID 0, 1. +3.3V Only Operation [See More]
- Form Factor: Small
- Technology: PCI
- Standard Type: Mass Storage Module
from Moxa Inc.
PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008 x86/x64, 2000, DOS, Linux 2.4/2.6,QNX 6, SCO Open Server... [See More]
- Form Factor: Small
- Standard Type: Networking Module; Serial Communication Module
- Adapter / Interface: PCI Express x1
- Technology: PCI-X
from Moxa Inc.
The CP-102U and CP-102UL are 2-port Universal PCI boards designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards... [See More]
- Form Factor: Small
- Standard Type: Networking Module; Serial Communication Module
- Adapter / Interface: 32-Bit, Universal PCI
- Technology: PCI
from Moxa Inc.
Over 800 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. Transmit data up to 1.2 km with RS-422/485. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with... [See More]
- Form Factor: Small
- Standard Type: Networking Module; Serial Communication Module
- Adapter / Interface: 32-Bit, Universal PCI
- Technology: PCI