Memory Module PCI Products
from Sealevel Systems, Inc.
Multi-Standard Compact PCI Board for Avionics Interfaces Including. MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The Compact PCI HyperBoard is a multi-standard board that contains eight channels of MIL-STD-1553. The board is compatible with... [See More]
- Standard Type: Memory Module
- Number of Ports: 8
- Technology: PCI
from Moxa Inc.
The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Sealevel Systems, Inc.
MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications. The P-Orchestra ™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development kit for IP... [See More]
- Standard Type: Memory Module
- Number of Ports: 1
- Technology: PCI
from Moxa Inc.
The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full