Networking Module PCI Products
from ifm efector inc.
With integrated PLC functionality. Reliable and fast data exchange with the sensor actuator level. For installation in PCs, control cabinets and operator panels. User-friendly and simple configuration, set-up and diagnosis. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Standard Type: Networking Module
- Technology: PCI
- Adapter / Interface: AS-Interface PCI card PLC
from Multi-Tech Systems, Inc.
The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]
- Standard Type: Networking Module
- Form Factor: Full
- Technology: PCI; PCI-X
- PCI Data Bus: 32Bit (optional feature); 64Bit (optional feature)
from AAEON Electronics, Inc.
Mini-PCI Dual CAN Module. Main Feature. Mini-PCI Type 3 A Interface Card. Dual CAN Channel With SJA 1000 CAN Controller. Dual CAN Channels CAN 2.0B [See More]
- Standard Type: Networking Module
- Form Factor: Small
- Technology: PCI
from SIE Computing Solutions, Inc.
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop... [See More]
- Standard Type: Networking Module
- Form Factor: Full
- Technology: PCI
- PCI Data Bus: 32Bit; 64Bit
from Aaeon Systems Inc.
Applications. Features. Mini-PCI Type 3 Interface. 10/100Base-TX or 10/100/1000Base-TX Ethernet x 1. Wake-on-LAN Function. Pin-header For LAN Status LED [See More]
- Standard Type: Networking Module
from Moxa Inc.
The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all configuration tasks will be done automatically, elimintating the need to adjust I/O addresses and IRQ hardware... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from Multi-Tech Systems, Inc.
The MultiModem ® ZPX V.92 internal modem offers remote device management solutions. Whether your application need is out-of-band management, troubleshooting or sending updates to a remote management server, the MultiModem ZPX internal modem provides higher speeds and reduces transfer times. KEY... [See More]
- Standard Type: Networking Module
- Form Factor: Full
- Technology: PCI; PCI-X
- PCI Data Bus: 32Bit (optional feature); 64Bit (optional feature)
from SIE Computing Solutions, Inc.
Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments. Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot. Available in 4U rack-mount and bench-top expansion chassis. Allows the host and expansion unit... [See More]
- Standard Type: Networking Module
- Form Factor: Full
- Technology: PCI; PCI-X
- PCI Data Bus: 32Bit; 64Bit
from Moxa Inc.
The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will be done automatically, eliminating the need to adjust I/O addresses and IRQ hardware switches and... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from SIE Computing Solutions, Inc.
The PMC-SB StarFabric PCI Mezzanine Card utilizing StarGen Inc. ’s StarFabric bridge, offers a flexible switch fabric interface to real-time networks that scale from a few to hundreds of nodes. The flexibility and scalability of the PMC-SB is ideal for many signal-processing applications,... [See More]
- Standard Type: Networking Module
- Form Factor: Full
- Technology: PCI
- PCI Data Bus: 32Bit; 64Bit
from Moxa Inc.
MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial board, with its... [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, PCI Ver. 2.1
- Form Factor: Full
from Moxa Inc.
The CP-102UF smart Universal PCI boards are designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. The boards are compatible with all popular operating systems, and each of the 2 serial ports support data rates up to 921.6 Kbps. [See More]
- Standard Type: Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full
from Moxa Inc.
The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]
- Standard Type: Memory Module; Networking Module; Serial Communication Module
- Technology: PCI
- Adapter / Interface: 32-Bit, Universal PCI
- Form Factor: Full