PCI-X PCI Products

22 Results
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-102E
from Moxa Inc.

The CP-102E is a smart, 2-port PCI Express board designed for POS and ATM applications. The board is a top choice of industrial automation engineers and system integrators, and supports many different operating systems, including Windows, Linux, and even Unix. In addition, each of the board's 2... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • PCI Data Bus: 32Bit
PCI-Express AceXtreme® (1553) -- BU-67302B0C0L
from Data Device Corporation (DDC)

Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end interface to the host... [See More]

  • Technology: PCI-X
  • Standard Type: PCI Bridge
  • Adapter / Interface: PCI-Express to MIL-STD-1553 BGA Package
  • Form Factor: Small
Watchdog Timer Card -- PCI-WDG-CSM
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Watchdog timer to detect computer malfunction. Optional computer power supply monitor. Optional internal computer temperature monitor. Optional measurement of computer internal temperature. Optional... [See More]

  • Technology: PCI; PCI-X
  • Form Factor: Full
  • Standard Type: Watchdog Timer Card
6 Slot
from Magma

The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many... [See More]

  • Technology: PCI-X
  • Form Factor: Full
  • Standard Type: PCI Bridge; PCI Extender
  • Number of Ports: 6
PCI Express Expansion Series -- XP-10E
from SIE Computing Solutions, Inc.

Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments. Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot. Available in 4U rack-mount and bench-top expansion chassis. Allows the host and expansion unit... [See More]

  • Technology: PCI; PCI-X
  • Form Factor: Full
  • Standard Type: Networking Module
  • PCI Data Bus: 32Bit; 64Bit
Multiport Analog Modem Card -- MultiModem®ISI
from Multi-Tech Systems, Inc.

The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]

  • Technology: PCI; PCI-X
  • Form Factor: Full
  • Standard Type: Networking Module
  • PCI Data Bus: 32Bit (optional feature); 64Bit (optional feature)
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Technology: PCI; PCI-X
W&T 13431, PCI Express Card 2x20mA, 1kV isolated -- 16884 [13431 from Wiesemann & Theis GmbH]
from TOP-electronics USA

PCI Express Card 2x 20mA, 1kV isolated. In current PC designs, PCI Express is increasingly replacing the established PCI bus system. There are still PC motherboards which offer slots for both systems, but future designs will for cost and performance reasons likely be equipped with PCI Express slots... [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-102EL
from Moxa Inc.

The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and Linux. The CP-102EL's... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • Form Factor: Small
Serial ATA Adapter -- PCI-X SATA
from SIE Computing Solutions, Inc.

The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed bus interface presents... [See More]

  • Technology: PCI-X
  • Form Factor: Full
  • Adapter / Interface: ATA
  • PCI Data Bus: 32Bit; 64Bit
V.92 Internal Modem -- MultiModem®ZPX
from Multi-Tech Systems, Inc.

The MultiModem ® ZPX V.92 internal modem offers remote device management solutions. Whether your application need is out-of-band management, troubleshooting or sending updates to a remote management server, the MultiModem ZPX internal modem provides higher speeds and reduces transfer times. KEY... [See More]

  • Technology: PCI; PCI-X
  • Form Factor: Full
  • Standard Type: Networking Module
  • PCI Data Bus: 32Bit (optional feature); 64Bit (optional feature)
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Technology: PCI; PCI-X
W&T 13631, PCI Express, 2x RS232/422/485 -- 17822 [13631 from Wiesemann & Theis GmbH]
from TOP-electronics USA

W &T 13631, PCI Express, 2x RS232/422/485. Two additional serial ports on the PC. The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces. 1x 32-bit PCI bus. Galvanic isolation between the... [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-104EL-A
from Moxa Inc.

PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008 x86/x64, 2000, DOS, Linux 2.4/2.6,QNX 6, SCO Open Server... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • Form Factor: Small
PCI Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-114EL/EL-I
from Moxa Inc.

The CP-114EL and CP-114EL-I are smart, 4-port PCI Express boards designed for POS and ATM applications. The boards are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • Form Factor: Small
PCI Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-118EL-A
from Moxa Inc.

PCI Express x1 compliant. 921.6 Kbps maximum baudrate for super fast data transmission. 128-byte FIFO and on-chip H/W, S/W flow control. Choose from a wide range of connection cables and boxes. Low profile form factor fits small-sized PCs. Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • Form Factor: Small
PCI Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Technology: PCI; PCI-X
PCI Express Serial Board -- CP-132EL/EL-I
from Moxa Inc.

The CP-132EL and CP-132EL-I are 2-port PCI Express boards designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. RS-485 multidrop for up to 32 devices within 1.2 km. The CP-132EL/EL-I boards have 2 RS-422/485 serial ports, each... [See More]

  • Technology: PCI-X
  • Standard Type: Networking Module; Serial Communication Module
  • Adapter / Interface: PCI Express x1
  • Form Factor: Small