7/16 RF Attenuators
from UIY Inc.
1000W – Coaxial Attenuator [See More]
- Connectors: 7/16
- Frequency: 0.0 to 3
- Attenuator Type: Variable
- VSWR: 1.4
from kTB Solutions
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision. High Power. Broadband. [See More]
- Connectors: 7/16; 7/16 DIN,N
- Frequency: 0.0
- Attenuator Type: Fixed
- VSWR: 1.4
from 5o.com
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]
- Connectors: Type N; 7/16; 7/16,N
- Frequency: 0.0 to 3
- Attenuator Type: Variable
- VSWR: 1.3
from Richardson RFPD
Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts [See More]
- Connectors: 7/16
- Frequency: ? to 2.5
- Attenuator Type: Fixed
- Attenuation: 40
from Richardson RFPD
1W DC-4 GHz 7/16 Coaxial Attenuator 3 dB [See More]
- Connectors: 7/16
- Frequency: ? to 4
- Attenuator Type: Fixed
- Attenuation: 3
from JFW Industries, Inc.
Each fixed attenuator from JFW is designed and manufactured to the highest quality standards. We have thousands of attenuators available with a variety of features and options to choose from. Some available features include... Fixed attenuators from 1/2 Watt to 1000 Watts (CW). Fixed attenuators... [See More]
- Connectors: BNC; SMA; TNC; Type N; 7/16
- Frequency: 0.0 to 1
- Attenuator Type: Fixed
- VSWR: 1.2
from JFW Industries, Inc.
Each fixed attenuator from JFW is designed and manufactured to the highest quality standards. We have thousands of attenuators available with a variety of features and options to choose from. Some available features include... Fixed attenuators from 1/2 Watt to 1000 Watts (CW). Fixed attenuators... [See More]
- Connectors: BNC; SMA; TNC; Type N; 7/16
- Frequency: 0.0 to 2
- Attenuator Type: Fixed
- VSWR: 1.1 to 15
from JFW Industries, Inc.
50 Ohm coaxial fixed attenuator with a round heatsink rated at 25 Watts maximum RF input power and operates DC-6000 MHz. Available dB values from 1dB to 40dB. [See More]
- Connectors: SMA; TNC; Type N; 7/16; 4.1/9.5, 4.3/10
- Frequency: 0.0 to 6
- Attenuator Type: Fixed
- VSWR: 1.15 to 1.5
from JFW Industries, Inc.
Model 50FHLB-xxx-100 is a uni-directional 100 Watt fixed attenuator that operates DC-3 GHz. It has a heatsink that is only 2.25 inches in diameter. It is available with 50 Ohm coaxial RF connectors: N, 4.3/10, or 7/16. It is currently available with attenuation values 10, 20, or 30dB. Contact JFW... [See More]
- Connectors: Type N; 7/16; 4.3-10.0
- Frequency: 0.0 to 3
- Attenuator Type: Fixed
- VSWR: 1.3 to 1.5