Surface Mount Technology (SMT) RF Attenuators

96 Results
Attenuators -- 1127-1753-2-ND
from DigiKey

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 12-VFQFN Exposed Pad [See More]

  • Package Type: Surface Mount; 12-VFQFN Exposed Pad
  • Attenuation: 30
0dB DC - 40GHz MMIC Differential Attenuator -- ATD00-0040PSM
from Marki Microwave LLC

The ATD00-0040PSM is a surface mount GaAs MMIC 0dB differential attenuator housed in a DFN package. This attenuator provides a through line that is form fit to the ATD##-0040PSM family of attenuators. The compact DFN package allows for extreme miniaturization of SMT footprints. GaAs MMIC technology... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
0 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω -- BAT-0+
from Mini-Circuits

BAT-0+ is a wideband, bidirectional, 0 dB fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model is suitable for use as a through line and can be interchanged on a PCB with any other BAT attenuation value. The model can... [See More]

  • Package Type: Surface Mount
  • Frequency: 60
  • Attenuator Type: Fixed
  • Attenuation: 0.0500 to 1.3
Attenuator - Digitally Controlled -- HMC1018ALP4E
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: Surface Mount; Surface Mount
  • Frequency: 0.1000 to 30
  • Number of Bits: 5
  • Insertion Loss: 5.5
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers -- SKY12343-364LF
from Skyworks Solutions, Inc.

Please note: SKY12343-364LF is being discontinued and is not recommended for new designs. The SKY12343-364LF is a GaAs broadband seven-bit pHEMT digital attenuator with a 0.25 dB Least Significant Bit (LSB). A TTL/CMOS-compatible, dual mode serial or parallel programming interface (SPI) controller... [See More]

  • Package Type: Surface Mount; QFN, 32L
  • Frequency: 0.0100 to 4
  • Attenuator Type: Digital
  • Attenuation: 31.75
Attenuators -- 1127-2504-2-ND
from DigiKey

RF Attenuators 30dB 0Hz ~ 8GHz 50 Ohms 8-SMD, Gull Wing [See More]

  • Package Type: Surface Mount; 8-SMD, Gull Wing
  • Attenuation: 30
10dB DC - 40GHz MMIC Differential Attenuator -- ATD10-0040PSM
from Marki Microwave LLC

The ATD10-0040PSM is a surface mount GaAs MMIC 10dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
1 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω -- BAT-1+
from Mini-Circuits

BAT-1+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire... [See More]

  • Package Type: Surface Mount
  • Frequency: 60
  • Attenuator Type: Fixed
  • Attenuation: 0.5000 to 2
Attenuator - PCB Mount -- 250250-4AA1 [250250-4AA1-1 from TTM Technologies Inc.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: Surface Mount
  • Attenuation: 1
  • Frequency: 2.5
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) -- SKY12348-350LF
from Skyworks Solutions, Inc.

Please note: SKY12348-350LF is being discontinued and is not recommended for new designs. The SKY12348-350LF is a GaAs pHEMT four-bit broadband digital attenuator with a 1 dB Least Significant Bit (LSB). The attenuator features low insertion loss, excellent attenuation accuracy, a 15 dB attenuation... [See More]

  • Package Type: Surface Mount; QFN, 16L
  • Frequency: 0.1000 to 3
  • Attenuator Type: Digital
  • Attenuation: 15
Attenuators -- 1127-2506-2-ND
from DigiKey

RF Attenuators 31.5dB 0Hz ~ 13GHz 50 Ohms 180mW 12-CSMD [See More]

  • Package Type: Surface Mount; 12-CSMD
  • Attenuation: 31.5
15dB DC-40GHz MMIC Attenuator -- ATN15-0040PSM
from Marki Microwave LLC

The ATN15-0040PSM is a surface mount GaAs MMIC 15dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- AT0603C07ECAC7 [AT0603C07ECAC7 from KYOCERA AVX Components Corporation]
from Richardson RFPD

Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively [See More]

  • Package Type: Surface Mount
  • Attenuation: 7
  • Frequency: 20
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator -- SKY12355-337LF
from Skyworks Solutions, Inc.

Please note: SKY12355-337LF is being discontinued and is not recommended for new designs. The SKY12355-337LF is a high performance and fast settling time GaAs pHEMT two-bit digital attenuator with integrated driver, This 18 dB device provides broadband operation and is housed in a 3 x 3 mm, 12-pin... [See More]

  • Package Type: Surface Mount; QFN, 12L
  • Frequency: 0.3500 to 4
  • Attenuator Type: Digital
  • Attenuation: 18
Attenuators -- 3157-RCAT-10+CT-ND [RCAT-10+ from Mini-Circuits]
from DigiKey

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead [See More]

  • Package Type: Surface Mount; 4-SMD, No Lead
  • Attenuation: 10
1dB DC - 40GHz MMIC Differential Attenuator -- ATD01-0040PSM
from Marki Microwave LLC

The ATD01-0040PSM is a surface mount GaAs MMIC 1dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- D10AA10Z4 [D10AA10Z4 from TTM Technologies Inc.]
from Richardson RFPD

This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part... [See More]

  • Package Type: Surface Mount
  • Attenuation: 10
  • Frequency: 3
0.35-4.0 GHz Two-Bit Digital Attenuator -- SKY12338-337LF
from Skyworks Solutions, Inc.

The SKY12338-337LF is a GaAs pHEMT two-bit digital attenuator I/C. The device is provided in a 3 x 3 mm, 12-pin Quad Flat No- Lead (QFN) package. The SKY12338-337LF is particularly suited for low-cost commercial applications for which high attenuation accuracy, low insertion loss, and low... [See More]

  • Package Type: Surface Mount; QFN, 12L
  • Frequency: 0.3500 to 4
  • Attenuator Type: Digital
  • Attenuation: 18
Attenuators -- 408-2211-1-ND [PAT1632-C-6DB-T1 from Susumu International USA]
from DigiKey

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 125mW 1206 (3216 Metric) [See More]

  • Package Type: Surface Mount; 1206 (3216 Metric)
  • Attenuation: 6
1dB DC-40GHz MMIC Attenuator -- ATN01-0040PSM
from Marki Microwave LLC

The ATN01-0040PSM is a surface mount GaAs MMIC 1dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- D30NA20Z4 [D30NA20Z4 from TTM Technologies Inc.]
from Richardson RFPD

The D30NA20Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for... [See More]

  • Package Type: Surface Mount
  • Attenuation: 20
  • Frequency: 3
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) -- SKY12345-362LF
from Skyworks Solutions, Inc.

Please note: SKY12345-362LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF. The SKY12345-362LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead... [See More]

  • Package Type: Surface Mount; QFN, 24L
  • Frequency: 0.7000 to 4
  • Attenuator Type: Digital
  • Attenuation: 15.5
Attenuators -- 4244-100200-4X50-2-ND [100200-4X50-2 from TTM Technologies Inc.]
from DigiKey

RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
20dB DC - 40GHz MMIC Differential Attenuator -- ATD20-0040PSM
from Marki Microwave LLC

The ATD20-0040PSM is a surface mount GaAs MMIC 20dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- D30NA30Z4 [D30NA30Z4 from TTM Technologies Inc.]
from Richardson RFPD

The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for... [See More]

  • Package Type: Surface Mount
  • Attenuation: 30
  • Frequency: 3
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) -- SKY12349-362LF
from Skyworks Solutions, Inc.

Please note: SKY12349-362LF is being discontinued and is not recommended for new designs. The SKY12349-362LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package. The SKY12349-362LF is... [See More]

  • Package Type: Surface Mount; QFN, 24L
  • Frequency: 0.7000 to 4
  • Attenuator Type: Digital
  • Attenuation: 15.5
20dB DC-40GHz MMIC Attenuator -- ATN20-0040PSM
from Marki Microwave LLC

The ATN20-0040PSM is a surface mount GaAs MMIC 20dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- D50AA20Z4
from Richardson RFPD

The D50AA20Z4 is a high performance Alumina (Al2O3) Surface mount attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for... [See More]

  • Package Type: Surface Mount
  • Attenuation: 20
  • Frequency: 2.3
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB -- SKY12325-350LF
from Skyworks Solutions, Inc.

The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are... [See More]

  • Package Type: Surface Mount; QFN, 16L
  • Frequency: 0.5000 to 6
  • Attenuator Type: Digital
  • Attenuation: 7
Attenuators -- 4244-100200-4Z50-2-ND [100200-4Z50-2 from TTM Technologies Inc.]
from DigiKey

RF Attenuators 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
2dB DC-40GHz MMIC Attenuator -- ATN02-0040PSM
from Marki Microwave LLC

The ATN02-0040PSM is a surface mount GaAs MMIC 2dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- D50AA30Z4A [D50AA30Z4A from TTM Technologies Inc.]
from Richardson RFPD

The D50AA30Z4A is a high performance Alumina (Al2O3) Surface mount attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal... [See More]

  • Package Type: Surface Mount
  • Attenuation: 30
  • Frequency: 2.7
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator -- SKY12146-321LF
from Skyworks Solutions, Inc.

20 dB Single CTL [See More]

  • Package Type: Surface Mount; QFN, 12L
  • Frequency: 3 to 3.8
  • Attenuator Type: Variable
  • Insertion Loss: 1.5 to 1.6
Attenuators -- 4244-B150NA30X4-ND [B150NA30X4 from TTM Technologies Inc.]
from DigiKey

RF Attenuators 30dB 150W 2-SMD, No Lead [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
  • Attenuation: 30
3dB DC - 40GHz MMIC Differential Attenuator -- ATD03-0040PSM
from Marki Microwave LLC

The ATD03-0040PSM is a surface mount GaAs MMIC 3dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
Attenuator - PCB Mount -- TCAF-4-N05 [TCAF-4-N05 from Spectrum Control]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: Surface Mount
  • Attenuation: 4
  • Frequency: 12
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver -- SKY12340-364LF
from Skyworks Solutions, Inc.

Please note: SKY12340-364LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF. The SKY12340-364LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 5 x 5 mm, 32-pin Quad Flat No-Lead... [See More]

  • Package Type: Surface Mount; QFN, 32L
  • Frequency: 0.3000 to 2
  • Attenuator Type: Digital
  • Attenuation: 15.5
4dB DC-40GHz MMIC Attenuator -- ATN04-0040PSM
from Marki Microwave LLC

The ATN04-0040PSM is a surface mount GaAs MMIC 4dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator -- SKY12407-321LF
from Skyworks Solutions, Inc.

Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12407-321LF is particularly suited for 100 Ω differential... [See More]

  • Package Type: Surface Mount; QFN, 12L
  • Frequency: 0.0500 to 0.6000
  • Attenuator Type: Digital
  • Attenuation: 12
Attenuators -- 4244-D10AA10Z4CT-ND [D10AA10Z4 from TTM Technologies Inc.]
from DigiKey

RF ATTENUATOR 10DB 50OHM 2SMD [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
  • Attenuation: 10
5dB DC-40GHz MMIC Attenuator -- ATN05-0040PSM
from Marki Microwave LLC

The ATN05-0040PSM is a surface mount GaAs MMIC 5dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator -- SKY12408-321LF
from Skyworks Solutions, Inc.

Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12408-321LF is particularly suited for 100 Ω differential... [See More]

  • Package Type: Surface Mount; QFN, 12L
  • Frequency: 0.0500 to 0.6000
  • Attenuator Type: Digital
  • Attenuation: 6
Attenuators -- 4244-D10AA20Z4CT-ND [D10AA20Z4 from TTM Technologies Inc.]
from DigiKey

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
  • Attenuation: 20
6dB DC - 40GHz MMIC Differential Attenuator -- ATD06-0040PSM
from Marki Microwave LLC

The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprints. [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) -- SKY12347-362LF
from Skyworks Solutions, Inc.

Please note: SKY12347-362LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY12325-350LF, SKY12338-337LF, SKY12348-350LF, SKY12355-337LF. Please note: SKY12347-362LF is not recommended for new design. The suggested replacements are SKY12355-337LF,... [See More]

  • Package Type: Surface Mount; QFN, 24L
  • Frequency: ? to 3
  • Attenuator Type: Digital
  • Attenuation: 31.5
Attenuators -- 4244-XRA10AA10SESCT-ND [XRA10AA10SES from TTM Technologies Inc.]
from DigiKey

SMD ATTENUATOR 10DB 2010 [See More]

  • Package Type: Surface Mount; 3-SMD, No Lead
  • Attenuation: 10
7dB DC-40GHz MMIC Attenuator -- ATN07-0040PSM
from Marki Microwave LLC

The ATN07-0040PSM is a surface mount GaAs MMIC 7dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz -- SKY12329-350LF
from Skyworks Solutions, Inc.

Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bit, single positive control voltage digital attenuator which operates from 400 MHz –4 GHz. The attenuator has a least significant bit (LSB) of 1... [See More]

  • Package Type: Surface Mount; QFN, 16L
  • Frequency: 0.4000 to 4
  • Attenuator Type: Digital
  • Attenuation: 31
Attenuators -- 4244-XRA10AA1SESCT-ND [XRA10AA1SES from TTM Technologies Inc.]
from DigiKey

SMD ATTENUATOR 1DB 2010 [See More]

  • Package Type: Surface Mount; 2-SMD, No Lead
  • Attenuation: 1
8dB DC-40GHz MMIC Attenuator -- ATN08-0040PSM
from Marki Microwave LLC

The ATN08-0040PSM is a surface mount GaAs MMIC 8dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
GaAs IC 1-Bit Digital Attenuator -- SKY12406-360LF
from Skyworks Solutions, Inc.

Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The... [See More]

  • Package Type: Surface Mount; QFN, 8L
  • Frequency: 0.0500 to 0.6000
  • Attenuator Type: Digital
  • Attenuation: 12
Attenuators -- 541-2775-2-ND [CZB06S04010050LEA from Vishay Intertechnology, Inc.]
from DigiKey

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead [See More]

  • Package Type: Surface Mount; 4-SMD, No Lead
  • Attenuation: 1
9dB DC-40GHz MMIC Attenuator -- ATN09-0040PSM
from Marki Microwave LLC

The ATN09-0040PSM is a surface mount GaAs MMIC 9dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz -- AA116-72LF
from Skyworks Solutions, Inc.

The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio,... [See More]

  • Package Type: Surface Mount; SOT-23, 5L
  • Frequency: 0.0040 to 2
  • Attenuator Type: Digital
  • Attenuation: 15
Attenuators -- 863-1954-1-ND [SKY12239-11 from Skyworks Solutions, Inc.]
from DigiKey

RF Attenuators 40dB 10MHz ~ 1.5GHz 50 Ohms 8-SMD Module [See More]

  • Package Type: Surface Mount; 8-SMD Module
  • Attenuation: 40
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator -- ATN00-0040PSM
from Marki Microwave LLC

The ATN00-0040PSM is a surface mount GaAs MMIC 0dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator -- SKY12235-11
from Skyworks Solutions, Inc.

HIP3 ™ Variable Attenuator [See More]

  • Package Type: Surface Mount; MCM, 8L
  • Frequency: 1.4 to 2.4
  • Attenuator Type: Variable
  • Insertion Loss: 2.5
Attenuators -- AT-220(40)-ND [AT-220(40) from HIROSE Electric U.S.A., Inc.]
from DigiKey

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module [See More]

  • Package Type: Surface Mount; SMA In-Line Module
  • Connectors: SMA
  • Attenuation: 20
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator -- ATN03-0040PSM
from Marki Microwave LLC

The ATN03-0040PSM is a surface mount GaAs MMIC 3dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator -- SKY12239-11
from Skyworks Solutions, Inc.

HIP3 ™ Variable Attenuator [See More]

  • Package Type: Surface Mount; MCM, 8L
  • Frequency: 0.0100 to 1.5
  • Attenuator Type: Variable
  • Insertion Loss: 3
Attenuators -- HMC346ALC3BTR-R5-ND
from DigiKey

RF Attenuators 26dB 0Hz ~ 18GHz 50 Ohms 12-CLCC Exposed Pad [See More]

  • Package Type: Surface Mount; 12-CLCC Exposed Pad
  • Attenuation: 26
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator -- ATN03-0050CSP1
from Marki Microwave LLC

The ATN03-0050CSP1 is a surface mount GaAs MMIC 3dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of. applications. The CSP allows for extreme miniaturization of SMT footprint while providing die-like... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 50
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator -- SKY12233-11
from Skyworks Solutions, Inc.

HIP3 ™ Variable Attenuator [See More]

  • Package Type: Surface Mount; MCM, 8L
  • Frequency: 2.1 to 3.1
  • Attenuator Type: Variable
  • Insertion Loss: 1.5
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator -- ATN06-0040PSM
from Marki Microwave LLC

The ATN06-0040PSM is a surface mount GaAs MMIC 6dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator -- SKY12236-11
from Skyworks Solutions, Inc.

HIP3 ™ Variable Attenuator [See More]

  • Package Type: Surface Mount; MCM, 8L
  • Frequency: 2.6 to 5
  • Attenuator Type: Variable
  • Insertion Loss: 2.1
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator -- ATN06-0050CSP1
from Marki Microwave LLC

The ATN06-0050CSP1 is a surface mount GaAs MMIC 6dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of. applications. The CSP allows for extreme miniaturization of SMT footprint while providing die-like... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 50
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator -- ATN10-0040PSM
from Marki Microwave LLC

The ATN10-0040PSM is a surface mount GaAs MMIC 10dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this attenuator suitable... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 40
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator -- ATN10-0050CSP1
from Marki Microwave LLC

The ATN10-0050CSP1 is a surface mount GaAs MMIC 10dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of. applications. The CSP allows for extreme miniaturization of SMT footprint while providing die-like... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 50
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator -- ATN00-0070CSP1
from Marki Microwave LLC

The ATN00-0070CSP1 is a surface mount GaAs MMIC 0dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The CSP allows for extreme miniaturization of SMT footprint while providing die-like... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 70
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator -- ATN00-0070CSP2
from Marki Microwave LLC

The ATN00-0070CSP2 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN00-0070CSP2 features a typical 0.3 dB attenuation with 1 dB attenuation flatness and 25 dB... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 70
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator -- ATN10-0070CSP1
from Marki Microwave LLC

The ATN10-0070CSP1 is a surface mount GaAs MMIC 10 dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN10-0070CSP1 features a typical 24 dB return loss across the DC-70 GHz bandwidth. The... [See More]

  • Package Type: Surface Mount; surface-mount
  • Frequency: 0.0 to 70
RF/Microwave Fixed Attenuator Pad -- SFAP-1db
from SemiGen

SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no... [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 50
  • Attenuator Type: Fixed
  • Insertion Loss: 0.2000
6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator -- F1912NCGI8
from Integrated Device Technology

The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion ( > +60 dBm IP3I .) The device has pinpoint... [See More]

  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
  • Frequency: 1.00E-3 to 4
  • Attenuator Type: Variable; Digital
  • Attenuation: 63
RF ATTENUATOR 6DB 50OHM SMA -- 355-AT-106V [AT-106V from HIROSE Electric U.S.A., Inc.]
from Utmel Electronic Limited

RF ATTENUATOR 6DB 50OHM SMA [See More]

  • Package Type: Surface Mount; SMA In-Line Module
  • Frequency: 0.0 to 18
Single Ended Bessel Loss EF Series -- EF2A51A063C05A
from Thin Film Technology Corporation

Passive element networks performing equalization [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 20
  • Attenuator Type: Variable
  • Attenuation: 0.4000 to 7.9
Flanged RF Attenuator -- 100-10AE-S
from Anaren, Inc.

Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a quote,... [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 2
  • Attenuator Type: Fixed
  • VSWR: 1.25
5-30 GHz Variable Attenuator -- AMMP-6630
from Broadcom Inc.

AMMP-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-30 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um. [See More]

  • Package Type: Surface Mount
  • Frequency: 5 to 30
  • Attenuator Type: Variable
  • Attenuation: 5 to 23.5
2-Bit Digital Attenuator -- CMD281C3
from Custom MMIC

The CMD281C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6... [See More]

  • Package Type: Surface Mount
  • Number of Bits: 2
  • Attenuator Type: Digital
  • Frequency: 22
6-bit 0.50 dB Glitch-Free Digital Step Attenuator -- F1951NBGI8
from Integrated Device Technology

The IDT F1951 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. [See More]

  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
  • Frequency: 0.1000 to 4
  • Attenuator Type: Variable; Digital
  • Attenuation: 68
Flangeless RF Attenuator -- 100N10AF
from Anaren, Inc.

Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a... [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 2.2
  • Attenuator Type: Fixed
  • VSWR: 1.25
50MHz – 4GHz PIN Diode Variable Attenuator Module -- ALM-38140
from Broadcom Inc.

The ALM-38140 is a fully matched wideband variable attenuator pin diode module with high linearity performance and high dynamic range. It is an ideal for gain control in RF amplfier circuits. The typical performance at 1.9GHz. [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0500 to 4
  • Attenuator Type: Variable
  • Attenuation: 39 to 42
2-Bit Digital Attenuator -- CMD282C3
from Custom MMIC

The CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12... [See More]

  • Package Type: Surface Mount
  • Number of Bits: 2
  • Attenuator Type: Digital
  • Frequency: 22
6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks -- F1953NCGI8
from Integrated Device Technology

The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system ’s... [See More]

  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
  • Frequency: 0.4000 to 4
  • Attenuator Type: Variable; Digital
  • Attenuation: 63
SMD RF Attenuator -- D10AAXXZ4
from Anaren, Inc.

Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please consult the factory for... [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 3
  • Attenuator Type: Fixed
  • Attenuation: 1 to 30
DC - 30 GHz Variable Attenuator -- AMMP-6650
from Broadcom Inc.

AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control. [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 30
  • Attenuator Type: Variable
  • Attenuation: 0.9000 to 35.6
5-Bit Digital Attenuator -- CMD279C3
from Custom MMIC

The CMD279C3 is a positive controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total... [See More]

  • Package Type: Surface Mount
  • Number of Bits: 5
  • Attenuator Type: Digital
  • Frequency: 18
7-bit 0.25 dB Glitch-Free Digital Step Attenuator -- F1950NBGI
from Integrated Device Technology

The IDT F1950 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion. [See More]

  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
  • Frequency: 0.1500 to 4
  • Attenuator Type: Variable; Digital
  • Attenuation: 65
SMT RF Attenuator -- 250250-4AA1
from Anaren, Inc.

Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni. * TLSN = Tin/Lead over Sulfamate Ni. * SN = Sulfamate Ni. * EN = Electoless Ni. * NP = Nickel plated [See More]

  • Package Type: Surface Mount
  • Frequency: 0.0 to 2.3
  • Attenuator Type: Fixed
  • VSWR: 1.2
DC - 50 GHz Variable Attenuator -- AMMC-6640
from Broadcom Inc.

AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um. [See More]

  • Package Type: Surface Mount
  • Frequency: ? to 50
  • Attenuator Type: Variable
  • Attenuation: 1.5 to 28
5-Bit Digital Attenuator -- CMD280C3
from Custom MMIC

The CMD280C3 is a negative controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total... [See More]

  • Package Type: Surface Mount
  • Number of Bits: 5
  • Attenuator Type: Digital
  • Frequency: 18
7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator -- F1956NBGI8
from Integrated Device Technology

The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. [See More]

  • Package Type: Surface Mount; VQFP-N 5MM X 5MM X. .8MM -NO LEA
  • Frequency: 1.00E-3 to 4
  • Attenuator Type: Variable; Digital
  • Attenuation: 64
Wideband Voltage Variable RF Attenuator -- F2250NLGK8
from Integrated Device Technology

The F2250 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2250 provides excellent linearity performance over its entire voltage control and attenuation range. The device uses a... [See More]

  • Package Type: Surface Mount; VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Frequency: 0.0500 to 6
  • Attenuator Type: Variable
  • Attenuation: 65
Wideband Voltage Variable RF Attenuator -- F2255NLGK
from Integrated Device Technology

The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation... [See More]

  • Package Type: Surface Mount; VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Frequency: 1.00E-3 to 3
  • Attenuator Type: Variable
  • Attenuation: 60
Wideband Voltage Variable RF Attenuator -- F2258NLGK8
from Integrated Device Technology

The F2258 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2258 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation... [See More]

  • Package Type: Surface Mount; VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Frequency: 0.0500 to 6
  • Attenuator Type: Variable
  • Attenuation: 65