SMB RF Attenuators

2 Results
Attenuator - Fixed Coaxial -- R410203121 [R410203121 from Radiall]
from Richardson RFPD

2W DC-8 GHz SMB Coaxial Attenuator [See More]

  • Connectors: SMB
  • Frequency: ? to 8
  • Attenuator Type: Fixed
  • Attenuation: 3
10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR -- SA4B-10
from Fairview Microwave Inc.

RF coaxial fixed attenuator SA4B-10 from Fairview Microwave is manufactured with a SMB input. This coax SMB attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm SMB to SMB attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum... [See More]

  • Connectors: SMB
  • Frequency: 4
  • Attenuator Type: Fixed
  • VSWR: 1.25