Digital Attenuator RF Attenuators

60 Results
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator -- QPC0045
from Qorvo

Qorvo's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0100 to 48
  • Number of Bits: 6
  • Insertion Loss: 4.8
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers -- SKY12343-364LF
from Skyworks Solutions, Inc.

Please note: SKY12343-364LF is being discontinued and is not recommended for new designs. The SKY12343-364LF is a GaAs broadband seven-bit pHEMT digital attenuator with a 0.25 dB Least Significant Bit (LSB). A TTL/CMOS-compatible, dual mode serial or parallel programming interface (SPI) controller... [See More]

  • Attenuator Type: Digital
  • Attenuation: 31.75
  • Frequency: 0.0100 to 4
  • Package Type: Surface Mount; QFN, 32L
Digitally Controlled Attenuators -- NDA-0-18000-11-1
from kTB Solutions

kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas. Features: Broadband. High Dynamic Range. [See More]

  • Attenuator Type: Variable; Digital
  • Frequency: 0.0
  • Number of Bits: 1
  • Insertion Loss: 0.6000
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator -- QPC5330
from Qorvo

Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0200 to 15
  • Number of Bits: 6
  • Insertion Loss: 3
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) -- SKY12348-350LF
from Skyworks Solutions, Inc.

Please note: SKY12348-350LF is being discontinued and is not recommended for new designs. The SKY12348-350LF is a GaAs pHEMT four-bit broadband digital attenuator with a 1 dB Least Significant Bit (LSB). The attenuator features low insertion loss, excellent attenuation accuracy, a 15 dB attenuation... [See More]

  • Attenuator Type: Digital
  • Attenuation: 15
  • Frequency: 0.1000 to 3
  • Package Type: Surface Mount; QFN, 16L
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator -- QPC5430
from Qorvo

Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0200 to 30
  • Number of Bits: 6
  • Insertion Loss: 3.8
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator -- SKY12355-337LF
from Skyworks Solutions, Inc.

Please note: SKY12355-337LF is being discontinued and is not recommended for new designs. The SKY12355-337LF is a high performance and fast settling time GaAs pHEMT two-bit digital attenuator with integrated driver, This 18 dB device provides broadband operation and is housed in a 3 x 3 mm, 12-pin... [See More]

  • Attenuator Type: Digital
  • Attenuation: 18
  • Frequency: 0.3500 to 4
  • Package Type: Surface Mount; QFN, 12L
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator -- CMD279C3
from Qorvo

Qorvo's CMD279C3 is a positive controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total... [See More]

  • Attenuator Type: Digital
  • Frequency: 2 to 18
  • Number of Bits: 5
  • Insertion Loss: 3.5
0.35-4.0 GHz Two-Bit Digital Attenuator -- SKY12338-337LF
from Skyworks Solutions, Inc.

The SKY12338-337LF is a GaAs pHEMT two-bit digital attenuator I/C. The device is provided in a 3 x 3 mm, 12-pin Quad Flat No- Lead (QFN) package. The SKY12338-337LF is particularly suited for low-cost commercial applications for which high attenuation accuracy, low insertion loss, and low... [See More]

  • Attenuator Type: Digital
  • Attenuation: 18
  • Frequency: 0.3500 to 4
  • Package Type: Surface Mount; QFN, 12L
5 - 1500 MHz, 75 Ohm Digital Step Attenuator -- QPC3614
from Qorvo

The QPC3614 is a 75 Ohm 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC3614 features three modes of control: serial, latched parallel, and direct parallel programming. [See More]

  • Attenuator Type: Digital
  • Attenuation: 31.5
  • Frequency: 0.0050 to 1.5
  • Package Type: QFN
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) -- SKY12345-362LF
from Skyworks Solutions, Inc.

Please note: SKY12345-362LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF. The SKY12345-362LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead... [See More]

  • Attenuator Type: Digital
  • Attenuation: 15.5
  • Frequency: 0.7000 to 4
  • Package Type: Surface Mount; QFN, 24L
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator -- QPC4614
from Qorvo

The QPC4614 is a 75 Ω 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC4614 features three modes of control: serial, latched parallel, and direct parallel... [See More]

  • Attenuator Type: Digital
  • Attenuation: 31.5
  • Frequency: 0.0050 to 2
  • Package Type: QFN, 20-pin
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) -- SKY12349-362LF
from Skyworks Solutions, Inc.

Please note: SKY12349-362LF is being discontinued and is not recommended for new designs. The SKY12349-362LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 4 x 4 mm, 24-pin Quad Flat No-Lead (QFN) package. The SKY12349-362LF is... [See More]

  • Attenuator Type: Digital
  • Attenuation: 15.5
  • Frequency: 0.7000 to 4
  • Package Type: Surface Mount; QFN, 24L
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps -- RFSA3613
from Qorvo

Qorvo's RFSA3613 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5dB gain control range with 0.5dB steps. The RFSA3613 uses serial control interface. The RFSA3613 has a low insertion loss of 1.4dB at 2GHz. Patent pending circuit architecture provides... [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0050 to 6
  • Number of Bits: 6
  • Insertion Loss: 1.4
10 MHz - 1.0 GHz Six-Bit Digital Attenuator with Driver (0.5 dB LSB, 31.5 dB Range) -- SKY12332-470LF
from Skyworks Solutions, Inc.

Please note: SKY12332-470LF is being discontinued and is not recommended for new designs. The SKY12332-470LF is a six-bit digital GaAs attenuator with an onboard, low-noise CMOS driver. This attenuator offers excellent performance from 10 MHz to 1.0 GHz, which makes it ideal for IF and RF level... [See More]

  • Attenuator Type: Digital
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps -- QPC3223
from Qorvo

The QPC3223 is a 2-bit digital step attenuator (DSA) that features high linearity over the entire 18 dB gain control range in 6 dB steps. The QPC3223 uses a parallel control interface and has a low insertion loss of 0.8 dB at 2 GHz. The patented circuit architecture provides overshoot-free transient... [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0500 to 6
  • Number of Bits: 2
  • Insertion Loss: 0.8000
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB -- SKY12325-350LF
from Skyworks Solutions, Inc.

The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are... [See More]

  • Attenuator Type: Digital
  • Attenuation: 7
  • Frequency: 0.5000 to 6
  • Package Type: Surface Mount; QFN, 16L
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator -- CMD282C3
from Qorvo

Qorvo's CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0 to 22
  • Number of Bits: 2
  • Insertion Loss: 1.9
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver -- SKY12340-364LF
from Skyworks Solutions, Inc.

Please note: SKY12340-364LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF. The SKY12340-364LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is provided in a 5 x 5 mm, 32-pin Quad Flat No-Lead... [See More]

  • Attenuator Type: Digital
  • Attenuation: 15.5
  • Frequency: 0.3000 to 2
  • Package Type: Surface Mount; QFN, 32L
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged -- TQP4M9071
from Qorvo

Qorvo's TQP4M9071 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 3.3 V or 5 V supply and has a parallel control interface for changing attenuation states. This... [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0 to 4
  • Number of Bits: 6
  • Insertion Loss: 1.6
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator -- SKY12407-321LF
from Skyworks Solutions, Inc.

Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12407-321LF is particularly suited for 100 Ω differential... [See More]

  • Attenuator Type: Digital
  • Attenuation: 12
  • Frequency: 0.0500 to 0.6000
  • Package Type: Surface Mount; QFN, 12L
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged -- TQP4M9072
from Qorvo

Qorvo's TQP4M9072 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 5 V supply and has a serial periphery interface (SPITM) for changing attenuation states. This... [See More]

  • Attenuator Type: Digital
  • Frequency: 0.0 to 4
  • Number of Bits: 6
  • Insertion Loss: 1.6
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator -- SKY12408-321LF
from Skyworks Solutions, Inc.

Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12408-321LF is particularly suited for 100 Ω differential... [See More]

  • Attenuator Type: Digital
  • Attenuation: 6
  • Frequency: 0.0500 to 0.6000
  • Package Type: Surface Mount; QFN, 12L
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) -- SKY12347-362LF
from Skyworks Solutions, Inc.

Please note: SKY12347-362LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY12325-350LF, SKY12338-337LF, SKY12348-350LF, SKY12355-337LF. Please note: SKY12347-362LF is not recommended for new design. The suggested replacements are SKY12355-337LF,... [See More]

  • Attenuator Type: Digital
  • Attenuation: 31.5
  • Frequency: ? to 3
  • Package Type: Surface Mount; QFN, 24L
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz -- SKY12329-350LF
from Skyworks Solutions, Inc.

Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bit, single positive control voltage digital attenuator which operates from 400 MHz –4 GHz. The attenuator has a least significant bit (LSB) of 1... [See More]

  • Attenuator Type: Digital
  • Attenuation: 31
  • Frequency: 0.4000 to 4
  • Package Type: Surface Mount; QFN, 16L
GaAs IC 1-Bit Digital Attenuator -- SKY12406-360LF
from Skyworks Solutions, Inc.

Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12 dB. The... [See More]

  • Attenuator Type: Digital
  • Attenuation: 12
  • Frequency: 0.0500 to 0.6000
  • Package Type: Surface Mount; QFN, 8L
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz -- AA116-72LF
from Skyworks Solutions, Inc.

The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio,... [See More]

  • Attenuator Type: Digital
  • Attenuation: 15
  • Frequency: 0.0040 to 2
  • Package Type: Surface Mount; SOT-23, 5L
6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator -- F1912NCGI8
from Integrated Device Technology

The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion ( > +60 dBm IP3I .) The device has pinpoint... [See More]

  • Attenuator Type: Variable; Digital
  • Attenuation: 63
  • Frequency: 1.00E-3 to 4
  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
2-Bit Digital Attenuator -- CMD281
from Custom MMIC

The CMD281 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6 dB. The CMD281 has... [See More]

  • Attenuator Type: Digital
  • Frequency: 40
  • Number of Bits: 2
  • Insertion Loss: 1.2
Attenuators -- 500-F203
from RH Laboratories, Inc.

RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art... [See More]

  • Attenuator Type: Digital
  • Insertion Loss: 4
  • Frequency: 2 to 18
  • VSWR: 2
Digitally Controlled Attenuator -- DAT-10-480/1S
from Pulsar Microwave Corporation

Attenuation level is obtained by 8 TTL control inputs [See More]

  • Attenuator Type: Variable; Digital
  • Frequency: 0.2500 to 0.5000
  • Number of Bits: 8
  • Insertion Loss: 3
1 – 20 GHz (S to KU-band) USB Programmable Digital Attenuator -- LDA-203
from Vaunix Technology Corporation

The LDA-203 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. The LDA-203 offers 63.5 dB of control range from 1 to 20 GHz with a 0.5 dB step size. The attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles directly from the included... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 13 to 20
  • Frequency: 1 to 20
  • VSWR: 1.5
6-bit 0.50 dB Glitch-Free Digital Step Attenuator -- F1951NBGI8
from Integrated Device Technology

The IDT F1951 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. [See More]

  • Attenuator Type: Variable; Digital
  • Attenuation: 68
  • Frequency: 0.1000 to 4
  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
2-Bit Digital Attenuator -- CMD281C3
from Custom MMIC

The CMD281C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 2 dB and 4 dB, for a total attenuation of 6... [See More]

  • Attenuator Type: Digital
  • Frequency: 22
  • Number of Bits: 2
  • Insertion Loss: 1.5
10 - 13,000 MHz High Resolution Digital Attenuator -- LDA-133
from Vaunix Technology Corporation

The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 8
  • Frequency: 0.0100 to 13
  • Attenuation: 63
6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks -- F1953NCGI8
from Integrated Device Technology

The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system ’s... [See More]

  • Attenuator Type: Variable; Digital
  • Attenuation: 63
  • Frequency: 0.4000 to 4
  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
2-Bit Digital Attenuator -- CMD282
from Custom MMIC

The CMD282 is negative controlled, wideband GaAs MMIC 2-bit digital attenuator die which operates from DC to 40 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12 dB. The CMD282 has... [See More]

  • Attenuator Type: Digital
  • Frequency: 40
  • Number of Bits: 2
  • Insertion Loss: 1.5
10 - 13,000 MHz High Resolution Digital Attenuator -- LDA-133
from Vaunix Technology Corporation

The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and fading profiles... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 8
  • Frequency: 0.0100 to 13
  • VSWR: 1.5
7-bit 0.25 dB Glitch-Free Digital Step Attenuator -- F1950NBGI
from Integrated Device Technology

The IDT F1950 Digital-Step-Attenuator featuring Glitch-Free ™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion. [See More]

  • Attenuator Type: Variable; Digital
  • Attenuation: 65
  • Frequency: 0.1500 to 4
  • Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
2-Bit Digital Attenuator -- CMD282C3
from Custom MMIC

The CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 4 dB and 8 dB, for a total attenuation of 12... [See More]

  • Attenuator Type: Digital
  • Frequency: 22
  • Number of Bits: 2
  • Insertion Loss: 1.9
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator -- LDA-102
from Vaunix Technology Corporation

The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub,... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 6
  • Frequency: 0.0060 to 1
  • VSWR: 1.3 to 2
7-bit 0.25 dB Glitch-Free Wideband Digital Step Attenuator -- F1956NBGI8
from Integrated Device Technology

The F1956 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 5mm x 5mm 32-pin package TQFN package. It has very low insertion loss is with minimal distortion and is designed with a 50 input and output impedance. [See More]

  • Attenuator Type: Variable; Digital
  • Attenuation: 64
  • Frequency: 1.00E-3 to 4
  • Package Type: Surface Mount; VQFP-N 5MM X 5MM X. .8MM -NO LEA
5-Bit Digital Attenuator -- CMD279
from Custom MMIC

The CMD279 is positive controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from 2 to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5 dB. The... [See More]

  • Attenuator Type: Digital
  • Frequency: 30
  • Number of Bits: 5
  • Insertion Loss: 3.5
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator -- LDA-102-75F
from Vaunix Technology Corporation

The LDA-102-75F Lab Brick USB programmable 75 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 95 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 1
  • VSWR: 1.3 to 2
5-Bit Digital Attenuator -- CMD279C3
from Custom MMIC

The CMD279C3 is a positive controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total... [See More]

  • Attenuator Type: Digital
  • Frequency: 18
  • Number of Bits: 5
  • Insertion Loss: 3.5
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator -- LDA-102E
from Vaunix Technology Corporation

The LDA-102E Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +30 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 120 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub,... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 4.5
  • Frequency: 0.0100 to 1
  • VSWR: 1.3 to 2
5-Bit Digital Attenuator -- CMD280
from Custom MMIC

The CMD280 is negative controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from DC to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5... [See More]

  • Attenuator Type: Digital
  • Frequency: 30
  • Number of Bits: 5
  • Insertion Loss: 3
10 – 1,000 MHz (UHF and L-band) USB Programmable Digital Attenuator -- LDA-102N
from Vaunix Technology Corporation

The LDA-102N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub,... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 6
  • Frequency: 0.0060 to 1
  • VSWR: 1.3 to 2
5-Bit Digital Attenuator -- CMD280C3
from Custom MMIC

The CMD280C3 is a negative controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or -5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total... [See More]

  • Attenuator Type: Digital
  • Frequency: 18
  • Number of Bits: 5
  • Insertion Loss: 3
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-1
from Vaunix Technology Corporation

The LDA-302P-1 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 63 dB and a step size of 1.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub,... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-1N
from Vaunix Technology Corporation

The LDA-302P-1N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 63 dB and a step size of 1.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-2
from Vaunix Technology Corporation

The LDA-302P-2 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered hub,... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-2N
from Vaunix Technology Corporation

The LDA-302P-2N Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or self-powered... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-H
from Vaunix Technology Corporation

The LDA-302P-H Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 31.5 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
10 – 3,000 MHz (UHF to S-band) USB Programmable Digital Attenuator -- LDA-302P-HN
from Vaunix Technology Corporation

The LDA-302P-HN Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 31.5 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or self-powered... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.0100 to 3
  • VSWR: 1.3 to 2
200 – 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator -- LDA-906V Lab Brick®
from Vaunix Technology Corporation

The LDA-906V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-906V provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. The attenuators are easily programmable for... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5
  • Frequency: 0.2000 to 6
  • Attenuation: 90
200 – 6,000 MHz (UHF to C-band) USB Programmable High Resolution Digital Attenuator -- LDA-602EH
from Vaunix Technology Corporation

The LDA-602EH Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 6.5
  • Frequency: 0.2000 to 6
  • VSWR: 1.5
200 – 6,000 MHz 4-Channel USB Programmable High Resolution Digital Attenuator -- LDA-602Q
from Vaunix Technology Corporation

The LDA-602Q Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 6.5
  • Frequency: 0.2000 to 6
  • VSWR: 1.3
200 to 6,000 MHz (UHF to C-band) USB Programmable Digital Attenuator -- LDA-906V-8
from Vaunix Technology Corporation

The LDA906V-8 Digital Attenuator is a highly accurate, bidirectional, 8-channel step attenuator. It provides calibrated attenuation from 200 to 6000 MHz with an amazing step size of 0.1 dB and typical accuracy <0.25 dB over 90 dB of control range. This Digital Attenuator is an easily portable USB... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 5 to 10.5
  • Frequency: 0.2000 to 6
  • VSWR: 1.5
50 – 18000 (S to KU-band) High Resolution Digital Attenuator -- LDA-5018V
from Vaunix Technology Corporation

The LDA-5018V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-5018V provides calibrated attenuation from 50 to 18000 MHz with an amazing step size of 0.1 dB and typical accuracy <1.0 dB over 50 dB of control range. The attenuators are easily programmable... [See More]

  • Attenuator Type: Fixed; Variable; Digital
  • Insertion Loss: 10
  • Frequency: 0.0500 to 18
  • Attenuation: 50