75 ohms RF Couplers

21 Results
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω -- RDC-10-122-75X+
from Mini-Circuits

Mini-Circuits ’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75 Ω applications from 5 to 1250 MHz, supporting a variety of broadband [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1250.00
RF Plugs & Jacks -- 134959-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Plating Material  : Nickel. Cable Connector Orientation  : Straight. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. Crimp Type  : Hex. RF Connector Center... [See More]

  • Impedance: 75 ohms
  • Frequency Range: 2000.00
  • Package Type: Plugin; Plug
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω -- TCD-10-122-75X+
from Mini-Circuits

10 dB SMT Directional Coupler, 5 - 1250 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1250.00
RF Terminators -- 2441520-1
from TE Connectivity

Body Features. Body Material  : Brass. Electrical Characteristics. Impedance (OHM)  : 75. Usage Conditions. Operating Temperature Range  : -65 - 165  DEGC   [-85 - 329  DEGF  ] [See More]

  • Impedance: 75 ohms
10.5 dB Directional Coupler, 1 - 250 MHz, 75Ω -- ZDC-10-1-75+
from Mini-Circuits

10.5 dB Directional Coupler, 1 - 250 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • RF Coupler Type: Uni-Directional
RF Terminators -- 2441521-1
from TE Connectivity

Body Features. Body Material  : Brass. Electrical Characteristics. Impedance (OHM)  : 50. Usage Conditions. Operating Temperature Range  : -65 - 80  DEGC   [-85 - 176  DEGF  ] [See More]

  • Impedance: 75 ohms
10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75Ω -- TCD-10-1W-75+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 10.00 to 750.00
10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75Ω -- TCD-10-1W-75X+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 10.00 to 750.00
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω -- DBTC-10-4-75+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1000.00
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω -- DBTC-10-4-75L+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1000.00
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω -- DBTC-10-4-75LX+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1000.00
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω -- DBTC-10-4-75X+
from Mini-Circuits

10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1000.00
16 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω -- RDC-16-182-75+
from Mini-Circuits

Mini-Circuits ’ RDC-16-182-75+ surface-mount directional coupler provides 16 dB coupling with excellent flatness, low mainline loss, and good return loss for 75 Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1800.00
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω -- Z30-16-5-75+
from Mini-Circuits

16.5 dB Directional Coupler, 5 - 1500 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • RF Coupler Type: Uni-Directional
17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω -- ADC-17-122-75+
from Mini-Circuits

Mini-Circuits ’ ADC-17-122-75+ is a 75 Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent coupling flatness, low mainline loss, good VSWR and RF input... [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 1250.00
19.2 dB SMT Directional Coupler, 2 - 250 MHz, 75Ω -- JDC-20-3-75+
from Mini-Circuits

19.2 dB SMT Directional Coupler, 2 - 250 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
19.8 dB Directional Coupler, 800 - 1750 MHz, 75Ω -- ZADC-20-18-75+
from Mini-Circuits

19.8 dB Directional Coupler, 800 - 1750 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • RF Coupler Type: Uni-Directional
20.5 dB SMT Directional Coupler, 40 - 1000 MHz, 75Ω -- ADC-20-4-75R+
from Mini-Circuits

20.5 dB SMT Directional Coupler, 40 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
9.9 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω -- TCD-10-4-75+
from Mini-Circuits

9.9 dB SMT Directional Coupler, 5 - 1000 MHz, 75 Ω [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 1000.00
Coupler -- 75C-048-20
from JFW Industries, Inc.

50C-041-20 Coupler from JFW Industries. [See More]

  • Impedance: 75 ohms
  • Package Type: Connectorized
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 1000.00
C3027NL
from Pulse Electronics Corporation

Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF Directional Coupler Features. [See More]

  • Impedance: 75 ohms
  • Package Type: Surface Mount
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 5.00 to 900.00