Through Hole Technology (THT) RF Couplers

9 Results
RF Plugs & Jacks -- 134959-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Plating Material  : Nickel. Cable Connector Orientation  : Straight. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. Crimp Type  : Hex. RF Connector Center... [See More]

  • Package Type: Plugin; Plug
  • Frequency Range: 2000.00
  • Impedance: 75 ohms
RF Plugs & Jacks -- 1663572-3
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. RF... [See More]

  • Package Type: Plugin; Plug
  • Frequency Range: 18000.00
RF Plugs & Jacks -- 1991073-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Silver. Cable Connector Orientation  : Straight. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. Crimp Type... [See More]

  • Package Type: Plugin; Connectorized; Plug
  • Frequency Range: 11000.00
RF Plugs & Jacks -- 221539-7
from TE Connectivity

Body Features. Body Material  : Brass. Body Plating Material  : Nickel. Cable Connector Orientation  : Straight. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. Crimp Type  : Hex. RF Connector Center... [See More]

  • Package Type: Plugin; Plug
  • Frequency Range: 1000.00
RF Terminators -- 2467900-1
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium Copper. RF Connector Center Contact Plating Material  : Gold (Au). Electrical Characteristics. Impedance... [See More]

  • Package Type: Plugin
RF Terminators -- 2467916-1
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium Copper. RF Connector Center Contact Plating Material  : Gold (Au). Electrical Characteristics. Impedance... [See More]

  • Package Type: Plugin
RF Terminators -- 2467918-1
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating Material  : Gold (Au). Electrical Characteristics. Impedance (OHM)... [See More]

  • Package Type: Plugin
RF Terminators -- 2467918-2
from TE Connectivity

Body Features. Body Material  : Brass. Body Plating Material  : Gold. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating Material  : Gold (Au). Electrical... [See More]

  • Package Type: Plugin
Directional Coupler -- CT50
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-. 202 tests which are applicable. [See More]

  • Package Type: Plugin
  • Impedance: 50 ohms
  • RF Coupler Type: Uni-Directional
  • Frequency Range: 0.50 to 500.00