Bi-Directional RF Couplers
from Mini-Circuits
10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50 Ω [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Surface Mount
from Marki Microwave LLC
The C17-0R506 is a high power, broadband bidirectional coupler capable of operation to 6 GHz. The multisection stripline design exhibits excellent coupling flatness and VSWR at all ports. This coupler is available with SMA and APC-7 connector option. [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 500.00 to 6000.00
- Package Type: Connectorized
from Werbel Microwave LLC
Werbel Microwave Model WMHPBDC-80-520M-6dB-N is a high-power bidirectional coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 80.00 to 520.00
- Package Type: Connectorized Module
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(1000/18000)-180S is a 180 degree hybrid coupler that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 1000.00 to 18000.00
- Coupling: 3.00
from Mini-Circuits
ADCB-20-82+ is a surface mount, bi-directional coupler, operating over a wide frequency range, 1-800 MHz housed in a small case measuring 0.31 ” x 0.27 ” x 0.16 ” (7.9 mm x 6.9 mm x 4.1 mm). It uses square cores and a unique patented1 circuit design to achieve very flat coupling... [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Surface Mount
- Frequency Range: 1.00 to 800.00
from Marki Microwave LLC
The C17-0R506 is a high power, broadband bidirectional coupler capable of operation to 6 GHz. The multisection stripline design exhibits excellent coupling flatness and VSWR at all ports. This coupler is available with SMA and APC-7 connector option. [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 500.00 to 6000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(6000/26500)-180S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 6000.00 to 26500.00
- Coupling: 3.00
from Mini-Circuits
6.3 dB SMT Bi-Directional Coupler, 800 - 1600 MHz, 50 Ω [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Surface Mount
from Marki Microwave LLC
The C17-0R512 is a high power, broadband bidirectional coupler capable of operation to 12 GHz. The multisection stripline design exhibits excellent coupling flatness and VSWR at all ports. This coupler is available with SMA and APC-7 connector option. [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 500.00 to 12000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(18000/40000)-90K is a 90 degree hybrid coupler that operates from 18 to 40 GHz and can handle up to 30 Watts . This hybrid coupler offers 12 dB Isolation and 1.8:1 max VSWR. The package interface uses 2.92-Female on all of the ports. Key Electrical Specifications. Key Electrical... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 6000.00 to 26500.00
- Coupling: 3.00
from Marki Microwave LLC
The CA-18 is a high power type N-connectorized bidirectional coupler capable of operation to 18 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss and high directivity. This coupler can be used for low loss and high power applications. The... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 1000.00 to 18000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(1000/18000)-90S is a 90 degree hybrid coupler that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15 dB Isolation and 1.6:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical Specifications... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 1000.00 to 18000.00
- Coupling: 3.00
from Marki Microwave LLC
The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 600.00 to 40000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(1000/6000)-90S is a 90 degree hybrid coupler that operates from 1 to 6 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15 dB Isolation and 1.4:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical Specifications... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 1000.00 to 6000.00
- Coupling: 3.00
from Marki Microwave LLC
The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 600.00 to 40000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(4000/18000)-90S is a 90 degree hybrid coupler that operates from 4 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 16 dB Isolation and 1.5:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical Specifications... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 4000.00 to 18000.00
- Coupling: 3.00
from Marki Microwave LLC
The CE10-1R540 is a next generation broadband 1.5GHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R540 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 1500.00 to 40000.00
- Package Type: Connectorized
from Chengdu Filter Technology Co., Ltd.
The HRT-HC(2000/8000)-90S is a 90 degree hybrid coupler that operates from 2 to 8 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 20 dB Isolation and 1.25:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications. Key Electrical Specifications... [See More]
- RF Coupler Type: Bi-Directional
- Power: 30.00
- Frequency Range: 2000.00 to 8000.00
- Coupling: 3.00
from Marki Microwave LLC
The CE10-1R540 is a next generation broadband 1.5GHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R540 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 1500.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE13-0240 is a next generation broadband 2GHz to 40GHz, 13dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE13-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE16-0240 is a next generation broadband 2GHz to 40GHz, 16dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE16-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE16-0240 is a next generation broadband 2GHz to 40GHz, 16dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE16-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE20-0240 is a next generation broadband 2GHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE20-0240 is a next generation broadband 2GHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0240 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 2000.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 600.00 to 40000.00
- Package Type: Connectorized
from Marki Microwave LLC
The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy... [See More]
- RF Coupler Type: Uni-Directional; Bi-Directional
- Frequency Range: 600.00 to 40000.00
- Package Type: Connectorized
from Spectrum Microwave
Up to 18:1 Bandwidths, Models from .5 to 18 GHz, SMA Connectors, Meet MIL-E-5400 Class 3 or Equivalent, Screenable to MIL-P-23971 or Equivalent [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 500.00 to 2000.00
- Package Type: Connectorized
- Power: 50.00
from Comtelco Industries, Inc.
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 150.00 to 250.00
from JFW Industries, Inc.
50C-053-XX is a 10dB resistive coupler. It couples in both directions. This model operates from DC to 3100 MHz and is rated for up to 5 Watts input power. RF path descriptions: IN/OUT to IN/OUT: insertion loss. IN/OUT to COUPLED PORT: coupled value. COUPLED PORT to IN/OUT: coupled value [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 0.00 to 3100.00
from Spectrum Microwave
TYPE "N" Connectors. Average Power Rating 1000 Watts, Normalized at 1 GHz, 1 dB Maximum Unbalance, Meet MIL-E-5400 Class 3 or Equivalent, Screenable to MIL-P-23971 or Equivalent [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 125.00 to 150.00
- Package Type: Connectorized
- Power: 1000.00
from Comtelco Industries, Inc.
2-PORT COUPLER STACKER 1100-2100MHz FEMALE "TNC" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 1100.00 to 2100.00
from Spectrum Microwave
FEATURES: Up to 18:1 Bandwidth with Flat Coupling, Models From 1 to 18 Ghz, SMA Connectors, Meet MIL-E-5400 Class 3 or Equivalent, Screenable to MIL-C-15370 or Equivalent [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 1000.00 to 12400.00
- Package Type: Connectorized
- Coupling: 5.00 to 7.00
from Comtelco Industries, Inc.
2-PORT COUPLER STACKER 1500-3000MHz FEMALE "N" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 1500.00 to 3000.00
from Spectrum Microwave
FEATURES: 6, 10, 20 & 30 dB Standard Coupling Values, Models from .5 to 18 GHz, SMA Connectors, Meet MIL-E-5400 Class 3 or Equivalent, Screenable to MIL-C-15370 or Equivalent [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 500.00 to 1000.00
- Package Type: Connectorized
- Coupling: 5.00 to 7.00
from Comtelco Industries, Inc.
2-PORT COUPLER STACKER 400-512MHz FEMALE "N" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 400.00 to 512.00
from Spectrum Microwave
Models from .5 to 18 GHz. SMA Connectors, Meet MIL-E-5400 Class 3 or Equivalent, Screenable to MIL-P-23971 [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 500.00 to 1000.00
- Package Type: Connectorized
- Power: 100.00
from Comtelco Industries, Inc.
2-PORT COUPLER STACKER 800-970MHz FEMALE "N" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 800.00 to 970.00
from Spectrum Microwave
Cover Cellular, PCS & 3G Standard Communications Bands, Type "N" Connectors Standard, Robust Low Cost Package Design, Low Passive Intermodulation Product (PIMP) Design [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 800.00 to 2500.00
- Package Type: Connectorized
from Comtelco Industries, Inc.
4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS [See More]
- RF Coupler Type: Bi-Directional
- Impedance: 50 ohms
- Package Type: Connectorized
- Frequency Range: 800.00 to 970.00
from Spectrum Microwave
The SSH-Series Surface Mount Hybrid Combiner / Dividers are specifically designed for use in single and multicarrier Cellular Base Station Amplifiers which operate between 1700 and 2500 MHz. In these applications premium performance in conjunction with low cost and high volume automated assembly is... [See More]
- RF Coupler Type: Bi-Directional
- Frequency Range: 1700.00 to 2500.00
- Package Type: Surface Mount (optional feature)
- Power: 200.00
from Spectrum Microwave
The Wireline ® family of products offer unique flexibility and cost advantage to many microwave and RF applications. The product features the performance characteristics of an octave band 3dB quadrature hybrids in a formable construction similar to semi-rigid cable. Installation options include... [See More]
- RF Coupler Type: Bi-Directional
- Power: 100.00
- Package Type: Surface Mount (optional feature); Connectorized (optional feature)
- Coupling: 2.75 to 3.25
from Spectrum Microwave
The Wirepac ® family of products offer the advantage of Wireline ® design technology in a lower loss higher power capability package. The product features the performance characteristics of an octave band 3dB quadrature hybrids in a construction similar to semi-rigid cable. Installation... [See More]
- RF Coupler Type: Bi-Directional
- Power: 500.00
- Package Type: Surface Mount (optional feature)
- Coupling: 2.85 to 3.15