Flatpack RF Couplers
from Crane Aerospace & Electronics
Package Type | Flatpack. Coupling (dB) | 10 ±1. Frequency Min (MHz) | 5. Frequency Max (MHz) | 750. CW Power (W) | 1. Insertion Loss (dB) Max | 1.3. Environmental Screening | Catalogue, Mil-screened. Directivity Min (dB) | 20 [See More]
- Package Type: Flatpack; Flatpack
- Frequency Range: 5.00 to 750.00
- RF Coupler Type: Uni-Directional
- Power: 1.00
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-. 202 tests which are applicable. [See More]
- Package Type: Flatpack
- Impedance: 50 ohms
- RF Coupler Type: Uni-Directional
- Frequency Range: 0.50 to 500.00
from MACOM
MACOM ’s couplers are used extensively in a wide range of aerospace and defense, wireless, and wireline communications applications. Our directional and hybrid couplers are offered in a variety of connectorized and surface mount packages with a broad range of coupling values ranging from 6 to... [See More]
- Package Type: Flatpack
- Frequency Range: 1.00 to 18000.00
- RF Coupler Type: Uni-Directional (optional feature); Bi-Directional (optional feature)
- Coupling: 3.00 to 30.00