7/16 RF Diplexers, Duplexers, and Multiplexers
from UIY Inc.
244 to 318MHz – Duplexer / Diplexer [See More]
- Connectors: Type N; 7/16
- RX (Low): 244 to 270
- Device Type: Diplexer; Duplexer
- TX (High): 292 to 318
from 5o.com
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]
- Connectors: 7/16; 7/16,N
- TX (High): 300 to 380
- Device Type: Duplexer
- Insertion Loss: 0.5000
from Spinner Atlanta
For critical or uncritical mask requirements [See More]
- Connectors: 7/16
- Package Type: Connectorized
- Device Type: Diplexer
- Insertion Loss: 40
from Kaelus
Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation. The... [See More]
- Connectors: 7/16
- Package Type: Connectorized
- Device Type: Diplexer (optional feature); Triplexer (optional feature); Quadplexer (optional feature); Multiplexer
- RX (Low): 698 to 2170
from Kaelus
Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can share feeders,... [See More]
- Connectors: 7/16
- Package Type: Connectorized
- Device Type: Diplexer (optional feature); Multiplexer
- RX (Low): 15 to 2170