SMA RF Diplexers, Duplexers, and Multiplexers

21 Results
405-495 MHz / 800-3000 MHz LC Diplexer -- AE450-1900DB5348
from Anatech Electronics, Inc.

405-495 MHz / 800-3000 MHz LC Diplexer [See More]

  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized; Threaded Mounting Holes
  • Device Type: Diplexer
  • Return Loss: 20
Duplexer / Diplexer 136 to 470MHz -- UIYDX4450A
from UIY Inc.

136 to 470MHz – Duplexer / Diplexer [See More]

  • Connectors: SMA; Type N
  • RX (Low): 400 to 470
  • Device Type: Diplexer; Duplexer
  • TX (High): 136 to 174
Duplexer -- 5o401001200
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Connectors: SMA; N,SMA
  • TX (High): 1350 to 1785
  • Device Type: Duplexer
  • Insertion Loss: 0.5000
Multiplexer -- DP-06810
from Maury Microwave

Maury ’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using... [See More]

  • Connectors: SMA; SMA
  • TX (High): 680 to 10000
  • Device Type: Multiplexer
  • Insertion Loss: 0.4000 to 0.8000
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) -- HRT-DX(1160/2200)-1110S
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors. Key Electrical Specifications. Key Electrical... [See More]

  • Connectors: SMA
  • RX (Low): 1160 to 1615
  • Device Type: Diplexer
  • TX (High): 2200 to 2505
DIPLEXER / SMA / BKT RoHS -- ZDPLX-592B-S+
from Mini-Circuits

ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates. [See More]

  • Connectors: SMA
  • Package Type: Connectorized
  • Device Type: Diplexer
434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer -- AE434-895-1833-2450QP8362
from Anatech Electronics, Inc.

434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer [See More]

  • Connectors: SMA; SMA Female
  • Package Type: Connectorized
  • Device Type: Quadplexer
Triplexer 1000 to 3700MHz -- UIYTX11676A
from UIY Inc.

1000 to 3700MHz – Triplexer [See More]

  • Connectors: SMA; Type N
  • Insertion Loss: 0.5000
  • Device Type: Triplexer
  • VSWR: 1.22
Triplexer -- 5o411001200
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Connectors: SMA; N,SMA
  • TX (High): 87 to 416
  • Device Type: Triplexer
  • Insertion Loss: 1.5
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) -- HRT-DX(1600/2400)-1099S
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors. Key Electrical Specifications. Key Electrical... [See More]

  • Connectors: SMA
  • RX (Low): 1600 to 2000
  • Device Type: Diplexer
  • TX (High): 2150 to 2400
500-783 MHz / 783-1220 MHz / 1220-1909 MHz / 1909-3000 MHz Hi Band Quadplexer -- AE783-1001-1564-1909QP8360
from Anatech Electronics, Inc.

500-783 MHz / 783-1220 MHz / 1220-1909 MHz / 1909-3000 MHz Hi Band Quadplexer [See More]

  • Connectors: SMA; SMA(F)
  • Package Type: Connectorized; SMA(F)
  • Device Type: Quadplexer
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) -- HRT-DX(1750/2350)-271SA
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(1750/2350)-271SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications. Key... [See More]

  • Connectors: SMA
  • RX (Low): 1750 to 1850
  • Device Type: Diplexer
  • TX (High): 2200 to 2500
5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer -- AE737-882-1960-2132-2355MP1020
from Anatech Electronics, Inc.

5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer [See More]

  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
  • Device Type: Multiplexer
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) -- HRT-DX(2203/2258)-1186SB
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(2203/2258)-1186SB is a cavity diplexer. The pass band is 2200-2206MHz and 2226-2290MHz.lt has excellent rejection ≥60dB@2226-2290MHz, ≥60dB@2200-2206MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2203/2258)-1186SB has SMA-Female 50ohms right angle connectors. Key... [See More]

  • Connectors: SMA
  • RX (Low): 2200 to 2206
  • Device Type: Diplexer
  • TX (High): 2226 to 2290
5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer -- AE702-836-1732-1880-2310MP1019
from Anatech Electronics, Inc.

5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer [See More]

  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
  • Device Type: Multiplexer
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) -- HRT-DX(455/465)-1423S
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(455/465)-1423S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications. Key... [See More]

  • Connectors: SMA
  • RX (Low): 452 to 457
  • Device Type: Diplexer
  • TX (High): 462 to 467
915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer -- AE915-1370-1800-2350QB8363-SF
from Anatech Electronics, Inc.

915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer [See More]

  • Connectors: SMA; SMA Female
  • Package Type: Connectorized
  • Device Type: Quadplexer
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) -- HRT-DX(GSM35)-2S
from Chengdu Filter Technology Co., Ltd.

The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors. Key Electrical Specifications. Key Electrical... [See More]

  • Connectors: SMA
  • RX (Low): 880 to 915
  • Device Type: Diplexer
  • TX (High): 935 to 960
DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer -- AE2G-3G-6G-10GQP8354
from Anatech Electronics, Inc.

DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer [See More]

  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
  • Device Type: Quadplexer
UMTS 1985-2970MHz Quad-Band Combiner -- AM2000-2300-2620-2920QP179
from Anatech Electronics, Inc.

UMTS 1985-2970MHz Quad-Band Combiner [See More]

  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
  • Device Type: Quadplexer
5~20 Watts VHF UHF Miniature Diplexer -- DiAM-317-155M 172M SMA
from Temwell Corporation / Temstron Co., Ltd.

Isolation (dB): >45, power (watt): 20 [See More]

  • Connectors: SMA
  • Package Type: Connectorized
  • Device Type: Diplexer
  • RX (Low): 172