Quadplexer RF Diplexers, Duplexers, and Multiplexers

14 Results
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer -- AE1880-1960-1745-2145MP1007
from Anatech Electronics, Inc.

1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer [See More]

  • Device Type: Quadplexer; Multiplexer
  • Package Type: Surface Mount; SMT
1882.5 / 1962.5 / 1745 / 2145 MHz Ceramic Quad Multiplexer -- AE1882-1962-1745-2145MP1008
from Anatech Electronics, Inc.

1882.5 / 1962.5 / 1745 / 2145 MHz Ceramic Quad Multiplexer [See More]

  • Device Type: Quadplexer; Multiplexer
  • Package Type: Surface Mount; SMT
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer -- AE1882-1962-2132-1732MP1005
from Anatech Electronics, Inc.

1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer [See More]

  • Device Type: Quadplexer; Multiplexer
  • Package Type: Surface Mount; SMT
434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer -- AE434-895-1833-2450QP8362
from Anatech Electronics, Inc.

434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer [See More]

  • Device Type: Quadplexer
  • Connectors: SMA; SMA Female
  • Package Type: Connectorized
45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer -- AE60-306-873-915QP8358
from Anatech Electronics, Inc.

45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer [See More]

  • Device Type: Quadplexer
  • Connectors: N/A
  • Package Type: Connectorized; SMA(F)
483.0125/484.7625/486.0125/487.7625 MHz Quadruplexer -- AE483-484-486-487QP8364
from Anatech Electronics, Inc.

483.0125/484.7625/486.0125/487.7625 MHz Quadruplexer [See More]

  • Device Type: Quadplexer
  • Connectors: See Datasheet
  • Package Type: Connectorized
915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer -- AE915-1370-1800-2350QB8363
from Anatech Electronics, Inc.

915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer [See More]

  • Device Type: Quadplexer
  • Connectors: Type N; N-Type Female
  • Package Type: Connectorized
915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer -- AE915-1370-1800-2350QB8363-SF
from Anatech Electronics, Inc.

915 / 1370 / 1800 / 2350 MHz Cavity Band Separation Quadruplexer [See More]

  • Device Type: Quadplexer
  • Connectors: SMA; SMA Female
  • Package Type: Connectorized
DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer -- AE2G-3G-6G-10GQP8354
from Anatech Electronics, Inc.

DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer [See More]

  • Device Type: Quadplexer
  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
UMTS 1985-2970MHz Quad-Band Combiner -- AM2000-2300-2620-2920QP179
from Anatech Electronics, Inc.

UMTS 1985-2970MHz Quad-Band Combiner [See More]

  • Device Type: Quadplexer
  • Connectors: SMA; SMA (F)
  • Package Type: Connectorized
Band 1, Band 3 Quadplexer -- ACFM-2013
from Broadcom Inc.

The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating the need for antenna switching. High isolation between bands enables the use of carrier aggregation. Low... [See More]

  • Device Type: Quadplexer
  • Package Type: Surface Mount
Band Class 1/Band Class 0 Quadplexer -- ACFM-7210
from Broadcom Inc.

ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package. The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7210 also utilizes Avago's innovative Microcap bonded-wafer, chip scale... [See More]

  • Device Type: Quadplexer
  • Package Type: Surface Mount
Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer -- ACFM-7325
from Broadcom Inc.

ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7325 is designed with Avago Technologies'... [See More]

  • Device Type: Quadplexer
  • RX (Low): 862 to 894
  • Package Type: Surface Mount
  • TX (High): 1850 to 1914
PCS/Cellular Band FBAR Quadplexer -- ACFM-7109
from Broadcom Inc.

ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7109 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The... [See More]

  • Device Type: Quadplexer
  • RX (Low): 869 to 894
  • Package Type: Surface Mount
  • TX (High): 1850 to 1910