Connectorized RF Diplexers, Duplexers, and Multiplexers
from Mini-Circuits
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates. [See More]
- Package Type: Connectorized
- Connectors: SMA
- Device Type: Diplexer
from Anatech Electronics, Inc.
400-6000 MHz Multiplexer [See More]
- Package Type: Connectorized
- Connectors: Type N; N-Type (F)
- Device Type: Multiplexer
from Marki Microwave LLC
The DPX-0508 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-5 GHz) and high frequency (8-18 GHz) signals. The novel design offers extremely low insertion loss for both the low pass and high pass channels. The DPX-0508 is an excellent solution for applications... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 5000 to 8000
- Device Type: Diplexer
from Anatech Electronics, Inc.
405-495 MHz / 800-3000 MHz LC Diplexer [See More]
- Package Type: Connectorized; Threaded Mounting Holes
- Connectors: SMA; SMA (F)
- Device Type: Diplexer
- Return Loss: 20
from Marki Microwave LLC
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 14000 to 30000
- Device Type: Diplexer
from Anatech Electronics, Inc.
434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer [See More]
- Package Type: Connectorized
- Connectors: SMA; SMA Female
- Device Type: Quadplexer
from Marki Microwave LLC
The DPX-1721 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-17 GHz) and high frequency (21.5-40 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1721 is an excellent... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 21500 to 40000
- Device Type: Diplexer
from Anatech Electronics, Inc.
45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer [See More]
- Package Type: Connectorized; SMA(F)
- Connectors: N/A
- Device Type: Quadplexer
from Marki Microwave LLC
The DPX-9516 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-9.5 GHz) and high frequency (16-32 GHz) signals. The novel design offers extremely low insertion loss for both the low pass and high pass channels. The DPX-9516 is an excellent solution for applications... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 16000 to 32000
- Device Type: Diplexer
from Anatech Electronics, Inc.
5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer [See More]
- Package Type: Connectorized
- Connectors: SMA; SMA (F)
- Device Type: Multiplexer
from Marki Microwave LLC
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 0.0 to ?
- Device Type: Diplexer
from Anatech Electronics, Inc.
5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer [See More]
- Package Type: Connectorized
- Connectors: SMA; SMA (F)
- Device Type: Multiplexer
from Marki Microwave LLC
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 0.0 to ?
- Device Type: Diplexer
from Anatech Electronics, Inc.
5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer [See More]
- Package Type: Connectorized
- Connectors: Type N; N-Type (F)
- Device Type: Multiplexer
from Marki Microwave LLC
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-2 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 0.0 to ?
- Device Type: Diplexer
from Anatech Electronics, Inc.
5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer [See More]
- Package Type: Connectorized
- Connectors: Type N; N-Type (F)
- Device Type: Multiplexer
from Marki Microwave LLC
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 0.0 to 3100
- Device Type: Diplexer
from Anatech Electronics, Inc.
5G/LTE Frequency Band 30(WCS)/ Band 48 / Band 66(Extended AWS) /Band 71 Multiplexer [See More]
- Package Type: Connectorized
- Connectors: Type N; N-Type (F)
- Device Type: Multiplexer
from Marki Microwave LLC
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.4 dB with... [See More]
- Package Type: Connectorized; connectorized
- RX (Low): 0.0 to 4100
- Device Type: Diplexer
from Temwell Corporation / Temstron Co., Ltd.
Isolation (dB): >45, power (watt): 20 [See More]
- Package Type: Connectorized
- Connectors: SMA
- Device Type: Diplexer
- RX (Low): 172
from Kaelus
Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation. The... [See More]
- Package Type: Connectorized
- Connectors: 7/16
- Device Type: Diplexer (optional feature); Triplexer (optional feature); Quadplexer (optional feature); Multiplexer
- RX (Low): 698 to 2170
from Picosecond Pulse Labs, Inc.
Features. 31 ps Risetime. 5 kHz to 11 GHz Bandwidth. ±5 ps Differential Delay. Applications. High-speed digital signal. Splitter. High-speed digital signal. Combiner. RF and Microwave. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic... [See More]
- Package Type: Connectorized
- RX (Low): 0.0050 to 11000
- Device Type: Diplexer
from Spinner Atlanta
For uncritical mask requirements [See More]
- Package Type: Connectorized
- Connectors: 1-5/8" EIA
- Device Type: Diplexer
- Insertion Loss: 55
from Spectrum Microwave
Sage Laboratories, Inc. has introduced a broadband diplexer to operate in the military communications frequency bands to satisfy emerging needs for bridged protocols in support of deployed field equipment and personnel. This broadband device features low loss, robust power handling, and is designed... [See More]
- Package Type: Connectorized
- Connectors: TNC
- Device Type: Diplexer
- RX (Low): 20 to 88
from Kaelus
Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can share feeders,... [See More]
- Package Type: Connectorized
- Connectors: 7/16
- Device Type: Diplexer (optional feature); Multiplexer
- RX (Low): 15 to 2170
from Picosecond Pulse Labs, Inc.
Features. 21 ps Risetime. 17 GHz Bandwidth. ±2 ps Differential Delay. Applications. Digital System Testing. Differential Signal Splitter or. Combiner. Deflection plate driver for. traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for... [See More]
- Package Type: Connectorized
- RX (Low): 17000
- Device Type: Diplexer