Frequency Range Switch RF Receivers
2 Results
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6522
from Broadcom Inc.
from Broadcom Inc.
Avago ’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7... [See More]
- Features: RoHS; Frequency Range Switch
- Package Type: Surface Mount
- Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
- Receiver Inputs: 1
RF & Microwave - GaAs MMIC LNA/IRM Receiver -- AMMP-6532
from Broadcom Inc.
from Broadcom Inc.
AMMP-6532 is an easy-to-use broadband intergrated receiver in a surface mount package. The MMIC includes a 4-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. [See More]
- Features: RoHS; Frequency Range Switch
- Package Type: Surface Mount
- Applications: Mobile / Wireless Systems; Salellite Communications; RF Microwave
- Receiver Inputs: 1