Stand Alone RF Receivers

6 Results
Digital Compact Receiver -- EM100
from Rohde & Schwarz USA, Inc.

The R &S ®EM100 digital compact receiver has been specifically designed as a cost-efficient mobile radiomonitoring solution. The receiver ’s operation via remote control software and its monitoring functionality have been optimized for tasks requiring a handoff receiver in combination... [See More]

  • Package Type: Unit
  • Operating Frequency: 0.0090 to 7500
  • Applications: Mobile / Wireless Systems
  • RF Modulation: Amplitude Modulation; Frequency Modulation; PULSE, I/Q
WDR-LE AirGrid
from Patlite (USA) Corporation

The WDR-LE is a receiver used to connect to the computer via a LAN or USB connection and to communicate with the AirGrid transmitters installed on the LE or LME signal towers. [See More]

  • Package Type: Unit
Digital Compact Receiver -- EM100XT
from Rohde & Schwarz USA, Inc.

The weatherproof R &S ®EM100XT digital compact receiver has inherited all the functionality of the R &S ®EM100. In addition, the R &S ®EM100XT with IP 67 protection class enables cost-efficient outdoor fixed or mobile radiomonitoring. The receiver is operated via the same... [See More]

  • Package Type: Unit
  • Operating Frequency: 0.0090 to 7500
  • Applications: Mobile / Wireless Systems
  • RF Modulation: Amplitude Modulation; Frequency Modulation; PULSE, I/Q
WDR-U AirGrid
from Patlite (USA) Corporation

The WDR-U USB receiver is a wireless connection from the transmitter, directly to the computer port. [See More]

  • Package Type: Unit
HF Monitoring Receiver -- EB510
from Rohde & Schwarz USA, Inc.

The R &S ®EB510 HF monitoring receiver is designed to meet the demanding requirements of ITU-compliant radiomonitoring tasks in stationary and mobile environments. The receiver performs high-speed signal search in the spectrum and provides very wideband demodulation as well as spectrum... [See More]

  • Package Type: Unit
  • Operating Frequency: 0.0080 to 32
  • Applications: Mobile / Wireless Systems
  • RF Modulation: Amplitude Modulation; Frequency Modulation; fM, PULSE, I/Q
Monitoring Receiver -- EB500
from Rohde & Schwarz USA, Inc.

The R &S ®EB500 monitoring receiver was specially developed for signal search, radiomonitoring, radio detection and spectrum monitoring in powerful, compact systems. Due to the receiver's compact size as well as its excellent performance and energy-saving design, it is the perfect tool for... [See More]

  • Package Type: Unit
  • Operating Frequency: 20 to 6000
  • Applications: Mobile / Wireless Systems
  • RF Modulation: Amplitude Modulation; Frequency Modulation; Phase Shift Key; PULSE, I/Q